- ECCN Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Leakage Current-Max
- Non-Repetitive Pk On-state Cur
- Package Description
- Trigger Device Type
- On-State Voltage-Max
- Repetitive Peak Off-state Voltage
Attribute column
Manufacturer
Power Integrations Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Number of Elements | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Form | Base Part Number | Pin Count | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXA04T600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2010 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 52W | 2.96V @ 4A | - | 4A | 150°C Max | 30A | 4A | - | 600V | 4A | 1 | 18.5 ns | 250μA | 600V | - | - | 350A | 600V | - | 18.5 ns | No | RoHS Compliant | ||
![]() LXA08B600 Power Integrations | In Stock | - | Datasheet | 84 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | SILICON | 1 | Cut Tape (CT) | 2011 | Qspeed™ | e3 | Active | 2 (1 Year) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | GULL WING | LXA08B600 | 3 | R-PSSO-G2 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 83W | 2.94V @ 8A | CATHODE | 8A | 150°C Max | 350A | 8A | - | 600V | 8A | 1 | 34 ns | 250μA | 600V | - | - | 350A | 600V | - | 21.5 ns | No | RoHS Compliant | ||
![]() QH12BZ600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | SILICON | 1 | Tape & Reel (TR) | 2015 | Qspeed™ | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | EFFICIENCY | PD-CASE, SOFT FACTOR IS 0.6 | 8541.10.00.80 | 61W | GULL WING | - | - | R-PSSO-G2 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | 3.1V @ 12A | ISOLATED | 12A | -55°C~150°C | - | - | 2.65V | 600V | 12A | 1 | 11.6 ns | 250μA | 600V | - | 34pF @ 10V 1MHz | 350A | - | 350A | - | No | RoHS Compliant | ||
![]() QH12TZ600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 61W | 3.1V @ 12A | ISOLATED | 12A | 150°C Max | 100A | - | - | 600V | 12A | 1 | 11.6 ns | 250μA | 600V | - | - | 350A | 600V | - | 11.6 ns | No | RoHS Compliant | ||
![]() LQA08TC600 Power Integrations | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-220-2 | - | SILICON | 1 | Tube | 2011 | Qspeed™ | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | R-PSFM-T2 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | 50W | 3.05V @ 8A | ISOLATED | 8A | 150°C Max | 80A | 8A | - | 600V | 8A | 1 | 15 ns | 25μA | 600V | TO-220AC | 33pF @ 10V 1MHz | 350A | 600V | - | 11 ns | No | RoHS Compliant | ||
![]() LXA20T600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 125W | 3.1V @ 20A | CATHODE | 20A | 150°C Max | 105A | - | - | 600V | 20A | 1 | 26.5 ns | 250μA | 600V | - | 92pF @ 10V 1MHz | 350A | 600V | - | 26.5 ns | No | RoHS Compliant | ||
![]() QH08BZ600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | SILICON | 1 | Tape & Reel (TR) | 2015 | Qspeed™ | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | EFFICIENCY | PD-CASE, SOFT FACTOR IS 0.7 | 8541.10.00.80 | 44.6W | GULL WING | - | - | R-PSSO-G2 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | 3.15V @ 8A | ISOLATED | 8A | 150°C Max | - | 8A | 2.6V | 600V | 8A | 1 | 11.1 ns | 250μA | 600V | - | 25pF @ 10V 1MHz | 80A | - | 350A | - | No | RoHS Compliant | ||
![]() LQA05TC600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 600V | 43.1W | 3.14V @ 5A | ISOLATED | 5A | 150°C Max | 50A | 5A | - | 600V | 5A | 1 | 15 ns | 15μA | 600V | - | - | 350A | 600V | - | 11 ns | No | RoHS Compliant | ||
![]() LXA08T600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 83W | 2.94V @ 8A | CATHODE | 8A | 150°C Max | 60A | 8A | - | 600V | 8A | 1 | 34 ns | 250μA | 600V | - | - | 350A | 600V | - | 21.5 ns | No | RoHS Compliant | ||
![]() QH05TZ600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 36.8W | 3.1V @ 5A | ISOLATED | 5A | 150°C Max | 50A | 5A | - | 600V | 5A | 1 | 10 ns | 250μA | 600V | - | 17pF @ 10V 1MHz | 50A | 600V | - | 10 ns | No | RoHS Compliant | ||
![]() LQA03TC600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | 32W | 3.1V @ 3A | ISOLATED | 3A | 150°C Max | 30A | 3A | - | 600V | 3A | 1 | 13 ns | 20μA | 600V | - | - | 30A | 600V | - | 9.3 ns | No | RoHS Compliant | ||
![]() LQA06T300 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 300V | 33.8W | 1.9V @ 6A | CATHODE | 6A | 150°C Max | 37A | 6A | - | 300V | 6A | 1 | 11.5 ns | 25μA | 300V | - | - | 350A | 300V | - | 11.5 ns | No | RoHS Compliant | ||
![]() LXA03T600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | PD-CASE | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 37W | 3.1V @ 3A | CATHODE | 3A | 150°C Max | 23A | 3A | - | 600V | 3A | 1 | 20 ns | 250μA | 300V | - | - | 350A | 600V | - | 20 ns | No | RoHS Compliant | ||
![]() QH08TZ600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | - | SILICON | 1 | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | R-PSFM-T2 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 44.6W | 3.15V @ 8A | ISOLATED | 8A | 150°C Max | 80A | 8A | - | 600V | 8A | 1 | 11.1 ns | 250μA | 600V | TO-220AC | 25pF @ 10V 1MHz | 80A | 600V | - | 11.1 ns | No | RoHS Compliant | ||
![]() QH05BZ600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | SILICON | 1 | Tape & Reel (TR) | 2014 | Qspeed™ | - | Active | 3 (168 Hours) | 2 | EAR99 | - | 150°C | -55°C | EFFICIENCY | PD-CASE, SOFT FACTOR IS 0.8 | 8541.10.00.80 | 36.8W | GULL WING | - | - | R-PSSO-G2 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | 3.1V @ 5A | ISOLATED | 5A | 150°C Max | - | 5A | 2.6V | 600V | 5A | 1 | 10 ns | 250μA | 600V | - | 17pF @ 10V 1MHz | 50A | - | 350A | - | No | RoHS Compliant | ||
![]() LXA15T600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 96W | 3.1V @ 15A | CATHODE | 15A | 150°C Max | 95A | - | - | 600V | 15A | 1 | 25 ns | 250μA | 600V | - | - | 350A | 600V | - | 25 ns | No | RoHS Compliant | ||
![]() LQA16T300 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 300V | 65.8W | 1.9V @ 16A | CATHODE | 16A | 150°C Max | 100A | - | - | 300V | 16A | 1 | 13 ns | 25μA | 300V | - | - | 350A | 300V | - | 13 ns | No | RoHS Compliant | ||
![]() QH03TZ600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 30.4W | 3V @ 3A | - | 3A | 150°C Max | 35A | 3A | - | 600V | 3A | 1 | 9.8 ns | 250μA | 600V | - | 11pF @ 10V 1MHz | 35A | 600V | - | 9.8 ns | No | RoHS Compliant | ||
![]() LXA10T600 Power Integrations | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | 3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 89W | 3V @ 10A | CATHODE | 10A | 150°C Max | 350A | - | - | 600V | 10A | 1 | 23 ns | 250μA | 600V | - | - | 350A | 600V | - | 23 ns | No | RoHS Compliant | ||
![]() LXA04B600 Power Integrations | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | SILICON | 1 | Cut Tape (CT) | 2010 | Qspeed™ | e3 | Discontinued | 2 (1 Year) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | GULL WING | LXA04B600 | 3 | R-PSSO-G2 | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 52W | 2.96V @ 4A | - | 4A | 150°C Max | 30A | 4A | - | 600V | 4A | 1 | 18.5 ns | 250μA | 600V | - | - | 350A | 600V | - | 18.5 ns | No | RoHS Compliant |