- ECCN Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Leakage Current-Max
- Non-Repetitive Pk On-state Cur
- Package Description
- Trigger Device Type
- On-State Voltage-Max
- Repetitive Peak Off-state Voltage
Attribute column
Manufacturer
Power Integrations Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Trigger Device Type | Reverse Current-Max | Recovery Time | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC300C60 POWER SEMICONDUCTORS INC | In Stock | - | Datasheet | - | - | - | - | NO | - | - | POWER SEMICONDUCTORS INC | 25 mA | - | - | 125 °C | -30 °C | , | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | - | 600 V | 6300 A | 100 V/us | - | 100 mA | 3 V | 1.4 V | - | - | - | ||
![]() C602LD Silicon Power Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SILICON POWER CORP | 35 mA | - | - | 125 °C | -40 °C | , | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | - | 2400 V | 10000 A | 500 V/us | 250 mA | 150 mA | 4.5 V | 1.9 V | 125 µs | - | - | ||
![]() C602LE Silicon Power Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SILICON POWER CORP | 35 mA | - | - | 125 °C | -40 °C | , | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | - | 2500 V | 10000 A | 500 V/us | 250 mA | 150 mA | 4.5 V | 1.9 V | 125 µs | - | - | ||
![]() C602LC Silicon Power Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SILICON POWER CORP | 35 mA | - | - | 125 °C | -40 °C | , | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | - | 2300 V | 10000 A | 500 V/us | 250 mA | 150 mA | 4.5 V | 1.9 V | 125 µs | - | - | ||
![]() SC16C60J POWER SEMICONDUCTORS INC | In Stock | - | Datasheet | - | - | - | - | NO | - | - | POWER SEMICONDUCTORS INC | 6 mA | - | - | 125 °C | -30 °C | , | Contact Manufacturer | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | - | 600 V | 250 A | 100 V/us | - | 50 mA | 3 V | 2.5 V | - | - | - | ||
![]() LQA30T300 Power Integrations | 5268 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | SILICON | - | - | 1 | - | - | - | - | - | - | Tube | 2011 | Qspeed™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | 3 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 300V | 113W | 1.95V @ 30A | CATHODE | 30A | 150°C Max | 200A | - | - | - | 300V | 30A | 1 | 13.7 ns | 250μA | 300V | - | - | 350A | 300V | - | - | 13.7 ns | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() LQA10T300 Power Integrations | 5268 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | SILICON | - | - | 1 | - | - | - | - | - | - | Tube | 2011 | Qspeed™ | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | 3 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 300V | 52W | 1.9V @ 10A | CATHODE | 10A | 150°C Max | 80A | - | - | - | 300V | 10A | 1 | 12.6 ns | 25μA | 300V | - | - | 350A | 300V | - | - | 12.6 ns | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() LXA03D530-TL Power Integrations | 46 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Qspeed™ | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 530V | - | 1.71V @ 3A | - | - | 150°C Max | - | - | 530V | 3A | - | - | - | 34.3ns | - | - | - | 15pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LXA08FP600 Power Integrations | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | SILICON | - | - | 1 | - | - | - | - | - | - | Tube | 2011 | Qspeed™ | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | - | - | 2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 34W | 2.94V @ 8A | ISOLATED | 8A | 150°C Max | 350A | 8A | - | - | 600V | 8A | 1 | 34 ns | 250μA | 600V | - | - | 350A | 600V | - | - | 21.5 ns | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() LXA10FP600 Power Integrations | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | SILICON | - | - | 1 | - | - | - | - | - | - | Tube | 2011 | Qspeed™ | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | - | - | 2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 35W | 3V @ 10A | ISOLATED | 10A | 150°C Max | 350A | - | - | - | 600V | 10A | 1 | 23 ns | 250μA | 600V | - | - | 350A | 600V | - | - | 23 ns | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() LXA03D530 Power Integrations | 20 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | SILICON | - | - | 1 | 150°C | - | - | - | - | 4.6W | Tube | 2015 | Qspeed™ | e3 | Discontinued | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | SOFT FACTOR IS 0.34 | 8541.10.00.80 | DUAL | GULL WING | 260 | - | 40 | - | - | R-PDSO-G7 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 530V | - | 1.71V @ 3A | - | 3A | 150°C Max | - | 3A | - | - | 530V | 3A | 1 | 34.3 ns | - | - | MS-012 | 15pF @ 10V 1MHz | - | - | - | 250μA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LXA06B600 Power Integrations | 146 |
| Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | SILICON | - | - | 1 | - | - | - | - | - | - | Cut Tape (CT) | 2011 | Qspeed™ | e3 | Discontinued | 2 (1 Year) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | GULL WING | - | - | - | LXA06B600 | 3 | R-PSSO-G2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 62.5W | 2.94V @ 6A | CATHODE | 6A | 150°C Max | 50A | 6A | - | - | 600V | 6A | 1 | 23 ns | 250μA | 600V | - | - | 350A | 600V | - | - | 23 ns | - | - | - | - | - | - | - | - | No | RoHS Compliant |