- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Configuration
- Diode Type
- Dynamic Impedance-Max
- Operating Temperature-Max
- Reference Voltage-Nom
- Surface Mount
- Voltage Tol-Max
Attribute column
Manufacturer
Power Integrations Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Reach Compliance Code | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Working Test Current | Dynamic Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5265C American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 200 °C | Obsolete | 0.5 W | 62 V | - | - | EAR99 | - | 8541.10.00.50 | unknown | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | 2 mA | 185 Ω | ||
![]() SPE0572D72RG Sync Power Corp | In Stock | - | Datasheet | - | - | SYNC POWER CORP | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | 8541.10.00.50 | compliant | - | - | - | - | - | - | - | ||
![]() 1N5998 American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 200 °C | Obsolete | 0.5 W | 8.2 V | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | unknown | - | SINGLE | ZENER DIODE | - | 20% | 5 mA | 15 Ω | ||
![]() 1N5260C American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 200 °C | Obsolete | 0.5 W | 43 V | - | - | EAR99 | - | 8541.10.00.50 | unknown | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | 3 mA | 93 Ω | ||
![]() 1N5996 American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 200 °C | Obsolete | 0.5 W | 6.8 V | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | unknown | - | SINGLE | ZENER DIODE | - | 20% | 5 mA | 25 Ω | ||
![]() 1N5256D American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 200 °C | Obsolete | 0.5 W | 30 V | - | - | EAR99 | - | 8541.10.00.50 | unknown | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1% | 4.2 mA | 49 Ω | ||
![]() SPE0524S14ARGB Sync Power Corp | In Stock | - | Datasheet | - | - | SYNC POWER CORP | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | 8541.10.00.50 | compliant | - | - | - | - | - | - | - | ||
![]() RD24A American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 150 °C | Obsolete | 0.2 W | 23.5 V | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | unknown | - | SINGLE | ZENER DIODE | - | 10% | 5 mA | 150 Ω | ||
![]() 1N5915 American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 200 °C | Obsolete | 1.5 W | 3.9 V | - | - | EAR99 | - | 8541.10.00.50 | unknown | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 20% | 96 mA | 7.5 Ω | ||
![]() BZX75C3V6 American Power Devices Inc | In Stock | - | Datasheet | - | 3.45 V | AMERICAN POWER DEVICES INC | 1 | - | Obsolete | - | - | - | - | EAR99 | - | - | unknown | - | SINGLE | STABISTOR DIODE | ISOLATED | - | - | - | ||
![]() SPE0599S23RGB Sync Power Corp | In Stock | - | Datasheet | - | - | SYNC POWER CORP | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | 8541.10.00.50 | compliant | - | - | - | - | - | - | - | ||
![]() SPE0531D52RGB Sync Power Corp | In Stock | - | Datasheet | - | - | SYNC POWER CORP | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | 8541.10.00.50 | compliant | - | - | - | - | - | - | - | ||
![]() RD19A American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 150 °C | Obsolete | 0.2 W | 19 V | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | unknown | - | SINGLE | ZENER DIODE | - | 10% | 5 mA | 80 Ω | ||
![]() SPE0515S56RG Sync Power Corp | In Stock | - | Datasheet | - | - | SYNC POWER CORP | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | 8541.10.00.50 | compliant | - | - | - | - | - | - | - | ||
![]() SPE1225S36RGB Sync Power Corp | In Stock | - | Datasheet | - | - | SYNC POWER CORP | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | 8541.10.00.50 | compliant | - | - | - | - | - | - | - | ||
![]() 1N5945 American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 200 °C | Obsolete | 1.5 W | 68 V | - | - | EAR99 | - | 8541.10.00.50 | unknown | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 20% | 5.5 mA | 120 Ω | ||
![]() 1N5266D American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 200 °C | Obsolete | 0.5 W | 68 V | - | - | EAR99 | - | 8541.10.00.50 | unknown | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1% | 1.8 mA | 230 Ω | ||
![]() SPE0505S26RG Sync Power Corp | In Stock | - | Datasheet | - | - | SYNC POWER CORP | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | 8541.10.00.50 | compliant | - | - | - | - | - | - | - | ||
![]() 1N5258C American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 200 °C | Obsolete | 0.5 W | 36 V | - | - | EAR99 | - | 8541.10.00.50 | unknown | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | 3.4 mA | 70 Ω | ||
![]() 1N5262D American Power Devices Inc | In Stock | - | Datasheet | NO | - | AMERICAN POWER DEVICES INC | 1 | 200 °C | Obsolete | 0.5 W | 51 V | - | - | EAR99 | - | 8541.10.00.50 | unknown | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1% | 2.5 mA | 125 Ω |