- Case
- Certificates
- Electrical mounting
- Features of semiconductor devices
- Gate current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mechanical mounting
- Semiconductor structure
- Threshold on-voltage
- Type of module
Attribute column
Manufacturer
Power Integrations Thyristors - SCRs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Electrical mounting | Features of semiconductor devices | Gate current | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mechanical mounting | Semiconductor structure | Threshold on-voltage | Type of module |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSW1H 205/14 POWERSEM | In Stock | - | - | ECO-PAC 2 | RoHS compliant | THT | glass passivated | 150/200mA | 2.25kA | 1.5V | 1.4kV | screw | opposing | 0.8V | diode-thyristor | ||
![]() PSW1H 205/08 POWERSEM | In Stock | - | - | ECO-PAC 2 | RoHS compliant | THT | glass passivated | 150/200mA | 2.25kA | 1.5V | 0.8kV | screw | opposing | 0.8V | diode-thyristor | ||
![]() PSW1H 205/16 POWERSEM | In Stock | - | - | ECO-PAC 2 | RoHS compliant | THT | glass passivated | 150/200mA | 2.25kA | 1.5V | 1.6kV | screw | opposing | 0.8V | diode-thyristor | ||
![]() PSW1H 175/14 POWERSEM | In Stock | - | - | ECO-PAC 1 | RoHS compliant | THT | glass passivated | 100/200mA | 1.5kA | 1.57V | 1.4kV | screw | opposing | 0.85V | diode-thyristor | ||
![]() PSW1H 110/08 POWERSEM | In Stock | - | - | ECO-PAC 1 | RoHS compliant | THT | glass passivated | 100/200mA | 1kA | 1.57V | 0.8kV | screw | opposing | 0.85V | diode-thyristor | ||
![]() PSW1H 205/18 POWERSEM | In Stock | - | - | ECO-PAC 2 | RoHS compliant | THT | glass passivated | 150/200mA | 2.25kA | 1.5V | 1.8kV | screw | opposing | 0.8V | diode-thyristor | ||
![]() PSW1H 205/12 POWERSEM | In Stock | - | - | ECO-PAC 2 | RoHS compliant | THT | glass passivated | 150/200mA | 2.25kA | 1.5V | 1.2kV | screw | opposing | 0.8V | diode-thyristor |