- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- ECCN Code
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Description
- Package Shape
Attribute column
Manufacturer
Power Integrations Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Case | Grounding | Ihs Manufacturer | Kind of interface | Kind of memory | Memory | Mounting | Number of Elements | Operating ambient temperature | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Rohs Code | Transition Frequency-Nom (fT) | Turn-off Time-Max (toff) | Type of integrated circuit | JESD-609 Code | ECCN Code | Terminal Finish | Color | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Frequency | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Interface | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | VCEsat-Max | Collector-Base Capacitance-Max | Power Dissipation Ambient-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N5684 Space Power Electronics Inc | In Stock | - | Datasheet | NO | 2 | SILICON | 1 | - | no | SPACE POWER ELECTRONICS INC | - | - | - | - | - | -30...+50 °C | 200 °C | METAL | TO-3, 2 PIN | ROUND | FLANGE MOUNT | Obsolete | TO-204AA | IP20 | No | 2 MHz | - | - | e0 | EAR99 | TIN LEAD | white | - | BOTTOM | PIN/PEG | unknown | 50 Hz | 2 | - | O-MBFM-P2 | Not Qualified | SINGLE | - | - | PNP | TO-3 | 300 W | 60 A | 15 | 80 V | - | - | - | ||
![]() 2N3235 Space Power Electronics Inc | In Stock | - | Datasheet | NO | 2 | SILICON | - | - | - | SPACE POWER ELECTRONICS INC | - | - | - | - | 1 | - | 175 °C | METAL | TO-3, 2 PIN | ROUND | FLANGE MOUNT | Obsolete | TO-204AA | - | No | 0.02 MHz | - | - | e0 | EAR99 | TIN LEAD | - | - | BOTTOM | PIN/PEG | unknown | - | 2 | - | O-MBFM-P2 | Not Qualified | SINGLE | - | - | NPN | TO-3 | 117 W | 15 A | 20 | 55 V | - | - | - | ||
![]() 2N3923 Space Power Electronics Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | - | SPACE POWER ELECTRONICS INC | - | - | - | - | 1 | - | 200 °C | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Obsolete | TO-5 | - | No | 40 MHz | - | - | e0 | EAR99 | TIN LEAD | - | - | BOTTOM | WIRE | unknown | - | 3 | - | O-MBCY-W3 | Not Qualified | SINGLE | - | - | NPN | TO-5 | 0.8 W | 0.1 A | 20 | 150 V | - | - | - | ||
![]() 2N3219 Space Power Electronics Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | - | SPACE POWER ELECTRONICS INC | - | - | - | - | 1 | - | 175 °C | UNSPECIFIED | CYLINDRICAL, O-XBCY-W3 | ROUND | CYLINDRICAL | Obsolete | TO-46 | - | No | 3 MHz | - | - | e0 | EAR99 | TIN LEAD | - | - | BOTTOM | WIRE | unknown | - | 3 | - | O-XBCY-W3 | Not Qualified | SINGLE | - | - | PNP | TO-46 | 0.4 W | 0.1 A | 1 | 35 V | - | - | - | ||
![]() 2N3723 Space Power Electronics Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | - | SPACE POWER ELECTRONICS INC | - | - | - | - | 1 | - | 175 °C | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Obsolete | TO-5 | - | No | 300 MHz | - | - | e0 | EAR99 | TIN LEAD | - | - | BOTTOM | WIRE | unknown | - | 3 | - | O-MBCY-W3 | Not Qualified | SINGLE | - | - | NPN | TO-5 | 0.8 W | 0.5 A | 25 | 80 V | - | - | - | ||
![]() 2N5066 Space Power Electronics Inc | In Stock | - | Datasheet | NO | 3 | SILICON | 1 | SOP8 | - | SPACE POWER ELECTRONICS INC | serial | NOR Flash | 16Mb FLASH | SMD | - | - | 175 °C | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Obsolete | TO-46 | - | No | 5 MHz | - | FLASH memory | e0 | EAR99 | TIN LEAD | - | - | BOTTOM | WIRE | unknown | - | 3 | - | O-MBCY-W3 | Not Qualified | SINGLE | SPI | - | NPN | TO-46 | 0.4 W | 0.1 A | - | 20 V | - | - | - | ||
![]() BFT-N-R Rebling Power Connectors / Plastics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N3913 Space Power Electronics Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | - | SPACE POWER ELECTRONICS INC | - | - | - | - | 1 | - | 200 °C | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | 4 MHz | - | - | e0 | EAR99 | TIN LEAD | - | - | BOTTOM | WIRE | unknown | - | 3 | - | O-MBCY-W3 | Not Qualified | SINGLE | - | - | PNP | TO-18 | 0.4 W | 0.2 A | 40 | 50 V | - | - | - | ||
![]() JANTX2N5926 PowerTech Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | - | POWERTECH INC | - | - | - | - | 1 | - | 200 °C | METAL | TO-63, 3 PIN | ROUND | POST/STUD MOUNT | Obsolete | TO-63 | - | - | 1 MHz | 5500 ns | - | - | EAR99 | - | - | 8541.29.00.95 | UPPER | UNSPECIFIED | unknown | - | 3 | MIL-19500 | O-MUPM-X3 | Not Qualified | SINGLE | - | SWITCHING | NPN | TO-63 | 200 W | 50 A | 5 | 120 V | 1.5 V | 1800 pF | 350 W | ||
![]() 2N651A Space Power Electronics Inc | In Stock | - | Datasheet | NO | 3 | GERMANIUM | - | - | - | SPACE POWER ELECTRONICS INC | - | - | - | - | 1 | - | 100 °C | METAL | TO-5, 3 PIN | ROUND | CYLINDRICAL | Obsolete | TO-5 | - | No | 1 MHz | - | - | e0 | EAR99 | TIN LEAD | - | - | BOTTOM | WIRE | unknown | - | 3 | - | O-MBCY-W3 | Not Qualified | SINGLE | - | - | PNP | TO-5 | 0.2 W | 0.5 A | 50 | 30 V | - | - | - |