- Mfr
- Packaging
- Part Status
- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Power Integrations Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Drain Source Voltage (Vdss) | Drive Voltage (Max Rds On, Min Rds On) | Mfr | Package | Power Dissipation (Max) | RoHS | Operating Temperature | Packaging | Series | Part Status | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM7434N Analog Power Inc. | In Stock | - | - | Surface Mount | 8-PowerVDFN | 8-DFN (5x6) | 27A (Ta) | - | 4.5V, 10V | Analog Power Inc. | - | 5W (Ta) | - | -55°C ~ 150°C (TJ) | Bulk | - | Active | N-Channel | 4.9mOhm @ 27A, 10V | 1V @ 250μA | 2031 pF @ 15 V | 16 nC @ 4.5 V | 30 V | ±20V | ||
![]() AM4392N Analog Power Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SO | 2.9A (Ta) | - | 5.5V, 10V | Analog Power Inc. | - | 3.1W (Ta) | - | -55°C ~ 150°C (TJ) | Bulk | - | Active | N-Channel | 255mOhm @ 2.3A, 10V | 1V @ 250μA | 1144 pF @ 15 V | 12 nC @ 5.5 V | 150 V | ±20V | ||
![]() AM2370N Analog Power Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 1.5A (Ta) | - | 4.5V, 10V | Analog Power Inc. | - | 1.3W (Ta) | - | -55°C ~ 150°C (TJ) | Bulk | - | Active | N-Channel | 280mOhm @ 1.8A, 10V | 1V @ 250μA | 332 pF @ 15 V | 3.9 nC @ 4.5 V | 100 V | ±20V | ||
![]() AM2340NE Analog Power Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 5.2A (Ta) | - | 4.5V, 10V | Analog Power Inc. | - | 1.3W (Ta) | - | -55°C ~ 150°C (TJ) | Bulk | - | Active | N-Channel | 43mOhm @ 5.2A, 10V | 1V @ 250μA | - | 4 nC @ 4.5 V | 40 V | ±20V | ||
![]() AM7338N Analog Power Inc. | In Stock | - | - | Surface Mount | 8-PowerVDFN | 8-DFN (3x3) | 19A (Ta) | - | 4.5V, 10V | Analog Power Inc. | - | 3.5W (Ta) | - | -55°C ~ 150°C (TJ) | Bulk | - | Active | N-Channel | 6.9mOhm @ 17.6A, 10V | 1V @ 250μA | 1835 pF @ 15 V | 20 nC @ 4.5 V | 30 V | ±20V | ||
![]() GPI65030DFN GaNPower | In Stock | - | Datasheet | Surface Mount | Die | Die | 30A | - | 6V | GaNPower | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | Active | N-Channel | - | 1.2V @ 3.5mA | 241 pF @ 400 V | 5.8 nC @ 6 V | 650 V | +7.5V, -12V | ||
![]() AM1320N Analog Power Inc. | In Stock | - | - | Surface Mount | SC-70, SOT-323 | SC-70-3 | 2A (Ta) | - | 2.5V, 4.5V | Analog Power Inc. | - | 340mW (Ta) | - | -55°C ~ 150°C (TJ) | Bulk | - | Active | N-Channel | 58mOhm @ 1.6A, 4.5V | 400mV @ 250μA | 433 pF @ 15 V | 6 nC @ 4.5 V | 20 V | ±8V | ||
![]() AM50N10-18D Analog Power Inc. | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | 43A (Tc) | - | 5.5V, 10V | Analog Power Inc. | - | 50W (Tc) | - | -55°C ~ 150°C (TJ) | Bulk | - | Active | N-Channel | 18mOhm @ 60A, 10V | 1V @ 250μA | 4376 pF @ 15 V | 60 nC @ 5.5 V | 100 V | ±20V | ||
![]() AM50N06-15D-CT Analog Power Inc. | In Stock | - | - | Surface Mount | TO-252 (D-Pak) | TO-252 (D-Pak) | 51A (Tc) | - | 4.5V, 10V | Analog Power Inc. | - | 50W (Tc) | - | -55°C ~ 175°C (TJ) | Bulk | - | Active | N-Channel | 18mOhm @ 16A, 4.5V | 1V @ 250µA | 2022 pF @ 15 V | 20 nC @ 4.5 V | 60 V | ±20V | ||
![]() AM7436N Analog Power Inc. | In Stock | - | - | - | - | - | - | - | - | Analog Power Inc. | - | - | - | - | Bulk | * | Active | - | - | - | - | - | - | - | ||
![]() AM90N04-02B Analog Power Inc. | In Stock | - | - | - | - | - | - | - | - | Analog Power Inc. | - | - | - | - | Bulk | * | Active | - | - | - | - | - | - | - | ||
![]() AM10N20-400D Analog Power Inc. | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | 10A (Tc) | - | 10V | Analog Power Inc. | - | 50W (Tc) | - | -55°C ~ 175°C (TJ) | Bulk | - | Active | N-Channel | 400mOhm @ 10A, 10V | 1V @ 250μA | 807 pF @ 15 V | 14 nC @ 10 V | 200 V | ±20V | ||
![]() GPI65015DFN GaNPower | In Stock | - | Datasheet | Surface Mount | Die | Die | 15A | - | 6V | GaNPower | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | Active | N-Channel | - | 1.2V @ 3.5mA | 116 pF @ 400 V | 3.3 nC @ 6 V | 650 V | +7.5V, -12V | ||
![]() AM4431P-CT Analog Power Inc. | In Stock | - | Datasheet | Surface Mount | SOIC-8 | SOIC-8 | 21A (Ta) | - | 4.5V, 10V | Analog Power Inc. | - | 3.1W (Ta) | - | -55°C ~ 150°C (TJ) | Bulk | - | Active | P-Channel | 11.7mOhm @ 8.5A, 4.5V | 1V @ -250μA | 9350 pF @ -15 V | 136 nC @ -4.5 V | -30 V | ±20V | ||
![]() CM3407 Applied Power | In Stock | - | Datasheet | - | - | - | - | 30V | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM4407 Applied Power | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM40N10-30D Analog Power Inc. | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | 26A (Tc) | - | 4.5V, 10V | Analog Power Inc. | - | 50W (Tc) | - | -55°C ~ 175°C (TJ) | Bulk | - | Active | N-Channel | - | 3.5V @ 250μA | 1216 pF @ 15 V | 14.8 nC @ 4.5 V | 100 V | ±20V | ||
![]() GPI65010DF56 GaNPower | In Stock | - | Datasheet | Surface Mount | Die | Die | 10A | - | 6V | GaNPower | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | Active | N-Channel | - | 1.4V @ 3.5mA | 90 pF @ 400 V | 2.6 nC @ 6 V | 650 V | +7.5V, -12V | ||
![]() AM2359P Analog Power Inc. | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 1.6A (Ta) | - | 4.5V, 10V | Analog Power Inc. | - | 1.3W (Ta) | - | -55°C ~ 150°C (TJ) | Bulk | - | Active | P-Channel | 381mOhm @ 1.3A, 10V | 1V @ 250μA | 371 pF @ 15 V | 5 nC @ 4.5 V | 60 V | ±20V | ||
![]() GPI65060DFN GaNPower | In Stock | - | Datasheet | Surface Mount | Die | Die | 60A | - | 6V | GaNPower | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | Active | N-Channel | - | 1.2V @ 3.5mA | 420 pF @ 400 V | 16 nC @ 6 V | 650 V | +7.5V, -12V |