- Applications
- Case
- Certificates
- Collector current
- Electrical mounting
- Gate-emitter voltage
- Max. off-state voltage
- Mechanical mounting
- Pulsed collector current
- Semiconductor structure
- Topology
- Type of module
Attribute column
Manufacturer
Power Integrations Transistors - IGBTs - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Approvals | Base Product Number | Case | Certificates | Collector current | Electrical mounting | Gate-emitter voltage | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. off-state voltage | Mechanical mounting | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Pulsed collector current | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Semiconductor structure | Turn-off Time-Nom (toff) | Turn-on Time-Nom (ton) | Type of module | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | Applications | Additional Feature | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Note | Memory Size | Case Connection | Clock Frequency | Topology | Memory Format | Memory Interface | Transistor Application | Write Cycle Time - Word, Page | Polarity/Channel Type | Rated Current | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | Collector-Emitter Voltage-Max | Gate-Emitter Voltage-Max | VCEsat-Max | Features | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FF450R17ME3 Power Integrations | In Stock | - | - | - | - | NO | - | 11 | SILICON | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | FF450R17ME3 | - | - | - | - | - | 1 | 150 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X11 | RECTANGULAR | FLANGE MOUNT | Not Recommended | MODULE | - | - | NOT SPECIFIED | 5.55 | - | Yes | - | 1300 ns | 400 ns | - | - | - | Yes | EAR99 | - | - | - | Insulated Gate BIP Transistors | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | 11 | - | R-XUFM-X11 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS WITH BUILT-IN DIODE AND THERMISTOR | - | - | - | - | - | - | - | - | - | N-CHANNEL | - | 2250 W | 605 A | 1700 V | 20 V | 2.45 V | - | - | ||
![]() FF800R17KP4_B2 Power Integrations | In Stock | - | - | - | - | NO | - | 10 | SILICON | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | FF800R17KP4_B2 | - | - | - | - | 1 | 2 | 175 °C | - | UNSPECIFIED | MODULE-10 | RECTANGULAR | FLANGE MOUNT | Active | MODULE | - | - | NOT SPECIFIED | 1.37 | - | No | - | 1650 ns | 790 ns | - | - | - | No | EAR99 | - | - | - | Insulated Gate BIP Transistors | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | 10 | - | R-XUFM-X10 | Not Qualified | SEPARATE, 2 ELEMENTS | - | - | ISOLATED | - | - | - | - | POWER CONTROL | - | N-CHANNEL | - | 4850 W | 1200 A | 1700 V | 20 V | 2.2 V | - | - | ||
![]() CM2400HCB-34N Power Integrations | In Stock | - | - | Panel Mount, Screw Hole | - | NO | - | 5 | SILICON | VDE/UL | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | Mitsubishi Electric | CM2400HCB-34N | - | - | - | - | - | 3 | 150 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Active | MODULE | - | - | - | 5.7 | Yes | - | - | 3600 ns | 2100 ns | - | -25...+85°C | FKI | - | - | AC Connector | - | - | Insulated Gate BIP Transistors | - | - | UPPER | UNSPECIFIED | - | unknown | 9 | Quick connect | R-XUFM-X5 | Not Qualified | - | Medical Version | - | ISOLATED | - | - | - | - | POWER CONTROL | - | N-CHANNEL | 10A | 15600 W | 2400 A | 1700 V | 20 V | 2.7 V | - | - | ||
![]() CM1200DC-34N Power Integrations | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | NO | 8-SOIC | 10 | SILICON | - | S25FL164 | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | Mitsubishi Electric | CM1200DC-34N | - | - | Non-Volatile | Infineon Technologies | - | 2 | 150 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X10 | RECTANGULAR | FLANGE MOUNT | Active | MODULE | Obsolete | - | - | 5.27 | - | - | - | 1500 ns | 1400 ns | - | -40°C ~ 105°C (TA) | FL1-K | - | - | - | - | HIGH RELIABILITY | Insulated Gate BIP Transistors | FLASH - NOR | 2.7V ~ 3.6V | UPPER | UNSPECIFIED | - | unknown | 10 | - | R-XUFM-X10 | Not Qualified | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | 64Mbit | ISOLATED | 108 MHz | - | FLASH | SPI - Quad I/O | POWER CONTROL | 3ms | N-CHANNEL | - | 6500 W | 1200 A | 1700 V | 20 V | 2.8 V | - | 8M x 8 | ||
![]() PSII 35/06 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 21A | THT | ±20V | - | - | - | 0.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | transistor/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT three-phase bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSSI 25/06 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 17A | THT | ±20V | - | - | - | 0.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | boost chopper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSSI 75/12 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 62A | THT | ±20V | - | - | - | 1.2kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | boost chopper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSII 15/12 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 14A | THT | ±20V | - | - | - | 1.2kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | transistor/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT three-phase bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSIS 50/06 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 29A | THT | ±20V | - | - | - | 0.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 60A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | buck chopper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSIS 100/06 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 63A | THT | ±20V | - | - | - | 0.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 150A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | buck chopper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSII 6/12 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 4.1A | THT | ±20V | - | - | - | 1.2kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.6A | - | - | - | - | transistor/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT three-phase bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSSI 25/12 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 21A | THT | ±20V | - | - | - | 1.2kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 35A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | boost chopper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSIS 50/12 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 33A | THT | ±20V | - | - | - | 1.2kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | buck chopper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSI 100/06 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 63A | THT | ±20V | - | - | - | 0.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 150A | - | - | - | - | transistor/transistor | - | - | IGBT | - | - | - | - | - | motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT half-bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSIS 75/06 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 48A | THT | ±20V | - | - | - | 0.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | buck chopper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSSI 50/12 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 33A | THT | ±20V | - | - | - | 1.2kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | boost chopper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSSI 100/06 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 63A | THT | ±20V | - | - | - | 0.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 150A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | boost chopper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSSI 75/06 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 48A | THT | ±20V | - | - | - | 0.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | boost chopper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSIS 25/06 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 17A | THT | ±20V | - | - | - | 0.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | buck chopper | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSSI 130/06 POWERSEM | In Stock | - | - | - | - | - | - | - | - | - | - | ECO-PAC 2 | RoHS compliant | 83A | THT | ±20V | - | - | - | 0.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | diode/transistor | - | - | IGBT | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | boost chopper | - | - | - | - | - | - | - | - | - | - | - | - | - |