- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Interface IC Type
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
Attribute column
Manufacturer
Power Integrations Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Output Polarity | Input Characteristics | Interface IC Type | Number of Segments | Multiplexed Display Capability | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APW7502HAI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | socket | 2x12 | 2.54mm | THT | ANPEC ELECTRONICS CORP | female | - | - | - | - | - | - | - | - | Active | - | Yes | 2.54mm | straight | - | - | - | pin strips | e3 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | beryllium copper | - | - | ||
![]() LNK454KG Power Integrations | In Stock | - | Datasheet | YES | 12 | - | - | - | - | POWER INTEGRATIONS INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | HSOP | , | SOP12,.46,70 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Obsolete | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.78 mm | compliant | - | - | R-PDSO-G12 | - | - | 2.49 mm | TRUE | STANDARD | LED DISPLAY DRIVER | 2 | NO | - | 10.16 mm | 8.89 mm | ||
![]() TK11891FTL Asahi Kasei Power Devices Corporation | In Stock | - | - | YES | 8 | - | - | - | - | ASAHI KASEI POWER DEVICES CORP | - | 85 °C | -30 °C | UNSPECIFIED | VSON | VSON, | FL8,.1,25 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Contact Manufacturer | SON | No | - | - | 16 V | 2.65 V | 3 V | - | - | No | EAR99 | - | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 8 | R-XDSO-N8 | Not Qualified | OTHER | 0.85 mm | - | - | LED DISPLAY DRIVER | - | - | - | 3 mm | 2.4 mm | ||
![]() APW7236BCTI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 6 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 6 V | 2.7 V | 3.6 V | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 30 | - | R-PDSO-G6 | - | INDUSTRIAL | 1 mm | - | - | LED DISPLAY DRIVER | 6 | NO | - | 2.9 mm | 1.6 mm | ||
![]() TK11850LTL-G Asahi Kasei Power Devices Corporation | In Stock | - | Datasheet | YES | 8 | - | - | - | - | ASAHI KASEI POWER DEVICES CORP | - | 85 °C | -30 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | TSSOP8,.1 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | SOT-23 | Yes | - | - | 10 V | 2.3 V | 3 V | - | - | Yes | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | OTHER | 1.4 mm | - | - | LED DISPLAY DRIVER | 1 | - | - | 3.4 mm | 2.2 mm | ||
![]() APW7128QAI-TRL American Power Devices Inc | In Stock | - | Datasheet | YES | 10 | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | PLASTIC/EPOXY | - | , | - | SQUARE | SMALL OUTLINE | Contact Manufacturer | DFN | Yes | - | - | - | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | NO LEAD | 260 | - | - | compliant | 40 | 10 | S-PDSO-N10 | Not Qualified | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | ||
![]() APW7228BRI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - |