- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Rohs Code
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Power Integrations Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Spatial orientation | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Turn-off Time | Turn-on Time | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Output Characteristics | Seated Height-Max | Supply Current-Max (Isup) | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Output Peak Current Limit-Nom | Built-in Protections | Output Current Flow Direction | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APL3537CHAI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | socket | 1x33 | 2.54mm | THT | ANPEC ELECTRONICS CORP | female | - | - | - | - | - | - | - | - | Active | - | Yes | straight | - | - | - | - | - | pin strips | e3 | - | EAR99 | MATTE TIN | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | beryllium copper | - | - | ||
![]() APL3534AI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APL3520AKI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | 5 V | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | - | R-PDSO-G8 | - | 5.5 V | - | 2.7 V | 2 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 1.75 mm | 0.001 mA | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() APL3552BCI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 6 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | - | SOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 5 V | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G6 | - | 5.5 V | - | 2.7 V | 1 | LOAD SWITCH | YES | - | 1.45 mm | 0.15 mA | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() APL3510FBI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 5 V | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | - | 5.5 V | - | 2.7 V | 1 | LOAD SWITCH | NO | - | 1.45 mm | 0.1 mA | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() TK10203AM9 Asahi Kasei Power Devices Corporation | In Stock | - | Datasheet | YES | 10 | - | - | - | - | ASAHI KASEI POWER DEVICES CORP | - | 85 °C | -30 °C | UNSPECIFIED | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Contact Manufacturer | SON | No | - | 3 V | - | - | - | - | - | - | No | EAR99 | - | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 10 | S-XDSO-N10 | Not Qualified | - | OTHER | - | - | - | - | - | 0.8 mm | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | THERMAL | - | - | 3 mm | 3 mm | ||
![]() APL3512AQBI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 6 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | , | SOLCC6,.08,25 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | - | - | 5 V | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.65 mm | compliant | - | - | S-PDSO-N6 | - | 5.5 V | - | 2.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 0.8 mm | 0.1 mA | - | - | - | - | - | - | - | - | 2 mm | 2 mm | ||
![]() APL3551ABI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | , | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 5 V | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | - | 5.5 V | - | 2.7 V | 1 | LOAD SWITCH | NO | - | 1.45 mm | 0.1 mA | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() APL3510CBI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 5 V | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | - | 5.5 V | - | 2.7 V | 1 | LOAD SWITCH | NO | - | 1.45 mm | 0.1 mA | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() APL3546AQBI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | ||
![]() SP1937S25RGB Sync Power Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SYNC POWER CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULN2002D Integrated Power Semiconductors Ltd | In Stock | - | Datasheet | YES | 16 | - | - | - | - | INTEGRATED POWER SEMICONDUCTORS LTD | - | 85 °C | -20 °C | PLASTIC/EPOXY | SOP | , | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | 1 μs | 1 μs | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G16 | - | - | - | - | - | - | - | OPEN-COLLECTOR | 1.75 mm | - | INVERTED | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 7 | 0.5 A | TRANSIENT | SINK | - | 9.9 mm | 3.9 mm | ||
![]() APL3531S6I-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 6 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 5 V | +1.2V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | - | R-PDSO-G6 | - | 5.5 V | - | 1.5 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 1.1 mm | 0.06 mA | - | - | - | - | - | - | - | - | 2.05 mm | 1.25 mm | ||
![]() APL3553CBI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | - | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 5 V | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | - | 5.5 V | - | 2.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 1.45 mm | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() APL3537AHAI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | ||
![]() ULN2001D Integrated Power Semiconductors Ltd | In Stock | - | Datasheet | YES | 16 | - | - | - | - | INTEGRATED POWER SEMICONDUCTORS LTD | - | 85 °C | -20 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | 1 μs | 1 μs | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G16 | - | - | - | - | - | - | - | OPEN-COLLECTOR | 1.75 mm | - | INVERTED | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 7 | 0.5 A | TRANSIENT | SINK | - | 9.9 mm | 3.9 mm | ||
![]() APL3552ABI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | - | SOP5,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 5 V | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | - | 5.5 V | - | 2.7 V | 1 | LOAD SWITCH | YES | - | 1.45 mm | 0.15 mA | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() APL3520CQBI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | ||
![]() SP6801S8RGB Sync Power Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SYNC POWER CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APL3527BHAI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |