- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Input Voltage-Nom | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Max Input Voltage | Control Technique | Supply Current-Max (Isup) | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Junction Temperature (Tj) | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TNY278PN Power Integrations | 150 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | 2.26799g | -40°C~150°C TJ | Tube | 1999 | TinySwitch®-III | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) | - | - | 28W | 28W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | 8 | R-PDIP-T7 | 1 | - | 12V | Adjustable | - | 2.2V | - | 265V | 90V | SWITCHING REGULATOR | 445μA | 445μA | - | - | 21.5W | EN | - | Flyback | 85V | - | - | - | 265V | PULSE WIDTH MODULATION | 0.54mA | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 150°C | 265V | - | 65% | Isolated | 700V | 85V | 265V | 85V | 4.06mm | - | 9.575mm | 7.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP256EN Power Integrations | 2000 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | PURE MATTE TIN | - | - | 119W | 119W | ZIG-ZAG | - | - | 1 | - | - | 66kHz | - | - | R-PZIP-T6 | 2 | - | 700V | - | - | - | - | - | - | ANALOG CIRCUIT | 1.6mA | - | 40W | 4.08A | 86W | - | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz 132kHz | 265V | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | - | 78% | Isolated | - | 85V | 265V | 85V | 8.25mm | - | 10.24mm | 2.06mm | No | No SVHC | RoHS Compliant | - | ||
![]() TNY285PG Power Integrations | 3000 |
| Datasheet | 4 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | MATTE TIN | 8.5W | SEATED_HT CALCULATED | 11.5W | 15W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 1 | - | 265V | - | - | - | - | 265V | 85V | ANALOG CIRCUIT | 440μA | - | - | - | 15W | EN | - | Flyback | 85V | - | - | 124kHz~140kHz | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | - | Isolated | 725V | 85V | 265V | - | - | 4.06mm | 9.44mm | 6.35mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP210PN Power Integrations | 300 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 5W | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | - | - | Not Qualified | 5.8V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | 36V | Flyback | - | VOLTAGE-MODE | 0.1A | 100kHz | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | - | 67% | Non-Isolated | 700V | - | - | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() LNK306PN Power Integrations | 916 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | 2.26799g | -40°C~150°C TJ | Tube | 2007 | LinkSwitch®-TN | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 80mW | 12mW | DUAL | - | - | 1 | - | 2.54mm | 66kHz | - | 8 | - | 1 | - | 700V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | 250μA | - | - | 360mA | - | - | - | Buck, Buck-Boost, Flyback | 85V | - | - | - | 265V | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | - | 69% | Non-Isolated | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP223YN Power Integrations | 5 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | TO-220-3 | - | 3 | 2.299997g | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | - | 50W | SINGLE | - | NOT SPECIFIED | 1 | - | - | 100kHz | NOT SPECIFIED | 3 | - | 1 | Not Qualified | 700V | - | - | - | - | 265V | 85V | SWITCHING REGULATOR | 1.2mA | 1.2mA | - | 100mA | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | - | - | PULSE WIDTH MODULATION | - | 265V | - | Yes | Current Limiting, Over Temperature | 70 % | 150°C | 265V | - | 67% | Isolated | - | - | - | 85V | 21.03mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TNY277PN Power Integrations | 50 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 2.26799g | -40°C~150°C TJ | Tube | 2006 | TinySwitch®-III | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) | - | - | 18W | 23.5W | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | - | 1 | - | 12V | Adjustable | - | 2.2V | - | 265V | 100V | SWITCHING REGULATOR | 365μA | 365μA | - | - | 18W | EN | - | Flyback | 85V | - | - | 132kHz | 265V | PULSE WIDTH MODULATION | 0.46mA | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 150°C | 265V | - | - | Isolated | 700V | 85V | 265V | 85V | 4.06mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TNY268PN Power Integrations | 35000 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | 2.26799g | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | 23W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | 8 | R-PDIP-T7 | 1 | - | 700V | Adjustable | 880mA | - | - | - | - | SWITCHING REGULATOR | 380μA | - | - | 880mA | 15W | EN | - | Flyback | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | 5.2Ohm | 65% | Isolated | - | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK304DN-TL Power Integrations | 50000 | - | Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | LinkSwitch®-TN | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | 12mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | 8 | R-PDSO-G8 | 1 | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 260μA | - | 120mA | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | - | 69% | Non-Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK306DG-TL Power Integrations | 12500 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-TN | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | 12mW | DUAL | GULL WING | - | 1 | - | - | - | - | 8 | R-PDSO-G8 | 1 | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 68μA | - | 225mA | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | - | 69% | Non-Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() LNK304GN-TL Power Integrations | 50000 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | LinkSwitch®-TN | e3 | yes | Active | 4 (72 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 12mW | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | - | 1 | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | - | 170mA | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | - | 69% | Non-Isolated | 700V | - | - | 85V | - | - | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK304PN Power Integrations | 940 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 2.26799g | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-TN | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | 12mW | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | R-PDIP-T8 | 1 | - | 12V | Adjustable | - | - | 9V | - | - | SWITCHING REGULATOR | 200μA | - | - | 170mA | - | - | - | Buck, Buck-Boost, Flyback | 85V | - | - | 66kHz | 265V | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | - | 69% | Non-Isolated | 700V | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP247YN Power Integrations | 48 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2004 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | 165W | ZIG-ZAG | - | - | 1 | - | - | 132kHz | - | 3 | - | 1 | - | 700V | Adjustable | 5.76A | - | - | - | - | SWITCHING REGULATOR | - | 2.2mA | - | 5.76A | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | - | 66kHz~132kHz | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | 1.95Ohm | 66.5% | Isolated | - | - | - | 85V | - | - | 10.54mm | 4.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP244PN Power Integrations | 1000 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 8 | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) | - | - | 28W | 28W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | 8 | R-PDIP-T7 | 1 | - | 700V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | - | 1.6mA | - | 2.16A | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz~132kHz | 265V | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | - | 66.5% | Isolated | - | 85V | 265V | 85V | - | 3.62mm | 9.575mm | 7.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK625DG Power Integrations | 100 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 8 | - | -40°C~150°C TJ | Tube | 2009 | LinkSwitch®-CV | e3 | yes | Discontinued | 1 (Unlimited) | 7 | - | Matte Tin (Sn) | - | - | 13.5W | 13.5W | DUAL | GULL WING | - | 1 | 230V | 1.27mm | 100kHz | - | 8/7 | R-PDSO-G7 | 3 | - | 700V | - | - | - | 700V | - | - | ANALOG CIRCUIT | 480μA | - | 6.5W | 790mA | 8W | - | - | Flyback | 85V | - | - | - | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | - | 265V | - | 54% | Isolated | 725V | 85V | 265V | 85V | - | 1.75mm | 4.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK306GN-TL Power Integrations | 1000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-TN | e3 | yes | Active | 4 (72 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | 12mW | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | R-PDSO-G8 | 1 | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 68μA | - | 225mA | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | - | 69% | Non-Isolated | 700V | - | - | 85V | - | 3.68mm | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() TOP246YN Power Integrations | 7000 |
| Datasheet | - | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | 125W | 125W | ZIG-ZAG | - | - | 1 | - | - | 132kHz | - | 3 | - | 1 | - | 700V | Adjustable | 4.32A | - | - | - | - | SWITCHING REGULATOR | - | 2.2mA | - | 4.32A | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz~132kHz | 265V | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | - | 66.5% | Isolated | - | 85V | 265V | 85V | - | - | 10.54mm | 4.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TNY266PN Power Integrations | 3885 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | 2.26799g | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | 15W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | 8 | R-PDIP-T7 | 1 | - | 700V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | 265μA | - | - | 560mA | 9.5W | EN | - | Flyback | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | - | 65% | Isolated | - | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK304DG-TL Power Integrations | 100000 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-TN | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | 12mW | DUAL | GULL WING | - | 1 | - | - | - | - | 8 | R-PDSO-G8 | 1 | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 68μA | - | 120mA | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | - | 69% | Non-Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() TOP221GN-TL Power Integrations | 2140 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TOPSwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 8 | EAR99 | PURE MATTE TIN | - | - | - | 9W | DUAL | - | 250 | 1 | - | 2.54mm | - | 40 | - | - | 1 | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | 6W | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | - | - | BUCK-BOOST | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | - | 67% | Isolated | 700V | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | RoHS Compliant | Lead Free |