- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Input Voltage-Nom | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Dimming | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TNY287KG Power Integrations | 144 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Active | 3 (168 Hours) | 11 | - | - | MATTE TIN | - | SEATED_HT CALCULATED | - | 18W | 23.5W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | 1 | - | 265V | - | - | - | - | - | 265V | 85V | ANALOG CIRCUIT | 550μA | - | - | 23.5W | EN | - | Flyback | 85V | - | 124kHz~140kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | - | Isolated | 725V | 85V | 265V | - | - | 2.49mm | - | 8.89mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK584GG Power Integrations | 50 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | -40°C~150°C TJ | Tube | 2012 | LinkZero™-AX | e3 | - | Active | 4 (72 Hours) | 7 | - | EAR99 | MATTE TIN | - | - | - | 3W | 3W | DUAL | - | 250 | - | - | - | 40 | 7 | R-PDSO-G7 | 1 | - | 5V | - | - | - | - | - | 265V | 85V | SWITCHING REGULATOR | - | 260μA | 300mA | 3W | - | - | Flyback | 85V | - | 100kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 63 % | - | - | 265V | - | Either | 700V | 85V | 265V | 85V | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TNY274GN Power Integrations | 28 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | -40°C~150°C TJ | Tube | 2006 | TinySwitch®-III | e3 | yes | Active | 4 (72 Hours) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | 11W | 11W | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8/7 | - | 1 | - | 12V | Adjustable | - | 2.2V | - | 700V | - | - | SWITCHING REGULATOR | - | 275μA | - | 8.5W | EN | - | Flyback | - | - | 132kHz | - | - | - | PULSE WIDTH MODULATION | 0.36mA | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | - | 265V | - | Isolated | 700V | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK364DG-TL Power Integrations | 5888 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-XT | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | 9W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | Flyback | - | - | 132kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | - | 60% | Isolated | 700V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LNK501GN-TL Power Integrations | 1000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | LinkSwitch® | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | MATTE TIN | - | - | - | - | 5.5W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDSO-G7 | 1 | - | 5.6V | - | - | 5.75V | - | - | - | - | SWITCHING REGULATOR | - | 1.06mA | 267mA | 3W | - | 5.5V | Flyback | - | - | 30kHz~42kHz | 6V | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 80 % | - | - | 265V | 77% | Isolated | 700V | - | - | 85V | - | - | 9.655mm | 6.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK520GN Power Integrations | 10 |
| Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | -40°C~150°C TJ | Tube | 2004 | LinkSwitch® | e3 | yes | Not For New Designs | 4 (72 Hours) | 8 | - | EAR99 | MATTE TIN | - | - | - | - | 5.5W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | - | 1 | - | 5.6V | - | - | 5.75V | - | - | - | - | SWITCHING REGULATOR | 750μA | - | 280mA | 3W | - | 5.5V | Flyback | - | - | 30kHz~42kHz | 6V | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 80 % | - | - | 265V | 77% | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 7.62mm | No | - | RoHS Compliant | Lead Free | ||
![]() TOP266KG Power Integrations | 5 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 12 | -40°C~150°C TJ | Tube | 2011 | TOPSwitch®-JX | e3 | - | Active | 3 (168 Hours) | - | - | - | MATTE TIN | - | - | - | 58W | 39W | - | - | 260 | 1 | - | - | 40 | - | - | 1 | - | 12V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 600μA | 2.5A | 39W | Frequency Control | - | Flyback | 85V | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | - | 265V | 78% | Isolated | 725V | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK562PN Power Integrations | 1854 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | -40°C~150°C TJ | Tube | - | LinkSwitch®-LP | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.9W | 1.9W | DUAL | - | - | 1 | 2.54mm | 66kHz | - | 8 | R-PDIP-T7 | 1 | - | 700V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | - | 220μA | 375mA | 1.9W | - | - | Flyback | 85V | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | - | - | 265V | 70% | Isolated | - | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK6766K Power Integrations | 6 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | -40°C~150°C TJ | Tube | 2013 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 37W | 48W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | 1 | - | 50V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | 12.5μA | 30W | - | - | Flyback | 85V | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 66 % | Non-Isolated | - | 265V | 64% | Isolated | 650V | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | No SVHC | RoHS Compliant | - | ||
![]() TNY253GN Power Integrations | 12700 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | -40°C~150°C TJ | Tube | 2003 | TinySwitch® | e3 | - | Not For New Designs | 4 (72 Hours) | 8 | - | EAR99 | PURE MATTE TIN | - | - | - | - | 2W | DUAL | - | 250 | 1 | 2.54mm | - | 40 | 8 | - | 1 | Not Qualified | 5.8V | - | - | - | - | - | - | - | SWITCHING REGULATOR | 140μA | - | 165mA | 2W | EN | - | Flyback | - | - | 44kHz | - | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature | 68 % | - | - | 265V | - | Isolated | 700V | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() TOP270KG Power Integrations | 38 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | YES | 12 | -40°C~150°C TJ | Tube | 2011 | TOPSwitch®-JX | - | yes | Active | 3 (168 Hours) | 12 | - | - | - | - | - | - | 91W | 60W | DUAL | GULL WING | - | 1 | - | - | - | 12 | - | 1 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | 9A | 60W | Frequency Control | - | Flyback | 85V | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | - | 265V | 78% | Isolated | 725V | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6664K Power Integrations | 39 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | 8542.39.00.01 | 20W | 39W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | Flyback | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 650V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() LNK586DG Power Integrations | 51 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | -40°C~150°C TJ | Tube | 2009 | LinkZero™-AX | e3 | - | Discontinued | 1 (Unlimited) | - | - | - | MATTE TIN | - | - | - | 6W | 6W | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | Flyback | 85V | - | 100kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | - | 265V | 63% | Either | 700V | 85V | 265V | 85V | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK305GN Power Integrations | 2000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | -40°C~150°C TJ | Tube | 2014 | LinkSwitch®-TN | e3 | yes | Active | 4 (72 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | 80mW | 12mW | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDSO-G8 | 1 | - | 12V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | 220μA | - | 280mA | - | - | - | Buck, Buck-Boost, Flyback | 85V | - | 66kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | - | 265V | 69% | Non-Isolated | 700V | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TNY284DG-TL Power Integrations | 5000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | - | Matte Tin (Sn) | 6W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 11W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | EN | - | Flyback | - | - | 124kHz~140kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 67% | Isolated | 725V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() TOP253EN Power Integrations | 2200 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | PURE MATTE TIN | 25W | - | 8542.39.00.01 | 43W | 43W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | 700V | - | - | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | 1.37A | 43W | - | - | Flyback | - | VOLTAGE-MODE | 66kHz 132kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | - | Isolated | - | - | - | - | 8.25mm | - | 10.24mm | 2.06mm | No | - | RoHS Compliant | - | ||
![]() TNY285KG-TL Power Integrations | 3204 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 3 (168 Hours) | 11 | - | - | MATTE TIN | 11W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 15W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | EN | - | Flyback | - | - | 124kHz~140kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 67% | Isolated | 725V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | No | - | RoHS Compliant | - | ||
![]() LYT5226D Power Integrations | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | 16 | -40°C~150°C TJ | Tube | 2015 | LYTSwitch™-5 | - | yes | Discontinued | 3 (168 Hours) | - | - | EAR99 | - | 16W | - | - | - | - | - | - | - | - | - | 124kHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | 132.7kHz | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | - | - | Isolated | 725V | 90V | 308V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TOP254PN Power Integrations | 26 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 7 | Through Hole | - | PURE MATTE TIN | 28W | SEATED_HT CALCULATED | - | 47W | 47W | DUAL | - | - | 1 | 2.54mm | 66kHz | - | - | R-PDIP-T7 | 1 | - | 700V | - | 2.08A | - | - | - | - | 36V | ANALOG CIRCUIT | - | 1.3mA | - | 20W | - | - | Flyback | 85V | VOLTAGE-MODE | - | - | 265V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | 265V | 78% | Isolated | - | - | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | - | ||
![]() LYT4321E Power Integrations | 7800 |
| Datasheet | 14 Weeks | Lead, Tin | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 12W | - | - | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 160V | - | 140kHz | - | 300V | 1.37A | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | TRIAC | - | 99.9% | Isolated | 725V | 160V | 300V | - | 8.25mm | - | 10.24mm | 2.06mm | - | No SVHC | RoHS Compliant | - |