- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Max Output Voltage | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Max Input Voltage | Output Current per Channel | Control Technique | Supply Current-Max (Isup) | Min Output Voltage | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INN2125K Power Integrations | 10000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | -40°C~105°C TA | Tube | 2016 | InnoSwitch™-CE | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | 8542.39.00.01 | 25W | 20W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | 85V | - | 100kHz | 265V | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TNY277GN Power Integrations | 1000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | -40°C~150°C TJ | Tube | 2006 | TinySwitch®-III | e3 | - | Active | 4 (72 Hours) | 7 | - | EAR99 | PURE MATTE TIN | - | - | - | 18W | 23.5W | DUAL | - | 250 | 1 | 2.54mm | - | 40 | 8/7 | - | 1 | 12V | Adjustable | - | 2.2V | - | - | - | SWITCHING REGULATOR | 365μA | - | - | - | - | 18W | EN | - | Flyback | 85V | - | 132kHz | 265V | - | PULSE WIDTH MODULATION | 0.46mA | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 265V | - | Isolated | 700V | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP259EN Power Integrations | 12000 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2016 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | PURE MATTE TIN | - | - | 8542.39.00.01 | 238W | 238W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | 15V | - | - | - | - | - | - | ANALOG CIRCUIT | 1mA | - | - | - | - | 171W | - | - | Flyback | - | VOLTAGE-MODE | 66kHz 132kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | Isolated | 700V | - | - | - | - | 8.25mm | - | 10.24mm | 2.06mm | No | - | RoHS Compliant | - | ||
![]() TFS761HG Power Integrations | 11223 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | - | 16 | - | -40°C~150°C TJ | Tube | 2012 | HiperTFS® | e3 | - | Last Time Buy | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 326W | 326W | - | - | - | - | - | - | - | - | - | 1 | 400V | - | - | - | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 11.1V~13.4V | 383W | EN | - | Flyback, Forward | 100V | - | 66kHz | 400V | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 73 % | - | 70% | Isolated | 530V 725V | 12.1V | 100V | 400V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK364DN Power Integrations | 100 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | 506.605978mg | -40°C~150°C TJ | Tube | 2007 | LinkSwitch®-XT | e3 | - | Discontinued | 1 (Unlimited) | 7 | - | EAR99 | PURE MATTE TIN | - | - | - | 9W | 9W | DUAL | GULL WING | 265 | 1 | - | - | 40 | 8/7 | - | 1 | 5.8V | - | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | - | 268mA | - | 6W | - | - | Flyback | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | - | Isolated | 700V | - | - | - | 85V | 1.65mm | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK604PG Power Integrations | 3620 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | 4.1W | 4.1W | DUAL | - | - | 1 | 2.54mm | 66kHz | - | 8 | - | 1 | 6V | - | - | - | - | - | - | ANALOG CIRCUIT | 440μA | - | 3.5W | 267mA | - | 4.1W | - | - | Flyback | 85V | - | Up to 85kHz | 265V | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | 265V | - | Isolated | 700V | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | - | ||
![]() INN2214K Power Integrations | 12000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | -40°C~150°C TJ | Tube | 2016 | InnoSwitch™-CP | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | 8542.39.00.01 | 20W | 20W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | 85V | - | 100kHz | 265V | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() LNK6765V Power Integrations | 170 |
| Datasheet | 4 Weeks | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | - | - | 8542.39.00.01 | 22W | 30W | DUAL | - | - | 1 | 1.78mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.4mA | - | - | 15μA | - | 18W | - | - | Flyback | 85V | CURRENT-MODE | 120kHz~136kHz | 265V | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | 85V | 265V | - | - | 2.34mm | 10.46mm | 10.16mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP242GN Power Integrations | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | - | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | Pure Matte Tin (Sn) | - | - | 8542.39.00.01 | 10W | 15W | DUAL | - | - | 1 | 2.54mm | - | - | 8/7 | - | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | 1.6mA | - | - | - | - | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | 66kHz~132kHz | 265V | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | 85V | 265V | 85V | - | 3.98mm | - | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP224GN-TL Power Integrations | 188 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TOPSwitch®-II | - | yes | Not For New Designs | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | 30W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | 5.7V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | - | 100kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | - | 85V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNK363GN Power Integrations | 25000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-XT | e3 | - | Active | 4 (72 Hours) | 7 | - | EAR99 | PURE MATTE TIN | - | - | - | 7.5W | 7.5W | DUAL | - | 250 | 1 | 2.54mm | 132kHz | 40 | 8 | R-PDSO-G7 | 1 | 5.8V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | - | 250μA | - | 750mA | - | - | - | - | Flyback | 85V | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | 60% | Isolated | 700V | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK6667E Power Integrations | 7680 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 8542.39.00.01 | 90W | 117W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.7mA | - | - | 15μA | - | 85W | - | - | Flyback | - | CURRENT-MODE | 120kHz~136kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | - | - | - | 2.01mm | No | - | RoHS Compliant | - | ||
![]() LNK305DG Power Integrations | 2230 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-TN | e3 | - | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | - | 12mW | DUAL | GULL WING | 260 | 1 | - | - | 40 | 8 | R-PDSO-G8 | 1 | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 280μA | - | 175mA | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 66kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | 69% | Non-Isolated | 700V | - | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() LNK362DN Power Integrations | 15 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | 506.605978mg | -40°C~150°C TJ | Tube | 2007 | LinkSwitch®-XT | e3 | - | Discontinued | 1 (Unlimited) | 7 | - | EAR99 | PURE MATTE TIN | - | - | - | 2.8W | 2.8W | DUAL | GULL WING | 260 | 1 | - | - | 40 | 8/7 | - | 1 | 5.8V | - | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | - | 150mA | - | 2.6W | - | - | Flyback | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | - | Isolated | 700V | - | - | - | 85V | 1.65mm | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK6777E Power Integrations | 12200 | - | Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 8542.39.00.01 | 90W | 117W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.7mA | - | - | 15μA | - | 85W | - | - | Flyback | 85V | CURRENT-MODE | 120kHz~136kHz | 265V | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | - | - | 2.01mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK3204P Power Integrations | 43000 |
| Datasheet | 4 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~125°C TJ | Tube | 2017 | LinkSwitch™-TN2 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 66kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 69% | Non-Isolated | 725V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP257MN Power Integrations | 10000 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm), 9 Leads | - | 10 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | 9 | Through Hole | - | Pure Matte Tin (Sn) | 41W | - | - | 119W | 119W | DUAL | - | - | 1 | - | 66kHz | - | - | R-PDIP-T9 | 1 | 12V | - | 5.44A | - | - | - | 36V | ANALOG CIRCUIT | - | 1.4mA | - | - | - | 78W | - | - | Flyback | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 78% | Isolated | 700V | - | - | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP268EG Power Integrations | 6326 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-JX | e3 | - | Active | 1 (Unlimited) | - | - | - | MATTE TIN | - | - | - | 148W | 112W | - | - | - | 1 | - | - | - | - | - | 1 | 36V | - | - | - | - | 3.25V | 2.83V | ANALOG CIRCUIT | 55μA | - | - | 1.7mA | - | 148W | Frequency Control | - | Flyback | 85V | - | 66kHz 132kHz | 265V | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | 265V | 78% | Isolated | 725V | - | 85V | 265V | 85V | - | 8.25mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP270KG-TL Power Integrations | 50000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | TOPSwitch®-JX | - | - | Active | 3 (168 Hours) | - | - | - | - | 91W | - | 8542.39.00.01 | 60W | 60W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | Frequency Control | - | Flyback | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 78% | Isolated | 725V | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | No | - | RoHS Compliant | - | ||
![]() LYT2004D Power Integrations | 83 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2014 | LYTSwitch™-2 | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | - | 8W | - | - | - | - | - | - | NOT SPECIFIED | - | - | 850kHz | NOT SPECIFIED | - | - | - | 48V | - | 1.025A | - | 1 | - | - | - | - | - | - | 420mA | - | - | - | 308V | Flyback | 50V | - | 85kHz | 725V | 420mA | - | - | 90V | - | LED DISPLAY DRIVER | Yes | - | - | - | 55% | Isolated | - | - | 90V | 308V | - | 1.65mm | - | 4.9mm | 3.9mm | - | No SVHC | RoHS Compliant | - |