- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Max Output Voltage | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Max Input Voltage | Output Current per Channel | Control Technique | Min Output Voltage | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Dimming | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INN2004K-TL Power Integrations | 6 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | InnoSwitch™-CH | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | 15W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 2.2A | - | - | 1.4A | - | - | 15W | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 60 % | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK304G Power Integrations | 50 | - | Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Bulk | 2004 | LinkSwitch®-TN | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | TIN LEAD | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | 8542.39.00.01 | - | 12mW | DUAL | - | 225 | 1 | 2.54mm | - | 30 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 0.4A | 66kHz | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 69% | Non-Isolated | 700V | - | - | - | - | - | 3.68mm | 9.575mm | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() LYT4311E Power Integrations | 48 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | 1 | - | - | - | 132V | - | - | - | - | - | - | 12W | 860mA | - | 3mA | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TFS760HG Power Integrations | 29 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | - | 16 | -40°C~150°C TJ | Tube | 2012 | HiperTFS® | e3 | - | Last Time Buy | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 305W | 305W | - | - | - | - | - | - | - | - | - | 1 | - | 400V | - | - | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 11.1V~13.4V | - | 358W | EN | - | Flyback, Forward | 100V | - | - | 66kHz | 400V | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 73 % | - | - | 70% | Isolated | 530V 725V | 12.1V | 100V | 400V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP223GN-TL Power Integrations | 1 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | -40°C~150°C TJ | Tape & Reel (TR) | - | TOPSwitch®-II | - | yes | Not For New Designs | 4 (72 Hours) | - | - | EAR99 | - | - | - | - | - | 25W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 5.7V | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | - | - | 100kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Isolated | 700V | - | - | - | 85V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNK363DG-TL Power Integrations | 7588 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-XT | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | 7.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 132kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 60% | Isolated | 700V | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TOP271VG Power Integrations | 1 |
| Datasheet | 4 Weeks | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | - | -40°C~150°C TJ | Tube | 2011 | TOPSwitch®-JX | e3 | - | Active | 1 (Unlimited) | - | - | - | MATTE TIN | 59W | - | 8542.39.00.01 | 43W | 43W | - | - | - | 1 | - | - | - | - | - | - | - | 12V | - | - | - | - | - | ANALOG CIRCUIT | - | 3.8mA | - | - | - | - | 43W | Frequency Control | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 78% | Isolated | 725V | - | - | - | - | - | 2.34mm | 8.89mm | 7.62mm | No | - | RoHS Compliant | - | ||
![]() LYT2003D Power Integrations | 400 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | -40°C~150°C TJ | Tube | 2014 | LYTSwitch™-2 | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | - | 7W | - | - | - | - | - | - | NOT SPECIFIED | - | - | 330kHz | NOT SPECIFIED | - | - | - | - | 48V | 1.025A | - | 1 | - | - | - | - | - | - | 390mA | - | - | - | - | 308V | Flyback | 50V | - | - | 85kHz | 725V | 390mA | - | 90V | LED DISPLAY DRIVER | Yes | - | - | - | - | 55% | Isolated | - | - | 90V | 308V | - | 1.65mm | - | 4.9mm | 3.9mm | - | No SVHC | RoHS Compliant | - | ||
![]() TOP254YN Power Integrations | 34 |
| Datasheet | 4 Weeks | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | 7 | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | Through Hole | - | PURE MATTE TIN | - | - | - | - | 62W | SINGLE | - | - | 1 | - | 132kHz | - | - | R-XSFM-T6 | 1 | - | 700V | 2.08A | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | 2.08A | - | - | 62W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | Isolated | - | - | - | 265V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6773E Power Integrations | 3840 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 8542.39.00.01 | 27W | 35W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.2mA | - | - | 15μA | - | - | 21W | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | 265V | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | - | - | 2.01mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6767K Power Integrations | 13 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 43W | 59W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | 1 | - | 50V | - | - | - | - | - | ANALOG CIRCUIT | 1.4mA | - | - | 12.5μA | - | - | 36W | - | - | Flyback | 85V | - | - | 120kHz~136kHz | 265V | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 66 % | - | 265V | 64% | Isolated | 650V | - | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | No SVHC | RoHS Compliant | - | ||
![]() TOP255GN Power Integrations | 2500 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | -40°C~150°C TJ | Tube | 2008 | TOPSwitch®-HX | e3 | - | Active | 4 (72 Hours) | 8 | - | - | PURE MATTE TIN | 30W | - | - | 54W | 54W | DUAL | - | 250 | 1 | 2.54mm | - | 40 | - | R-PDSO-G8 | 1 | - | 12V | - | - | - | - | - | ANALOG CIRCUIT | - | 1.2mA | - | - | - | - | 35W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | 78% | Isolated | 700V | - | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | - | RoHS Compliant | - | ||
![]() LNK616PG Power Integrations | 35200 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-II | - | - | Active | 1 (Unlimited) | 8 | Through Hole | - | - | - | - | - | 6.1W | 6.1W | DUAL | - | - | 1 | 2.54mm | 65kHz | - | 8 | - | 1 | - | 700V | 438mA | - | - | 9V | -300mV | ANALOG CIRCUIT | 520μA | - | 5.5W | 654mA | - | - | 6.1W | - | 700V | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | 265V | - | Isolated | - | - | - | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | - | ||
![]() LYT4322E Power Integrations | 551 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 15W | - | - | - | - | - | 132kHz | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 160V | - | - | 140kHz | 300V | 2.08A | - | - | LED DISPLAY DRIVER | Yes | - | - | TRIAC | - | 99.9% | Isolated | 725V | - | 160V | 300V | - | 8.25mm | - | 10.24mm | 2.06mm | - | No SVHC | RoHS Compliant | - | ||
![]() TNY285DG Power Integrations | 130 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Discontinued | 1 (Unlimited) | 7 | - | - | MATTE TIN | 8.5W | SEATED_HT CALCULATED | - | 11.5W | 15W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | 1 | - | 265V | - | - | - | 265V | 85V | ANALOG CIRCUIT | - | 440μA | - | - | - | - | 15W | EN | - | Flyback | 85V | - | - | 124kHz~140kHz | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | Isolated | 725V | - | 85V | 265V | - | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6666V Power Integrations | 2001 |
| Datasheet | 4 Weeks | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | - | - | 8542.39.00.01 | 26W | 34W | DUAL | - | - | 1 | 1.78mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.6mA | - | - | 15μA | - | - | 21W | - | - | Flyback | - | CURRENT-MODE | - | 120kHz~136kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 64% | Isolated | 650V | - | - | - | - | - | 2.34mm | 10.46mm | 10.16mm | No | - | RoHS Compliant | - | ||
![]() TOP252MN Power Integrations | 1000 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm), 9 Leads | - | 10 | -40°C~150°C TJ | Tube | 2002 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | 9 | Through Hole | - | Pure Matte Tin (Sn) | 15W | - | - | 21W | 21W | DUAL | - | - | 1 | - | 66kHz | - | - | R-PDIP-T9 | 1 | - | 700V | 460mA | - | - | 265V | 85V | ANALOG CIRCUIT | - | - | 6W | 680mA | - | - | - | - | 700V | Flyback | - | VOLTAGE-MODE | - | - | 265V | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 265V | 78% | Isolated | - | - | - | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK586GG Power Integrations | 102 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | -40°C~150°C TJ | Tube | 2012 | LinkZero™-AX | e3 | - | Active | 4 (72 Hours) | - | - | - | MATTE TIN | - | - | - | 6.5W | 6.5W | - | - | 250 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | Flyback | 85V | - | - | 100kHz | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | 265V | 63% | Either | 700V | - | 85V | 265V | 85V | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TNY290KG-TL Power Integrations | 16210 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | TinySwitch®-4 | e3 | - | Active | 3 (168 Hours) | 11 | - | - | MATTE TIN | 28W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 36.5W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | EN | - | Flyback | - | - | - | 124kHz~140kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | - | 67% | Isolated | 725V | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | No | - | RoHS Compliant | - | ||
![]() LNK613PG Power Integrations | 132 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | Through Hole | - | MATTE TIN | - | - | - | 3.3W | 3.3W | DUAL | - | - | 1 | 2.54mm | 65kHz | - | 8 | - | 1 | - | 700V | 214mA | - | - | 9V | -300mV | ANALOG CIRCUIT | 440μA | - | 2.5W | 320mA | - | - | 3.3W | - | 700V | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | 265V | - | Isolated | - | - | - | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | - |