- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Input Voltage-Nom | Voltage | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Max Junction Temperature (Tj) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP257PN Power Integrations | 44 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 7 | - | - | PURE MATTE TIN | - | SEATED_HT CALCULATED | 8542.39.00.01 | 70W | 70W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | - | 700V | - | - | - | 9V | -300mV | - | ANALOG CIRCUIT | - | - | - | 5.44A | 41W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | - | Isolated | 700V | - | - | - | 3.68mm | - | 9.83mm | 6.6mm | No | - | RoHS Compliant | - | ||
![]() LNK6769K Power Integrations | 13 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | 8542.39.00.01 | 56W | 77W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 650V | 85V | 265V | - | - | 2.49mm | 10.16mm | 8.89mm | - | No SVHC | RoHS Compliant | - | ||
![]() LNK6769E Power Integrations | 172 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 8542.39.00.01 | 118W | 153W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 650V | 85V | 265V | - | - | - | - | 2.01mm | - | No SVHC | RoHS Compliant | - | ||
![]() TOP260EG Power Integrations | 170 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2002 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | 275W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | 2.01mm | No | - | RoHS Compliant | - | ||
![]() LNK604DG Power Integrations | 123 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-II | e3 | - | Discontinued | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | 4.1W | 4.1W | DUAL | GULL WING | 260 | 1 | - | 66kHz | 40 | 8 | - | 1 | 700V | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | 3.5W | 600mA | - | - | - | Flyback | 85V | - | - | Up to 85kHz | - | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | - | 55% | Isolated | - | 85V | 265V | - | 1.65mm | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP258MN Power Integrations | 10000 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm), 9 Leads | - | 9 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | 9 | - | - | Pure Matte Tin (Sn) | - | - | - | 140W | 140W | DUAL | - | - | 1 | 1.78mm | - | - | - | - | - | 700V | - | - | - | 9V | -300mV | - | ANALOG CIRCUIT | - | - | - | 6.88A | 48W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | - | Isolated | 700V | - | - | - | 3.68mm | - | 9.83mm | 6.6mm | No | - | RoHS Compliant | - | ||
![]() TNY287DG Power Integrations | 4951 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Discontinued | 1 (Unlimited) | 7 | - | - | MATTE TIN | 11.5W | SEATED_HT CALCULATED | - | 18W | 23.5W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | 1 | 265V | - | - | - | 265V | 85V | - | ANALOG CIRCUIT | - | 550μA | - | - | 23.5W | EN | - | Flyback | 85V | - | - | 124kHz~140kHz | - | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | - | Isolated | 725V | 85V | 265V | - | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK362GN-TL Power Integrations | 162 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | LinkSwitch®-XT | e3 | yes | Active | 4 (72 Hours) | 7 | EAR99 | - | Matte Tin (Sn) | 2.8W | - | - | - | 2.8W | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDSO-G7 | - | 5.8V | - | - | - | - | - | - | SWITCHING REGULATOR | 250μA | - | - | - | - | - | - | Flyback | - | - | 0.2A | 132kHz | - | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | - | - | 265V | - | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK564GN-TL Power Integrations | 10000 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | LinkSwitch®-LP | e3 | yes | Active | 4 (72 Hours) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | 3W | 3W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDSO-G7 | - | 5.8V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 220μA | - | - | - | - | - | Flyback | - | - | 0.2A | 100kHz | - | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | - | - | 265V | - | Isolated | 700V | - | - | 85V | - | 3.98mm | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() INN2904K-TL Power Integrations | 10000 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 15 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | InnoSwitch™-EP | - | yes | Active | 3 (168 Hours) | 15 | EAR99 | - | - | - | SUB GRP NEED TO BE ASCT CTRL | 8542.39.00.01 | - | 29W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G15 | - | - | - | 230V | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | 85V | Flyback | - | CURRENT-MODE | 1.8A | 100kHz | 484V | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | 60% | Isolated | 900V | - | - | - | - | 2.67mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() LNK6777K Power Integrations | 13 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 43W | 59W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | 1 | 50V | - | - | - | - | - | - | ANALOG CIRCUIT | 1.4mA | - | - | 12.5μA | 36W | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 66 % | Non-Isolated | - | 265V | 64% | Isolated | 725V | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | No SVHC | RoHS Compliant | - | ||
![]() LNK305DN-TL Power Integrations | 7 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-TN | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Pure Matte Tin (Sn) | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | 8542.39.00.01 | - | 12mW | DUAL | GULL WING | - | 1 | - | - | - | 8 | R-PDSO-G8 | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 220μA | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 0.8A | 66kHz | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | - | 69% | Non-Isolated | 700V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() INN2023K Power Integrations | 10000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | -40°C~85°C TA | Tube | 2014 | InnoSwitch™-CH | - | - | Active | 3 (168 Hours) | - | EAR99 | Integrated Circuit (IC) | - | - | - | 8542.39.00.01 | 12W | 12W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 265V | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | 60% | Isolated | 650V | 85V | 265V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() LNK6774K Power Integrations | 27 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | -40°C~150°C TJ | Tube | 2012 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | 8542.39.00.01 | 28W | 39W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 725V | 85V | 265V | - | - | 2.49mm | 10.16mm | 8.89mm | - | No SVHC | RoHS Compliant | - | ||
![]() LNK6665E Power Integrations | 4998 |
| Datasheet | 4 Weeks | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | -40°C~150°C TJ | Tube | 2013 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 8542.39.00.01 | 45W | 59W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.4mA | - | - | 15μA | 40W | - | - | Flyback | - | CURRENT-MODE | - | 120kHz~136kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 650V | - | - | - | - | - | - | 2.01mm | No | - | RoHS Compliant | - | ||
![]() LNK6667K Power Integrations | 417 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | 8542.39.00.01 | 30W | 59W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 650V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() LNK354PN Power Integrations | 3000 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Tube | 2004 | LinkSwitch®-HF | e3 | yes | Last Time Buy | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) | 5W | REQUIRES AN AC SUPPLY OF 85 TO 265V | 8542.39.00.01 | - | 5W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T7 | - | 5.8V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 280μA | - | - | - | - | - | Flyback | - | - | 0.4A | 200kHz | - | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 63 % | - | - | 265V | - | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 7.62mm | No | - | RoHS Compliant | Lead Free | ||
![]() TNY285KG Power Integrations | 50000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Active | 3 (168 Hours) | 11 | - | - | MATTE TIN | 11W | SEATED_HT CALCULATED | - | 11.5W | 15W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | 1 | 265V | - | - | - | 265V | 85V | - | ANALOG CIRCUIT | 440μA | - | - | - | 15W | EN | - | Flyback | 85V | - | - | 124kHz~140kHz | - | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | - | Isolated | 725V | 85V | 265V | - | - | 2.49mm | - | 8.89mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6665V Power Integrations | 45360 |
| Datasheet | 4 Weeks | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | - | - | 8542.39.00.01 | 22W | 30W | DUAL | - | - | 1 | 1.78mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.4mA | - | - | 15μA | 19W | - | - | Flyback | - | CURRENT-MODE | - | 120kHz~136kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 650V | - | - | - | - | 2.34mm | 10.46mm | 10.16mm | No | - | RoHS Compliant | - | ||
![]() TNY278GN Power Integrations | 900 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | SMD-8C | -40°C~150°C TJ | Tube | - | TinySwitch®-III | - | - | Active | 4 (72 Hours) | 7 | EAR99 | - | - | - | - | - | 28W | 28W | DUAL | - | - | 1 | 2.54mm | 132kHz | - | 8/7 | R-PDSO-G7 | 1 | 700V | Adjustable | 2.2V | 85V | 700V | 50V | - | SWITCHING REGULATOR | 445μA | 445μA | - | - | 21.5W | EN | - | Flyback | 85V | - | 0.6A | - | - | 265V | PULSE WIDTH MODULATION | 0.54mA | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | 150°C | 265V | - | Isolated | - | 85V | 265V | 85V | 3.98mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free |