- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Max Output Voltage | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Max Input Voltage | Control Technique | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK6767E Power Integrations | 4 |
| Datasheet | 4 Weeks | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 8542.39.00.01 | 90W | 117W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.7mA | - | - | - | 15μA | - | - | 85W | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | 85V | 265V | - | - | - | - | 2.01mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP254MN Power Integrations | 268 |
| Datasheet | 4 Weeks | - | Through Hole | 10-SDIP (0.300, 7.62mm), 9 Leads | NO | 9 | - | - | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | 9 | - | - | Pure Matte Tin (Sn) | - | - | - | - | - | - | 62W | DUAL | - | - | 1 | 1.78mm | - | - | - | - | - | - | 700V | - | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | - | 2.08A | - | - | 28W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | Isolated | 700V | - | - | - | - | 5.08mm | - | 7.62mm | No | - | RoHS Compliant | - | ||
![]() TNY288DG-TL Power Integrations | 8000 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | - | MATTE TIN | - | - | 14.5W | SEATED_HT CALCULATED | - | - | 14.5W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | R-PDSO-G7 | 1 | - | - | - | - | - | - | 725V | -300mV | ANALOG CIRCUIT | 615μA | - | - | - | - | - | - | 26W | EN | - | Flyback | - | - | - | 124kHz~140kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | Isolated | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() LNK603PG Power Integrations | 35 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | - | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | - | - | 3.3W | 3.3W | DUAL | - | - | 1 | 2.54mm | 66kHz | - | 8 | - | 1 | - | 6V | - | - | - | 700V | - | - | ANALOG CIRCUIT | 440μA | - | 320mA | 2.5W | 214mA | - | - | 3.3W | - | - | Flyback | 85V | - | - | Up to 85kHz | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | 265V | - | Isolated | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP244GN Power Integrations | 3485 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | - | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | Pure Matte Tin (Sn) | - | - | - | - | - | - | 28W | DUAL | - | - | 1 | 2.54mm | - | - | 8/7 | R-PDSO-G7 | 1 | - | 12V | Adjustable | - | - | 12V | - | - | SWITCHING REGULATOR | 1.6mA | - | - | - | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | - | 66kHz~132kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | - | 85V | - | 3.98mm | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() TOP252EN Power Integrations | 5147 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | PURE MATTE TIN | - | - | - | - | - | 21W | 21W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | 13W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | 265V | - | Isolated | 700V | - | - | 85V | 8.25mm | - | 10.24mm | 2.06mm | No | - | RoHS Compliant | - | ||
![]() LNK6428K-TL Power Integrations | 284 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | - | 10W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.78mm | - | NOT SPECIFIED | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() LNK6775V Power Integrations | 3840 |
| Datasheet | 4 Weeks | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | 22W | 30W | DUAL | - | - | 1 | 1.78mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.4mA | - | - | - | 15μA | - | - | 19W | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | 85V | 265V | - | - | 2.34mm | 10.46mm | 10.16mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP234PN Power Integrations | 188 |
| Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-FX | e3 | - | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | PURE MATTE TIN | - | - | 30W | - | - | - | 30W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T7 | 1 | Not Qualified | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.5mA | - | - | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 2.4A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | 265V | - | Isolated | 700V | - | - | 85V | - | 3.73mm | 9.655mm | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() LNK3604D-TL Power Integrations | 10970 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | LinkSwitch™-XT2 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 7.3W | - | 8542.39.00.01 | 6.1W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 132kHz | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 69% | Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP246PN Power Integrations | 9 |
| Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | PURE MATTE TIN | - | - | - | - | - | 26W | 34W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | - | 1 | - | 12V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | - | 2.2mA | - | - | - | - | - | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | 4.32A | 66kHz~132kHz | 265V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | 85V | 265V | 85V | - | 3.62mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK4004D-TL Power Integrations | 71 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 506.605978mg | -25°C~125°C TJ | Tape & Reel (TR) | 2015 | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 15W | - | - | - | - | - | - | - | - | - | 1 | - | 5V | - | - | - | - | - | - | SWITCHING REGULATOR | 2mA | - | - | - | 2A | 5V~16.5V | - | 15W | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | 50 % | 265V | - | Isolated | - | - | - | 85V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY266GN-TL Power Integrations | 53 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | SMD-8B | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TinySwitch®-II | - | - | Not For New Designs | 4 (72 Hours) | - | - | - | - | 150°C | -40°C | 15W | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | 5.8V | - | - | - | - | - | - | - | - | 265μA | - | - | - | - | - | - | EN | - | Flyback | - | - | - | 132kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | 265V | 65% | Isolated | 700V | - | - | 85V | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LNK302DG Power Integrations | 6000 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tube | 2012 | LinkSwitch®-TN | e3 | - | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | - | 12mW | DUAL | GULL WING | 260 | 1 | - | - | 40 | 8 | R-PDSO-G8 | 1 | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 68μA | - | - | 63mA | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | 69% | Non-Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() LNK6418E Power Integrations | 4 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | - | - | - | -40°C~150°C TJ | Tube | 2016 | LinkSwitch™-3 | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | - | 10W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PZIP-T6 | 1 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 700mA | - | - | - | 1A | - | - | 10W | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | 264V | 55% | Isolated | 725V | - | - | 90V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK6428E Power Integrations | 103255 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | - | - | - | -40°C~150°C TJ | Tube | 2016 | LinkSwitch™-3 | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | - | 10W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PZIP-T6 | 1 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 700mA | - | - | - | 1A | - | - | 10W | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | 264V | 55% | Isolated | 725V | - | - | 90V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK6448E Power Integrations | 13 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | - | - | - | -40°C~150°C TJ | Tube | 2016 | LinkSwitch™-3 | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | - | 10W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PZIP-T6 | 1 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 700mA | - | - | - | 1A | - | - | 10W | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | 264V | 55% | Isolated | 725V | - | - | 90V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK614DG Power Integrations | 2800 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | -40°C~150°C TJ | Tube | 2009 | LinkSwitch®-II | e3 | - | Discontinued | 1 (Unlimited) | 8 | SMD/SMT | - | MATTE TIN | - | - | 4.1W | - | - | - | 4.1W | DUAL | GULL WING | 260 | 1 | - | 65kHz | 40 | 8 | - | 1 | - | 700V | - | 267mA | - | - | - | - | ANALOG CIRCUIT | - | - | - | 3.5W | 600mA | - | - | - | - | 700V | Flyback | - | - | - | Up to 85kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | 265V | 55% | Isolated | - | - | 265V | 85V | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() LYT4214E Power Integrations | 7 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | 1 | - | - | - | - | 132V | - | - | - | - | - | - | - | 22W | 1.7A | - | 1.2mA | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP260EN Power Integrations | 140 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | PURE MATTE TIN | - | - | - | - | 8542.39.00.01 | 200W | 275W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | 700V | - | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | - | 9A | - | - | 275W | - | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz 132kHz | 265V | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | Isolated | - | 85V | 265V | - | 8.25mm | - | 10.24mm | 2.06mm | No | No SVHC | RoHS Compliant | - |