- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Input Voltage-Nom | Temperature Grade | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Current - Output | Output Power | Control Features | Max Output Voltage | Voltage - Output | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Supply Current-Max (Isup) | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Junction Temperature (Tj) | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TNY264GN Power Integrations | 706 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 9W | 9W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | 8/7 | R-PDSO-G7 | 1 | 700V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | 225μA | - | - | 400mA | - | 6W | EN | - | - | Flyback | 85V | - | - | - | 265V | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | - | 65% | Isolated | - | 85V | 265V | 85V | - | - | 9.575mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP245YN Power Integrations | 8750 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | 2.299997g | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 85W | ZIG-ZAG | - | - | 1 | - | - | 132kHz | - | 3 | - | 1 | 700V | Adjustable | 2.88A | - | - | 12V | - | - | SWITCHING REGULATOR | 1.6mA | - | - | 2.88A | - | - | Frequency Control | - | - | Flyback | - | VOLTAGE-MODE | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | - | 66.5% | Isolated | - | - | - | 85V | - | - | 10.67mm | 4.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK625PG Power Integrations | 6000 |
| Datasheet | 4 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 8 | - | - | -40°C~150°C TJ | Tube | 2009 | LinkSwitch®-CV | e3 | yes | Active | 1 (Unlimited) | 7 | Through Hole | - | Matte Tin (Sn) | - | - | - | - | - | - | 13.5W | DUAL | - | - | 1 | 230V | - | 100kHz | - | 8 | R-PDIP-T7 | 3 | 6V | - | 353mA | - | - | - | - | - | ANALOG CIRCUIT | 480μA | - | 6.5W | 353mA | - | 8W | - | 700V | - | Flyback | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | - | 265V | - | 54% | Isolated | 725V | - | 265V | 85V | - | - | 9.575mm | 7.62mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK626DG Power Integrations | 1480 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tube | 2010 | LinkSwitch®-CV | e3 | yes | Discontinued | 1 (Unlimited) | 7 | - | - | Matte Tin (Sn) | - | - | - | - | - | 10W | 17W | DUAL | GULL WING | - | 1 | 230V | - | - | - | 8/7 | - | 3 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 520μA | - | - | - | 8.5W | - | - | - | Flyback | 85V | - | 100kHz | - | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | - | 265V | - | - | Isolated | 725V | 85V | 265V | 85V | - | - | 4.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK626PG Power Integrations | 1000 | - | Datasheet | 4 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 8 | - | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-CV | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Matte Tin (Sn) | - | - | - | - | - | 17W | 17W | DUAL | - | - | 1 | 230V | - | 100kHz | - | 8 | R-PDIP-T7 | 3 | 700V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 520μA | - | 8.5W | 1.08A | - | 10W | - | - | - | Flyback | 85V | - | - | - | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | - | 265V | - | 54% | Isolated | 725V | 85V | 265V | 85V | - | - | 9.575mm | 7.62mm | No | No SVHC | RoHS Compliant | - | ||
![]() TNY264PN Power Integrations | 22 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | 2.26799g | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 9W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | 8 | R-PDIP-T7 | 1 | 700V | Adjustable | - | - | - | 700V | - | - | SWITCHING REGULATOR | 225μA | - | - | 400mA | - | 6W | EN | - | - | Flyback | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | 28Ohm | 65% | Isolated | - | - | - | 85V | - | - | 9.575mm | 7.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK306DN-TL Power Integrations | 2515 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | LinkSwitch®-TN | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | - | 12mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | 8 | R-PDSO-G8 | 1 | 12V | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 310μA | - | 225mA | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 66kHz | - | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | - | 69% | Non-Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() TNY274PN Power Integrations | 400 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2006 | TinySwitch®-III | e3 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 11W | 11W | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | - | 1 | 12V | Adjustable | - | 2.2V | - | - | - | - | SWITCHING REGULATOR | - | 275μA | - | - | - | 8.5W | EN | - | - | Flyback | - | - | 132kHz | 2.6V | - | PULSE WIDTH MODULATION | 0.36mA | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | 265V | - | - | Isolated | 700V | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK564DN-TL Power Integrations | 8700 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-LP | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | - | 8/7 | - | 1 | 6V | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 220μA | - | 330mA | - | 3W | - | - | - | Flyback | - | - | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | - | 265V | - | - | Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK304DN Power Integrations | 1850 |
| Datasheet | 6 Weeks | Surface Mount | - | SOIC | - | 8 | - | 12mW | - | Cut Tape | 2004 | - | e3 | yes | Active | - | 8 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | - | - | 80mW | - | DUAL | GULL WING | - | 1 | - | - | 66kHz | - | 8 | - | 1 | - | - | - | - | AUTOMOTIVE | - | 265V | 70V | SWITCHING REGULATOR | - | 200μA | - | - | 170mA | - | - | - | 700V | Buck-Boost, Flyback | 85V | - | 66kHz | - | 265V | PULSE WIDTH MODULATION | - | 265V | - | - | - | 72 % | 150°C | 265V | - | - | - | 700V | 85V | 265V | 85V | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK605DG-TL Power Integrations | 300 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | - | - | - | 5.1W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | 8 | R-PDSO-G8 | 1 | 12.1V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 480μA | - | - | 337mA | - | 5.1W | - | - | - | Flyback | - | - | Up to 85kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | 265V | - | - | Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() TNY284DG Power Integrations | 23 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Discontinued | 1 (Unlimited) | 7 | - | - | MATTE TIN | - | - | 6W | SEATED_HT CALCULATED | - | 8.5W | 11W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | - | 1 | 265V | - | - | - | - | - | 265V | 85V | ANALOG CIRCUIT | - | 400μA | - | - | - | 11W | EN | - | - | Flyback | 85V | - | 124kHz~140kHz | - | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | - | Isolated | 725V | 85V | 265V | - | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK305PN Power Integrations | 2000 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | 2.26799g | - | -40°C~150°C TJ | Tube | 2007 | LinkSwitch®-TN | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 12mW | DUAL | - | - | 1 | - | 2.54mm | 66kHz | - | 8 | - | 1 | 700V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | 220μA | - | - | 280mA | - | - | - | - | - | Buck, Buck-Boost, Flyback | 85V | - | - | - | 265V | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | 12Ohm | 69% | Non-Isolated | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK306GN Power Integrations | 2950 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | 2006 | LinkSwitch®-TN | e3 | yes | Active | 4 (72 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 12mW | DUAL | - | 250 | 1 | - | 2.54mm | 66kHz | 40 | 8 | - | 1 | 700V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | 250μA | - | - | 360mA | - | - | - | - | - | Buck, Buck-Boost, Flyback | 85V | - | - | - | 265V | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | - | 69% | Non-Isolated | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK362DN-TL Power Integrations | 50000 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | LinkSwitch®-XT | e3 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | 2.8W | - | - | 2.6W | 2.8W | DUAL | GULL WING | - | 1 | - | - | - | - | 8/7 | - | 1 | 6V | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 300μA | - | 330mA | - | 2.6W | - | - | - | Flyback | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | - | 265V | - | - | Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() TNY268GN-TL Power Integrations | 13000 |
| Datasheet | 9 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 23W | DUAL | - | - | 1 | - | 2.54mm | - | - | 8/7 | R-PDSO-G7 | - | 5.8V | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 380μA | - | - | - | - | EN | - | - | Flyback | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | - | 65% | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK564PN Power Integrations | 6000 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 2.26799g | - | -40°C~150°C TJ | Tube | - | LinkSwitch®-LP | e3 | yes | Active | 1 (Unlimited) | 7 | Through Hole | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 3W | 3W | DUAL | - | - | 1 | - | 2.54mm | 100kHz | - | 8 | - | 1 | 5.8V | Adjustable | 375mA | - | - | - | - | 50V | SWITCHING REGULATOR | 220μA | - | - | 148mA | - | 3W | - | - | - | Flyback | - | - | - | - | 265V | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | - | 265V | - | 70% | Isolated | 700V | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK623DG Power Integrations | 298 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 8 | - | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-CV | e3 | yes | Discontinued | 4 (72 Hours) | 7 | - | - | Matte Tin (Sn) | - | - | - | - | - | 9W | 9W | DUAL | GULL WING | - | 1 | 230V | 1.27mm | 100kHz | - | 8/7 | R-PDSO-G7 | 3 | 700V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 440μA | - | 5W | 600mA | - | 6W | - | - | - | Flyback | 85V | - | - | - | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | - | 265V | - | 54% | Isolated | 725V | 85V | 265V | 85V | - | 1.75mm | 4.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK364DN-TL Power Integrations | 33486 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch®-XT | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | 9W | - | - | 4W | 9W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | 8/7 | - | 1 | 6V | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 300μA | - | 330mA | - | 6W | - | - | - | Flyback | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | - | 265V | - | - | Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK3204D-TL Power Integrations | 7500 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | LinkSwitch™-TN2 | - | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G7 | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 66kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 69% | Non-Isolated | 725V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - |