- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Max Input Voltage | Output Current per Channel | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK6776V Power Integrations | 3 |
| Datasheet | 4 Weeks | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | 8542.39.00.01 | 26W | 34W | DUAL | - | - | 1 | 1.78mm | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.6mA | - | - | 15μA | - | 21W | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | 2.34mm | 10.46mm | 10.16mm | No | No SVHC | RoHS Compliant | - | ||
![]() TNY253G Power Integrations | 50 | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | -40°C~150°C TJ | Tube | - | TinySwitch® | e0 | no | Obsolete | 4 (72 Hours) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 2W | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | - | - | Not Qualified | 5.8V | - | - | SWITCHING REGULATOR | - | 140μA | - | - | - | - | EN | Flyback | - | - | 0.4A | 44kHz | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature | 68 % | 265V | - | Isolated | 700V | - | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP242YN Power Integrations | 495 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | PURE MATTE TIN | - | - | - | 22W | ZIG-ZAG | - | - | 1 | - | - | - | 3 | R-PZFM-T6 | 1 | - | 12V | Adjustable | - | SWITCHING REGULATOR | - | 1.6mA | - | - | - | - | Frequency Control | Flyback | - | VOLTAGE-MODE | 0.72A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | - | - | 85V | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LYT2005K-TL Power Integrations | 2588 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-2 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 12W | - | - | - | - | - | NOT SPECIFIED | - | - | 580kHz | NOT SPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | 495mA | - | - | - | Flyback | - | - | - | 85kHz | - | 550mA | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 55% | Isolated | 725V | - | - | - | - | 2.49mm | - | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() TFS764HG Power Integrations | 13 |
| Datasheet | 6 Weeks | - | Through Hole | 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | - | 12 | -40°C~150°C TJ | Tube | 2012 | HiperTFS® | e3 | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 414W | 414W | - | - | - | - | - | - | - | - | - | 1 | - | 400V | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 11.1V~13.4V | 530W | EN | Flyback, Forward | 100V | - | - | 66kHz | 400V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 73 % | - | 70% | Isolated | 530V 725V | 12.1V | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TFS759HG Power Integrations | 3200 |
| Datasheet | 6 Weeks | - | Through Hole | 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | - | 16 | -40°C~150°C TJ | Tube | 2012 | HiperTFS® | e3 | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 280W | 280W | - | - | - | - | - | - | - | - | - | 1 | - | 400V | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 11.1V~13.4V | 309W | EN | Flyback, Forward | 100V | - | - | 66kHz | 400V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 73 % | - | 70% | Isolated | 530V 725V | 12.1V | 100V | 400V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TFS762HG Power Integrations | 405 |
| Datasheet | 6 Weeks | - | Through Hole | 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | - | 16 | -40°C~150°C TJ | Tube | 2012 | HiperTFS® | e3 | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 360W | 360W | - | - | - | - | - | - | - | - | - | 1 | - | 400V | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 11.1V~13.4V | 407W | EN | Flyback, Forward | 100V | - | - | 66kHz | 400V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 73 % | - | 70% | Isolated | 530V 725V | 12.1V | 100V | 400V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6774E Power Integrations | 3840 |
| Datasheet | 4 Weeks | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | -40°C~150°C TJ | Tube | 2012 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | 8542.39.00.01 | 36W | 47W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | - | 15μA | - | 30W | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | - | - | 2.01mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6764K-TL Power Integrations | 10000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | 8542.39.00.01 | - | 39W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | R-PDSO-G11 | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() LNK584DG Power Integrations | 22 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 8 | -40°C~150°C TJ | Tube | 2012 | LinkZero™-AX | e3 | - | Discontinued | 1 (Unlimited) | 7 | EAR99 | MATTE TIN | - | - | 3W | 3W | DUAL | GULL WING | 260 | - | - | - | 40 | 7 | R-PDSO-G7 | 1 | - | 700V | - | - | SWITCHING REGULATOR | 195μA | - | - | - | - | 3W | - | Flyback | 85V | - | - | 100kHz | 265V | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 63 % | 265V | - | Either | - | - | 85V | 265V | 85V | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6666K-TL Power Integrations | 5000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | 8542.39.00.01 | - | 48W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | R-PDSO-G11 | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() TOP255EG Power Integrations | 29 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | -40°C~150°C TJ | Tube | 2012 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | MATTE TIN | - | 8542.39.00.01 | - | 81W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | - | 2.01mm | No | - | RoHS Compliant | - | ||
![]() INN2604K Power Integrations | 12000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | -40°C~105°C TA | Tube | 2015 | InnoSwitch™-EP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 20W | 27W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | SWITCHING CONTROLLER | - | 790μA | - | - | - | - | - | Flyback | 85V | - | - | 100kHz | 265V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 60% | Isolated | 725V | - | 85V | 265V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TNY280PG Power Integrations | 30000 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-III | - | - | Active | 1 (Unlimited) | 7 | EAR99 | - | 36.5W | - | 28.5W | 36.5W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T7 | 1 | - | 12V | - | - | SWITCHING REGULATOR | - | 630μA | - | 1A | - | 28.5W | EN | Flyback | - | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 265V | - | Isolated | 700V | - | - | - | 85V | - | - | 9.575mm | 7.62mm | No | - | RoHS Compliant | - | ||
![]() TNY254GN Power Integrations | 12 |
| Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | YES | - | -40°C~150°C TJ | Tube | 2003 | TinySwitch® | e3 | - | Not For New Designs | 4 (72 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDSO-G8 | 1 | Not Qualified | 5.8V | - | - | SWITCHING REGULATOR | - | 140μA | - | 280mA | - | 4W | EN | Flyback | - | - | - | 44kHz | - | - | - | 0.2mA | SINGLE | - | Yes | Current Limiting, Over Temperature | 68 % | 265V | - | Isolated | 700V | - | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() LNK586DG-TL Power Integrations | 22 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkZero™-AX | e3 | - | Active | 1 (Unlimited) | - | - | MATTE TIN | - | 8542.39.00.01 | - | 6W | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | 63% | Either | 700V | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TOP257EN Power Integrations | 1 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | PURE MATTE TIN | - | - | 157W | 157W | ZIG-ZAG | - | - | 1 | - | 66kHz | - | - | R-PZIP-T6 | 1 | - | 700V | - | - | ANALOG CIRCUIT | - | 1.4mA | 55W | 5.44A | - | 119W | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz 132kHz | 265V | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 78% | Isolated | - | - | 85V | 265V | 85V | 8.25mm | - | 10.24mm | 2.06mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP234GN Power Integrations | 215 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-FX | e3 | - | Not For New Designs | 4 (72 Hours) | 8 | EAR99 | PURE MATTE TIN | 30W | - | - | 30W | DUAL | - | 250 | 1 | 2.54mm | - | 40 | 8 | R-PDSO-G8 | 1 | Not Qualified | 12V | - | Parallel, Serial | SWITCHING REGULATOR | 1.5mA | 1.5mA | - | - | - | - | Frequency Control | Flyback | - | VOLTAGE-MODE | 2.4A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | 265V | - | Isolated | 700V | - | - | - | 85V | - | 3.65mm | 9.655mm | 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() LNK6766V Power Integrations | 48 |
| Datasheet | 4 Weeks | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | -40°C~150°C TJ | Tube | 2013 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | 8542.39.00.01 | 26W | 34W | DUAL | - | - | 1 | 1.78mm | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.6mA | - | - | 15μA | - | 21W | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | 85V | 265V | - | - | 2.34mm | 10.46mm | 10.16mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP265VG Power Integrations | 121 |
| Datasheet | 4 Weeks | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | 12 | -40°C~150°C TJ | Tube | 2010 | TOPSwitch®-JX | e3 | - | Active | 1 (Unlimited) | - | - | MATTE TIN | - | 8542.39.00.01 | 36W | 25W | - | - | - | 1 | - | - | - | - | - | - | - | 12V | - | - | ANALOG CIRCUIT | - | 3.1mA | - | - | - | 25W | Frequency Control | Flyback | 85V | - | - | 66kHz 132kHz | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 265V | 78% | Isolated | 725V | - | 85V | 265V | 85V | - | 2.34mm | 8.89mm | 7.62mm | No | No SVHC | RoHS Compliant | - |