- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LYT4212E Power Integrations | 16 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | 1 | - | - | - | - | 132V | - | - | - | - | - | - | 15W | 1.17A | 1.2mA | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6664V Power Integrations | 15360 |
| Datasheet | 4 Weeks | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | - | 8542.39.00.01 | 20W | 28W | DUAL | - | - | 1 | 1.78mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | - | 15μA | - | 16W | - | - | Flyback | - | CURRENT-MODE | - | 120kHz~136kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | 2.34mm | 10.46mm | 10.16mm | No | - | RoHS Compliant | - | ||
![]() TOP224G Power Integrations | 363 | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e0 | no | Obsolete | 4 (72 Hours) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 30W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | - | - | Not Qualified | 5.7V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 1.65A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK6427K Power Integrations | 13 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | -40°C~150°C TJ | Tube | 2016 | LinkSwitch™-3 | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 9W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 700mA | - | - | 1A | - | 9W | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | 264V | 55% | Isolated | 725V | - | - | 90V | - | 2.49mm | - | 8.89mm | - | - | RoHS Compliant | - | ||
![]() TOP252GN-TL Power Integrations | 57 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | TOPSwitch®-HX | e3 | - | Active | 4 (72 Hours) | 8 | - | - | PURE MATTE TIN | - | 8542.39.00.01 | 10W | 21W | DUAL | - | 250 | 1 | 2.54mm | - | 40 | - | R-PDSO-G8 | - | - | 700V | - | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | 680mA | - | 15W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | Isolated | 700V | - | - | - | - | - | - | 6.35mm | No | - | RoHS Compliant | - | ||
![]() TOP245GN-TL Power Integrations | 147 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e3 | - | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | PURE MATTE TIN | - | 8542.39.00.01 | - | 30W | DUAL | - | - | 1 | 2.54mm | - | - | - | R-PDSO-G7 | - | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.6mA | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 2.88A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | - | 85V | - | 3.98mm | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() TOP255PN Power Integrations | 46 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | - | 54W | 54W | - | - | - | - | - | 66kHz | - | - | - | 1 | - | 700V | - | 2.72A | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | 2.72A | - | 30W | - | - | Flyback | 85V | - | - | - | - | 265V | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | 78% | Isolated | 700V | - | 265V | - | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | - | ||
![]() TNY380PN Power Integrations | 10000 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-PK | e3 | - | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | PURE MATTE TIN | 36.5W | 8542.39.00.01 | - | 45W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | - | - | - | - | - | - | - | 2.2V | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | EN | 1.8V | Flyback | - | - | 1.043A | 132kHz~264kHz | 2.6V | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LYT2004K-TL Power Integrations | 22 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 10W | - | - | - | - | - | NOT SPECIFIED | - | - | 850kHz | NOT SPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 420mA | - | - | - | - | Flyback | - | - | - | 85kHz | - | - | 495mA | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 55% | Isolated | 725V | - | - | - | 2.49mm | - | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() TNY263PN Power Integrations | 81 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~150°C TJ | Tube | 2005 | TinySwitch®-II | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | PURE MATTE TIN | - | - | - | 7.5W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T7 | 1 | - | 5.8V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | - | 200μA | - | - | - | - | EN | - | Flyback | - | - | 0.4A | 132kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | 265V | 65% | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 7.62mm | No | - | RoHS Compliant | Lead Free | ||
![]() TOP223G Power Integrations | 4352 | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e0 | no | Obsolete | 4 (72 Hours) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 25W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | - | - | Not Qualified | 5.7V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 1.1A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP223Y Power Integrations | 23 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | 50W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 3 | R-PSFM-T3 | - | Not Qualified | 5.7V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 1.1A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | 85V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LYT4315E Power Integrations | 1267 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | 1 | - | - | - | - | 132V | - | - | - | - | - | - | 25W | 2.04A | 3mA | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TNY263GN Power Integrations | 1002 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | MATTE TIN | - | - | - | 7.5W | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8/7 | R-PDSO-G7 | 1 | - | 5.8V | Adjustable | 400mA | - | - | - | - | SWITCHING REGULATOR | 200μA | - | - | 225mA | - | 4.7W | EN | - | Flyback | - | - | - | 132kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | 265V | 65% | Isolated | 700V | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() TNY380GN-TL Power Integrations | 1125 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | TinySwitch®-PK | - | - | Obsolete | 4 (72 Hours) | 7 | - | EAR99 | Pure Matte Tin (Sn) | 36.5W | 8542.39.00.01 | - | 45W | DUAL | - | 250 | 1 | 2.54mm | - | 40 | 8/7 | - | - | - | - | - | - | - | 2.2V | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | EN | 1.8V | Flyback | - | - | 1.063A | 132kHz~264kHz | 2.6V | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | - | 3.68mm | - | 6.35mm | No | - | RoHS Compliant | - | ||
![]() LYT2002D Power Integrations | 13 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | -40°C~150°C TJ | Tube | 2014 | LYTSwitch™-2 | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | - | 6W | - | - | - | - | - | NOT SPECIFIED | - | - | 330kHz | NOT SPECIFIED | - | - | 1 | - | 48V | - | - | - | - | - | - | - | - | - | - | 315mA | - | - | - | - | Flyback | - | - | - | 85kHz | - | - | 315mA | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 55% | Isolated | 725V | 90V | 308V | - | 1.65mm | - | 4.9mm | 3.9mm | - | No SVHC | RoHS Compliant | - | ||
![]() LNK585DG-TL Power Integrations | 22 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LinkZero™-AX | e3 | - | Active | 1 (Unlimited) | - | - | - | MATTE TIN | - | 8542.39.00.01 | - | 4.5W | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | 63% | Either | 700V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TNY255GN Power Integrations | 55800 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | -40°C~150°C TJ | Tube | 2003 | TinySwitch® | e3 | yes | Not For New Designs | 4 (72 Hours) | 8 | - | EAR99 | MATTE TIN | - | - | - | 6.5W | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | - | 1 | Not Qualified | 5.8V | - | - | - | - | - | - | SWITCHING REGULATOR | 215μA | - | - | 310mA | - | 6.5W | EN | - | Flyback | - | - | - | 130kHz | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature | 67 % | 265V | - | Isolated | 700V | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() LYT4215E Power Integrations | 48 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | 1 | - | - | - | - | 132V | - | - | - | - | - | - | 25W | 2.04A | 1.2mA | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TNY265GN Power Integrations | 500 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | MATTE TIN | - | - | - | 11W | DUAL | - | - | 1 | 2.54mm | - | - | 8/7 | R-PDSO-G7 | 1 | - | 5.8V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | 245μA | - | - | 295mA | - | 7.5W | EN | - | Flyback | - | - | - | 132kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | 265V | 65% | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free |