- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Interface | Max Voltage Rating (AC) | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Output Power | Control Features | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP246GN Power Integrations | 23264 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | - | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 34W | DUAL | - | - | 1 | 2.54mm | - | - | - | R-PDSO-G7 | - | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | 2.2mA | - | - | - | - | - | Frequency Control | Flyback | - | VOLTAGE-MODE | 4.32A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() TOP232GN-TL Power Integrations | 6 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | SMD-8B | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TOPSwitch®-FX | - | - | Not For New Designs | 4 (72 Hours) | - | - | - | 150°C | -40°C | 15W | - | - | 15W | - | - | - | - | - | - | - | - | - | 1 | - | 12V | - | - | - | - | Parallel, Serial | - | - | - | 1.5mA | - | - | - | - | Frequency Control | Flyback | - | - | - | 66kHz~132kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | 265V | 78% | Isolated | 700V | - | - | 85V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LYT4213E Power Integrations | 1858 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | 1 | - | - | - | 132V | - | - | - | - | - | - | - | 18W | 1.44A | 1.2mA | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK362GN Power Integrations | 38 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | -40°C~150°C TJ | Tube | - | LinkSwitch®-XT | e3 | - | Active | 4 (72 Hours) | 7 | EAR99 | PURE MATTE TIN | - | - | - | - | 2.8W | 2.8W | DUAL | - | 250 | 1 | 2.54mm | 132kHz | 40 | 8 | R-PDSO-G7 | 1 | - | 5.8V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | 250μA | - | - | 375mA | - | - | - | Flyback | 85V | - | - | - | - | 265V | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | 60% | Isolated | 700V | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TNY264G Power Integrations | 4400 | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Bulk | - | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | 9W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-PDSO-G7 | - | Not Qualified | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | EN | Flyback | - | - | 0.4A | 132kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 65% | Isolated | 700V | - | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() INN3672C-H601-TL Power Integrations | 1 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | 8542.39.00.01 | 10W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDSO-G20 | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 1.445A | 100kHz | - | - | - | RESONANT CONTROL | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 725V | - | - | - | - | 1.6mm | 10.8mm | 9.4mm | - | - | RoHS Compliant | - | ||
![]() LNK6763E Power Integrations | 1988 |
| Datasheet | 4 Weeks | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 8542.39.00.01 | 27W | 35W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.2mA | - | - | 15μA | - | 21W | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | - | 265V | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | 85V | 265V | - | - | - | - | 2.01mm | No | No SVHC | RoHS Compliant | - | ||
![]() LYT4217E Power Integrations | 2588 |
| Datasheet | 4 Weeks | - | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | 1 | - | - | - | 132V | - | - | - | - | - | - | - | 50W | 3.79A | 1.2mA | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 85V | - | - | - | - | 132V | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP254EG Power Integrations | 66 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | - | 8542.39.00.01 | 43W | 62W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | 2.01mm | No | - | RoHS Compliant | - | ||
![]() TNY380GN Power Integrations | 760 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Tube | 2007 | TinySwitch®-PK | - | - | Obsolete | 4 (72 Hours) | 7 | EAR99 | Pure Matte Tin (Sn) | - | - | 36.5W | - | - | 45W | DUAL | - | 250 | 1 | 2.54mm | - | 40 | 8/7 | R-PDSO-G7 | 1 | - | 12V | - | - | 2.2V | - | - | - | SWITCHING REGULATOR | - | 1.35mA | - | - | - | 35W | EN | Flyback | - | - | - | 132kHz~264kHz | 2.6V | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 65 % | 265V | - | Isolated | 700V | - | - | 85V | - | 3.68mm | 9.575mm | 6.35mm | No | - | RoHS Compliant | - | ||
![]() TOP221G Power Integrations | 129 | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-II | e0 | no | Obsolete | 4 (72 Hours) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | 9W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Not Qualified | 5.7V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 0.28A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNY266G Power Integrations | 1600 | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Bulk | - | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | - | 8542.39.00.01 | - | 15W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-PDSO-G7 | - | Not Qualified | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | EN | Flyback | - | - | 0.56A | 132kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 65% | Isolated | 700V | - | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() LNK6408K-TL Power Integrations | 10 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | 8542.39.00.01 | - | 10W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.78mm | - | NOT SPECIFIED | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() LNK6404D Power Integrations | 13 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-3 | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 4.1W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 480μA | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK585DG Power Integrations | 13 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tube | 2012 | LinkZero™-AX | e3 | - | Discontinued | 1 (Unlimited) | - | - | MATTE TIN | - | - | - | - | 4.5W | 4.5W | - | - | 260 | - | - | - | 40 | - | - | 1 | - | 5V | - | - | - | - | - | - | ANALOG CIRCUIT | 275μA | - | - | - | - | 4.5W | - | Flyback | 85V | - | - | 100kHz | - | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 63 % | 265V | - | Either | 700V | 85V | 265V | 85V | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6665K-TL Power Integrations | 22 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | 8542.39.00.01 | - | 42W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() LYT4218E Power Integrations | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 78W | - | 4mA | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 85V | - | - | 140kHz | - | 132V | 9A | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TOP246FN Power Integrations | 50 |
| Datasheet | 6 Weeks | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | PURE MATTE TIN | - | - | - | 8542.39.00.01 | - | 125W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | 3 | R-PZIP-T6 | - | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 2.2mA | - | - | - | - | Frequency Control | Flyback | - | VOLTAGE-MODE | 4.32A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | - | 85V | - | 15.1mm | 10.29mm | 4.435mm | No | - | RoHS Compliant | Lead Free | ||
![]() INN2004K Power Integrations | 17 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | -40°C~85°C TA | Tube | 2014 | InnoSwitch™-CH | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | 8542.39.00.01 | 15W | 15W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 265V | SWITCHING CONTROLLER | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 60% | Isolated | 650V | 85V | 265V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TOP257GN Power Integrations | 13 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 4 (72 Hours) | 8 | - | PURE MATTE TIN | - | - | 41W | 8542.39.00.01 | 70W | 70W | DUAL | - | 250 | 1 | 2.54mm | - | 40 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | 3.68mm | - | 9.83mm | 6.6mm | No | - | RoHS Compliant | - |