- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Max Input Voltage | Output Current per Channel | Control Technique | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK6417D-TL Power Integrations | 2300 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | - | Active | 1 (Unlimited) | 7 | - | - | - | - | - | - | 8542.39.00.01 | - | 7.5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G7 | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() TOP221Y Power Integrations | 785 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 12W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 3 | R-PSFM-T3 | - | Not Qualified | 5.7V | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 0.28A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | 85V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP242GN-TL Power Integrations | 2000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 15W | DUAL | - | - | 1 | 2.54mm | - | - | 8/7 | R-PDSO-G7 | - | - | 12V | - | SWITCHING REGULATOR | - | 1.6mA | - | - | - | Frequency Control | Flyback | - | VOLTAGE-MODE | 0.72A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | - | 85V | - | 3.98mm | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK6773K-TL Power Integrations | 7898 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 35W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | R-PDSO-G11 | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() INN2103K-TL Power Integrations | 25 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | InnoSwitch™-CE | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 12W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK585GG Power Integrations | 13 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | 2012 | LinkZero™-AX | e3 | - | Active | 4 (72 Hours) | - | - | MATTE TIN | - | - | - | - | - | 5W | 5W | - | - | 250 | - | - | - | 40 | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | Flyback | 85V | - | - | 100kHz | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | 265V | 63% | Either | 700V | 85V | 265V | 85V | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK4003D-TL Power Integrations | 1292 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 506.605978mg | -25°C~125°C TJ | Tape & Reel (TR) | 2015 | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 5V | - | SWITCHING REGULATOR | 2mA | - | 2A | 5V~16.5V | 10W | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | 50 % | 265V | - | Isolated | - | - | - | 85V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP243R-TL Power Integrations | 316 |
| Datasheet | 6 Weeks | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e0 | no | Not For New Designs | 4 (72 Hours) | 6 | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 45W | SINGLE | GULL WING | - | 1 | 1.27mm | - | - | 4 | R-PSSO-G6 | - | - | 12V | - | SWITCHING REGULATOR | - | 1.6mA | - | - | - | Frequency Control | Flyback | - | VOLTAGE-MODE | 1.44A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | - | 85V | - | 4.7mm | 10.29mm | 8.405mm | No | - | Non-RoHS Compliant | - | ||
![]() TOP258MG Power Integrations | 2555 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm), 9 Leads | - | 9 | SDIP-10C | - | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | 48W | - | - | - | 48W | - | - | - | - | - | - | - | - | - | 1 | - | - | 675V | - | - | - | - | - | 48W | - | Flyback | - | - | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PKS605FN Power Integrations | In Stock | - | Datasheet | - | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | 7 | - | - | -40°C~150°C TJ | Tube | 2007 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 79W | 79W | ZIG-ZAG | - | - | 1 | - | - | - | 3 | - | - | - | 15V | - | SWITCHING CONTROLLER | - | 875μA | - | - | - | EN | Flyback | 85V | - | 2.02A | 277kHz | 265V | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | - | Isolated | 700V | 85V | 265V | 85V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK3202P Power Integrations | 609 |
| Datasheet | 4 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~125°C TJ | Tube | 2017 | LinkSwitch™-TN2 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 69% | Non-Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN2104K Power Integrations | 48 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | - | -40°C~105°C TA | Tube | 2015 | InnoSwitch™-CE | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 20W | 15W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | Flyback, Secondary Side SR | 85V | - | - | 100kHz | 265V | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TOP244Y Power Integrations | 581 | - | Datasheet | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | - | - | - | -40°C~150°C TJ | Bulk | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 65W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | 3 | R-PZFM-T6 | - | Not Qualified | - | - | SWITCHING REGULATOR | - | - | - | - | - | Frequency Control | Flyback | - | VOLTAGE-MODE | 2.16A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.5% | Isolated | 700V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LNK6426D Power Integrations | 13 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-3 | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 6.1W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | SWITCHING REGULATOR | - | 550μA | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3676C-H602-TL Power Integrations | 1 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 36W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDSO-G20 | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 1.445A | 100kHz | - | - | RESONANT CONTROL | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 725V | - | - | - | - | 1.6mm | 10.8mm | 9.4mm | - | - | RoHS Compliant | - | ||
![]() LNK6426D-TL Power Integrations | 10 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 6.1W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | SWITCHING REGULATOR | - | 550μA | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP248R-TL Power Integrations | 690 |
| Datasheet | 6 Weeks | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e0 | no | Not For New Designs | 4 (72 Hours) | 6 | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 75W | SINGLE | GULL WING | - | 1 | 1.27mm | - | - | 4 | R-PSSO-G6 | - | - | 12V | - | SWITCHING REGULATOR | - | 2.2mA | - | - | - | Frequency Control | Flyback | - | VOLTAGE-MODE | 7.2A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.8% | Isolated | 700V | - | - | 85V | - | 4.7mm | 10.29mm | 8.405mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNY265GN-TL Power Integrations | 826 |
| Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | MATTE TIN | - | - | - | - | - | - | 11W | DUAL | - | - | 1 | 2.54mm | - | - | 8/7 | R-PDSO-G7 | - | - | 5.8V | - | SWITCHING REGULATOR | - | 245μA | - | - | - | EN | Flyback | - | - | 0.44A | 132kHz | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | 265V | 65% | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() LYT5226D-TL Power Integrations | 15850 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | 16 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-5 | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 16W | - | - | - | - | - | - | - | - | - | 124kHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | 132.7kHz | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | Isolated | 725V | 90V | 308V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() LYT4224E Power Integrations | 7 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 22W | - | - | - | - | - | 132kHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | 140kHz | - | 4.08A | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | 160V | 300V | - | 8.25mm | - | 10.24mm | 2.06mm | - | No SVHC | RoHS Compliant | - |