- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK6663K Power Integrations | 48 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | - | 35W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | R-PDSO-G11 | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() PKS606FN Power Integrations | In Stock | - | Datasheet | - | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | 7 | - | - | -40°C~150°C TJ | Tube | 2006 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 7 | Through Hole | EAR99 | - | - | - | - | - | 8542.39.00.01 | 45W | 117W | ZIG-ZAG | - | - | 1 | - | 277kHz | - | 3 | - | - | - | 12V | - | 265V | 85V | SWITCHING CONTROLLER | - | 25μA | - | - | - | EN | - | Flyback | 85V | - | 3A | - | - | 265V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | 65% | Isolated | 700V | - | - | 85V | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LYT5225D Power Integrations | 500 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | 16 | - | - | -40°C~150°C TJ | Tube | 2015 | LYTSwitch™-5 | - | yes | Discontinued | 3 (168 Hours) | - | - | EAR99 | - | - | - | 9W | - | - | - | - | - | - | - | - | - | 124kHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | 132.7kHz | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | Isolated | 725V | 90V | 308V | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() INN2105K-TL Power Integrations | 20000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | InnoSwitch™-CE | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 25W | 20W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY255G Power Integrations | 50 | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | - | -40°C~150°C TJ | Tube | - | TinySwitch® | e0 | no | Obsolete | 4 (72 Hours) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 6.5W | - | - | - | 6.5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | - | - | Not Qualified | 5.8V | - | - | - | SWITCHING REGULATOR | - | 215μA | - | - | - | EN | - | Flyback | - | - | 0.53A | 130kHz | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature | 67 % | 265V | - | Isolated | 700V | - | - | 85V | 3.73mm | 9.59mm | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK6777K-TL Power Integrations | 10000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | - | 59W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | R-PDSO-G11 | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() PKS606YN Power Integrations | 1700 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2006 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | - | - | - | - | - | - | 117W | 117W | ZIG-ZAG | - | - | 1 | - | 277kHz | - | 3 | - | 1 | - | 700V | - | - | - | SWITCHING CONTROLLER | - | 25μA | - | - | - | EN | - | Flyback | 85V | - | 3A | - | - | 265V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | 65% | Isolated | - | - | - | 85V | - | 10.67mm | 4.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP242G Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | -40°C~150°C TJ | Bulk | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 15W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-PDSO-G7 | - | Not Qualified | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 0.72A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.5% | Isolated | 700V | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNY375GN Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | - | - | -40°C~150°C TJ | Tube | 2007 | TinySwitch®-PK | e3 | - | Obsolete | 4 (72 Hours) | 7 | - | EAR99 | MATTE TIN | - | - | 15W | - | 8542.39.00.01 | - | 16.5W | DUAL | - | - | 1 | 2.54mm | - | - | 8/7 | - | - | - | - | 2.2V | - | - | SWITCHING REGULATOR | - | - | - | - | - | EN | 1.8V | Flyback | - | - | - | 132kHz~264kHz | 2.6V | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | 3.68mm | - | 6.35mm | No | - | RoHS Compliant | - | ||
![]() TOP222P Power Integrations | 360 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 15W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | - | - | Not Qualified | 5.7V | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 0.55A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | 85V | 4.45mm | 9.59mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP255MG Power Integrations | 13 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm), 9 Leads | - | 9 | SDIP-10C | - | -40°C~150°C TJ | Tube | 2012 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | 30W | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LNK6427D-TL Power Integrations | 80000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LinkSwitch™-3 | - | - | Active | 1 (Unlimited) | 7 | - | - | - | - | - | - | - | 8542.39.00.01 | - | 7.5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G7 | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() LNK4023S-TL Power Integrations | 6 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | 36.003894mg | -25°C~125°C TJ | Tape & Reel (TR) | 2015 | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 15W | - | - | - | - | - | - | - | - | - | 1 | - | 5V | - | - | - | SWITCHING REGULATOR | 2mA | - | 2A | 5V~16.5V | 8W | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | 50 % | 265V | - | Isolated | - | - | - | 85V | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP257MG Power Integrations | 13 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm), 9 Leads | - | 9 | - | - | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 41W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TOP261LN Power Integrations | 22 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | -40°C~150°C TJ | Tube | 2012 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | 6 | - | - | Pure Matte Tin (Sn) | - | - | - | - | - | - | 244W | - | - | - | - | - | - | - | - | - | 1 | - | 12V | - | - | - | ANALOG CIRCUIT | - | 1.6mA | - | - | 177W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 78% | Isolated | 700V | - | - | 85V | - | - | - | No | - | RoHS Compliant | - | ||
![]() TOP221P Power Integrations | 49 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 9W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | - | - | Not Qualified | 5.7V | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | 85V | 4.45mm | 9.59mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP242FN Power Integrations | 1645 |
| Datasheet | 6 Weeks | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | - | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | EAR99 | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 22W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | 3 | R-PZIP-T6 | - | - | 12V | - | - | - | SWITCHING REGULATOR | - | 1.6mA | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 0.72A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | - | 85V | - | 10.29mm | 4.435mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK564PG Power Integrations | 1419 |
| Datasheet | 4 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-LP | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | 3W | 3W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | Flyback | 85V | - | 0.2A | 100kHz | - | 265V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 70% | Isolated | 700V | 85V | 265V | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6669E Power Integrations | 3840 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | - | - | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 8542.39.00.01 | - | 153W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | - | R-PZIP-T6 | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | 10.16mm | 2.01mm | - | - | RoHS Compliant | - | ||
![]() TOP227Y Power Integrations | 1230 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 150W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 3 | R-PSFM-T3 | - | Not Qualified | 5.7V | - | - | - | SWITCHING REGULATOR | - | 1.4mA | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 3.3A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | 85V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |