- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Max Input Voltage | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP260LN Power Integrations | 13 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2008 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | 6 | - | - | Pure Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 190W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LNK6776K-TL Power Integrations | 10 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | 8542.39.00.01 | 26W | 48W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.78mm | - | NOT SPECIFIED | - | R-PDSO-G11 | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() LNK6424D Power Integrations | 13 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-3 | - | yes | Discontinued | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 4.1W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | SWITCHING REGULATOR | 480μA | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK563PG Power Integrations | 13 |
| Datasheet | 4 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-LP | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2.5W | 2.5W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | Flyback | 85V | - | 0.2A | 83kHz | 265V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 70% | Isolated | 700V | 85V | 265V | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() INN3167C-H107-TL Power Integrations | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | 40W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY256GN-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TinySwitch® Plus | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | - | 130kHz | - | - | - | Yes | Current Limiting, Over Temperature | - | - | 66% | Isolated | 700V | - | - | - | - | - | - | - | - | - | - | ||
![]() TNY266P Power Integrations | 20000 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Bulk | 2009 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | - | 15W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T7 | - | Not Qualified | - | - | - | SWITCHING REGULATOR | - | EN | - | Flyback | - | - | 0.56A | 132kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 65% | Isolated | 700V | - | - | - | 3.73mm | 9.575mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() LNK6415D Power Integrations | 13 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-3 | - | yes | Discontinued | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 5.1W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | SWITCHING REGULATOR | 500μA | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PKS605YN Power Integrations | 90 | - | Datasheet | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | 7 | - | -40°C~150°C TJ | Tube | 2006 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 7 | Through Hole | EAR99 | - | - | - | 8542.39.00.01 | 30W | 79W | ZIG-ZAG | - | - | 1 | - | 277kHz | - | 3 | - | - | - | 24V | 265V | 85V | SWITCHING CONTROLLER | 25μA | EN | - | Flyback | 85V | - | 2.02A | - | 265V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | 65% | Isolated | 700V | - | - | 85V | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP249Y Power Integrations | 13 | - | Datasheet | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | - | - | -40°C~150°C TJ | Bulk | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | TIN LEAD | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 250W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | 3 | R-PZFM-T6 | - | Not Qualified | - | - | - | SWITCHING REGULATOR | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 8.64A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.8% | Isolated | 700V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TOP200YN Power Integrations | 1200 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 25W | - | 8542.39.00.01 | - | 12W | SINGLE | - | - | 1 | - | - | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | - | - | SWITCHING REGULATOR | 1.2mA | - | 36V | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Either | 700V | - | - | 85V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() INN3274C-H202-TL Power Integrations | 1000 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | 8542.39.00.01 | 15W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP210GN Power Integrations | 10 | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch® | - | - | Obsolete | 4 (72 Hours) | 8 | - | EAR99 | - | - | - | 8542.39.00.01 | - | 5W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDSO-G8 | - | Not Qualified | 5.8V | - | - | SWITCHING REGULATOR | 1.2mA | - | - | Flyback | - | VOLTAGE-MODE | 0.1A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Non-Isolated | 700V | - | - | 85V | 3.73mm | 9.59mm | 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() LNK6778K-TL Power Integrations | 10 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | - | 68W | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK353P Power Integrations | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Bulk | - | LinkSwitch®-HF | e0 | no | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | TIN LEAD | - | REQUIRES AN AC SUPPLY OF 85 TO 265V | 8542.39.00.01 | - | 4W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T7 | - | Not Qualified | - | - | - | SWITCHING REGULATOR | - | - | - | Flyback | - | - | 0.4A | 200kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 63% | Isolated | 700V | - | - | - | - | 9.575mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() INN3162C-H102-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | 8542.39.00.01 | 10W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP250Y Power Integrations | 500 | - | Datasheet | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | - | - | -40°C~150°C TJ | Bulk | - | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | - | 290W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | 3 | R-PZFM-T6 | - | Not Qualified | 12V | - | - | SWITCHING REGULATOR | 2.4mA | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 10.08A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.8% | Isolated | 700V | - | - | 85V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TOP246Y Power Integrations | 10 | - | Datasheet | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | - | - | -40°C~150°C TJ | Bulk | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | TIN LEAD | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 125W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | 3 | R-PZFM-T6 | - | Not Qualified | - | - | - | SWITCHING REGULATOR | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 4.32A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.5% | Isolated | 700V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() INN2123K Power Integrations | 13 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | -40°C~105°C TA | Tube | 2016 | InnoSwitch™-CE | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | 8542.39.00.01 | 15W | 12W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | Flyback, Secondary Side SR | 85V | - | - | 100kHz | 265V | - | - | Yes | Over Temperature, Over Voltage | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() INN3165C-H102-TL Power Integrations | 1862 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | 22W | - | 8542.39.00.01 | 25W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | RoHS Compliant | - |