- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Voltage | Analog IC - Other Type | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INN3677C-H602-TL Power Integrations | 8000 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | 8542.39.00.01 | 40W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDSO-G20 | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 1.445A | 100kHz | - | - | - | RESONANT CONTROL | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 725V | - | - | - | - | 1.6mm | 10.8mm | 9.4mm | - | - | RoHS Compliant | - | ||
![]() LYT5216D Power Integrations | 12 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | -40°C~150°C TJ | Tube | 2015 | LYTSwitch™-5 | - | yes | Discontinued | 3 (168 Hours) | - | EAR99 | - | 16W | - | - | - | - | - | - | - | - | 124kHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | 132.7kHz | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3268C-H210-TL Power Integrations | 10000 | - | Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 50W | 8542.39.00.01 | 55W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3166C-H105-TL Power Integrations | 1450 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 27W | 8542.39.00.01 | 36W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK6405D-TL Power Integrations | 471 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 5.1W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | SWITCHING REGULATOR | 500μA | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK3604G-TL Power Integrations | 22025 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | LinkSwitch™-XT2 | - | yes | Active | 4 (72 Hours) | - | EAR99 | - | 7.3W | 8542.39.00.01 | 6.1W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 132kHz | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 69% | Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY254P Power Integrations | 2650 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | -40°C~150°C TJ | Tube | - | TinySwitch® | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 4W | - | - | 4W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | - | - | Not Qualified | 5.8V | - | - | SWITCHING REGULATOR | 140μA | - | - | EN | - | Flyback | - | - | 0.4A | 44kHz | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature | 68 % | 265V | - | Isolated | 700V | - | - | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP233Y Power Integrations | 33 | - | Datasheet | - | - | Through Hole | TO-220-7 (Formed Leads), 5 Leads | NO | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-FX | - | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | 50W | 8542.39.00.01 | - | 50W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | 3 | R-PZFM-T5 | - | Not Qualified | 12V | - | - | SWITCHING REGULATOR | 1.5mA | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 1.6A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | 265V | - | Isolated | 700V | - | - | 85V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK6779V Power Integrations | 47 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | 11 | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | 8542.39.00.01 | 39W | 54W | DUAL | - | NOT SPECIFIED | 1 | 1.78mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | 85V | 265V | - | - | 2.34mm | 10.46mm | 10.16mm | - | No SVHC | RoHS Compliant | - | ||
![]() LYT5225D-TL Power Integrations | 47 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | 16 | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-5 | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | 9W | - | - | - | - | - | - | - | - | 124kHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | 132.7kHz | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | Isolated | 725V | 90V | 308V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TOP257LN Power Integrations | 38 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | -40°C~150°C TJ | Tube | 2003 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | 6 | - | Pure Matte Tin (Sn) | - | 8542.39.00.01 | - | 105W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TOP103YAI Power Integrations | 50 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | 8542.39.00.01 | - | 90W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | - | - | SWITCHING REGULATOR | 1.2mA | - | - | - | 36V | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature | 70 % | 110V | 67% | Isolated | 350V | - | - | 100V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK4013S-TL Power Integrations | 7 |
| Datasheet | 4 Weeks | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8W | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 5V~16.5V | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP245R-TL Power Integrations | 1500 |
| Datasheet | - | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | - | TOPSwitch®-GX | e0 | no | Not For New Designs | 4 (72 Hours) | 6 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | 57W | SINGLE | GULL WING | - | 1 | 1.27mm | - | - | 4 | R-PSSO-G6 | - | - | 12V | - | - | SWITCHING REGULATOR | 1.6mA | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 2.88A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | - | 85V | - | 4.7mm | 10.29mm | 8.405mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TNY378GN Power Integrations | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-PK | e3 | - | Obsolete | 4 (72 Hours) | 7 | EAR99 | MATTE TIN | 28W | 8542.39.00.01 | - | 34W | DUAL | - | - | 1 | 2.54mm | - | - | 8/7 | - | - | - | - | 2.2V | - | SWITCHING REGULATOR | - | - | - | EN | 1.8V | Flyback | - | - | - | 132kHz~264kHz | 2.6V | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | - | 3.68mm | - | 6.35mm | No | - | RoHS Compliant | - | ||
![]() PKS604PN Power Integrations | 200 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~150°C TJ | Tube | 2007 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 56W | 8542.39.00.01 | 23W | 56W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T8 | - | - | 12V | - | - | SWITCHING CONTROLLER | 25μA | - | - | EN | - | Flyback | - | - | 1.55A | 277kHz | - | - | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | - | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 7.62mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK305GN-TL Power Integrations | 5000 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-TN | e3 | yes | Active | 4 (72 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 12mW | DUAL | - | - | 1 | 2.54mm | - | - | 8 | - | 1 | - | 12V | - | 9V | SWITCHING REGULATOR | 68μA | 175mA | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | 69% | Non-Isolated | 700V | - | - | 85V | - | - | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() INN3168C-H105-TL Power Integrations | 313 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 50W | 8542.39.00.01 | 55W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LYT2003D-TL Power Integrations | 22 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-2 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 7W | - | - | - | - | - | NOT SPECIFIED | - | - | 330kHz | NOT SPECIFIED | - | - | 1 | - | - | - | - | - | - | 390mA | - | - | - | Flyback | - | - | - | 85kHz | - | - | 390mA | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 55% | Isolated | 725V | - | - | - | 1.65mm | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() TOP200YAI Power Integrations | 110 | - | Datasheet | - | - | Through Hole | TO-220-3 | - | 3 | -40°C~150°C TJ | Tube | - | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 25W | - | - | 12W | - | - | - | - | - | - | - | - | - | - | - | 5.8V | - | - | - | 1.2mA | - | - | - | - | Boost, Buck, Flyback, Forward | 5V | - | - | 100kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Either | 700V | - | - | 85V | 9.15mm | - | 10.4mm | 4.6mm | - | - | Non-RoHS Compliant | Contains Lead |