- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Input Voltage-Nom | Number of Channels | Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Min Output Voltage | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP248Y Power Integrations | 3800 | - | Datasheet | - | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | - | -40°C~150°C TJ | Bulk | - | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | TIN LEAD | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 205W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | 3 | R-PZFM-T6 | - | Not Qualified | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | Frequency Control | - | - | Flyback | - | VOLTAGE-MODE | 7.2A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.8% | Isolated | 700V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LNK6669V Power Integrations | 10 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | 8542.39.00.01 | - | 54W | DUAL | - | NOT SPECIFIED | 1 | 1.78mm | - | NOT SPECIFIED | - | R-PDIP-T11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | 2.34mm | 10.46mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() LNK6668V Power Integrations | 3840 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | 8542.39.00.01 | - | 47W | DUAL | - | NOT SPECIFIED | 1 | 1.78mm | - | NOT SPECIFIED | - | R-PDIP-T11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | 2.34mm | 10.46mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() LYT2004D-TL Power Integrations | 13 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-2 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8W | - | - | - | - | - | - | NOT SPECIFIED | - | - | 850kHz | NOT SPECIFIED | - | - | - | - | - | 1.025A | - | 1 | - | - | - | - | 420mA | - | - | - | 308V | - | Flyback | 50V | - | - | 85kHz | - | 725V | 420mA | - | 90V | - | LED DISPLAY DRIVER | Yes | - | - | - | 55% | Isolated | - | - | - | - | 1.65mm | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() INN3673C-H601-TL Power Integrations | 235 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | 8542.39.00.01 | 12W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDSO-G20 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 1.445A | 100kHz | - | - | - | RESONANT CONTROL | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 725V | - | - | - | - | 1.6mm | 10.8mm | 9.4mm | - | - | RoHS Compliant | - | ||
![]() TNY268P Power Integrations | 500 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~150°C TJ | Bulk | 2001 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | - | 23W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T7 | - | Not Qualified | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | EN | - | - | Flyback | - | - | 0.88A | 132kHz | - | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 65% | Isolated | 700V | - | - | - | - | 3.73mm | 9.575mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() LNK6768E Power Integrations | 10000 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | 8542.39.00.01 | 104W | 135W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | 85V | 265V | - | - | - | - | 2.01mm | - | No SVHC | RoHS Compliant | - | ||
![]() LNK6667K-TL Power Integrations | 6 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | 8542.39.00.01 | 27W | 59W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() TNY379GN Power Integrations | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | -40°C~150°C TJ | Tube | 2007 | TinySwitch®-PK | e3 | - | Obsolete | 4 (72 Hours) | 7 | EAR99 | MATTE TIN | 32W | - | - | - | 39W | DUAL | - | - | 1 | 2.54mm | - | - | 8/7 | - | 1 | - | - | - | 2.2V | - | - | 700V | SWITCHING REGULATOR | 100mA | 870μA | - | 39W | EN | - | - | Flyback | - | - | - | 132kHz~264kHz | 2.6V | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 65 % | - | - | Isolated | - | - | - | - | - | 3.68mm | - | 6.35mm | No | - | RoHS Compliant | - | ||
![]() INN3268C-H209-TL Power Integrations | 1153 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 8542.39.00.01 | 50W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP201YN Power Integrations | 75 | - | Datasheet | - | - | - | Through Hole | TO-220-3 | NO | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 50W | - | 8542.39.00.01 | - | 22W | SINGLE | - | - | 1 | - | - | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | - | - | - | - | - | SWITCHING REGULATOR | 1.2mA | - | - | - | - | - | 36V | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Either | 700V | - | - | 85V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNK6663K-TL Power Integrations | 47 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | 8542.39.00.01 | - | 35W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() TNY376DG Power Integrations | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-PK | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | 19W | - | 8542.39.00.01 | - | 22W | DUAL | GULL WING | - | 1 | - | - | - | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | EN | - | - | Flyback | - | - | - | 132kHz~264kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() INN3672C-H602-TL Power Integrations | 1000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | 8542.39.00.01 | 10W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDSO-G20 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 1.445A | 100kHz | - | - | - | RESONANT CONTROL | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 725V | - | - | - | - | 1.6mm | 10.8mm | 9.4mm | - | - | RoHS Compliant | - | ||
![]() TNY264P Power Integrations | 7000 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~150°C TJ | Bulk | - | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | 9W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T7 | - | Not Qualified | - | - | - | - | 700V | - | SWITCHING REGULATOR | - | - | - | - | EN | - | - | Flyback | - | - | 0.4A | 132kHz | - | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 65% | Isolated | 700V | - | - | - | - | 3.73mm | 9.575mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() TOP225Y Power Integrations | 5 | - | Datasheet | - | - | - | Through Hole | TO-220-3 | - | 3 | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 100W | - | - | - | - | - | - | - | - | - | - | - | 5.7V | - | - | - | - | - | - | 1.4mA | 200mA | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | - | - | 100kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | 85V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() INN3275C-H202-TL Power Integrations | 4 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 8542.39.00.01 | 22W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP232G Power Integrations | 300 | - | Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-FX | - | no | Obsolete | 4 (72 Hours) | 8 | EAR99 | - | 15W | - | 8542.39.00.01 | - | 15W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Not Qualified | 12V | - | - | - | - | - | SWITCHING REGULATOR | 1.5mA | - | - | - | Frequency Control | - | - | Flyback | - | VOLTAGE-MODE | 0.8A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | 265V | - | Isolated | 700V | - | - | 85V | - | 3.65mm | 9.655mm | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK4013D-TL Power Integrations | 2290 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 10W | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 5V~16.5V | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK6766K-TL Power Integrations | 1 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | 8542.39.00.01 | - | 48W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - |