- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Contact Materials | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Primary Material | Product Status | RoHS | Supplier Package | SwitchingFrequency | Tradename | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Color | Power (Watts) | Fastening Type | Power Rating | Orientation | Shell Finish | Pin Count | Shell Size - Insert | Function | Number of Outputs | Output Voltage | Operating Supply Voltage | Operating Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Screening Level | Isolation | Duty Cycle | Output Isolation | Voltage - Breakdown | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INN3266C-H214-TL Power Integrations | 1238 |
| - | Surface Mount | InSOP-24D | - | - | InSOP-24D | - | - | - | - | 2000 | 265 VAC | 85 VAC | + 105 C | Power Integrations | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 132 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | - | - | Off Line Converter | - | 40 W | - | - | - | - | - | - | - | 1 Output | 27 V | - | 860 uA | 2.32 A | - | 27 W, 40 W | EN, Soft Start | Flyback | 75kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | Isolated | 650V | AC/DC Converters | - | ||
![]() INN4477F-H341-TL Power Integrations | In Stock | - | - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | - | - | InSOP-T28D | - | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | 220 W | - | - | - | - | - | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | ||
![]() INN4674F-H342-TL Power Integrations | 50 |
| - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | - | - | InSOP-T28D | - | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | 170 W | - | - | - | - | - | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | ||
![]() INN3276C-H210-TL Power Integrations | 5888 |
| - | Surface Mount | InSOP-24D | - | - | InSOP-24D | - | - | - | - | 2000 | 5.15 V | 4.65 V | + 105 C | Power Integrations | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 75 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | - | - | Off - Line CV/CC QR Flyback | - | 40 W | - | - | - | - | - | - | - | 1 Output | 1.265 V | - | 1.02 mA | - | - | 35 W | EN, Soft Start | Flyback | 75kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | Isolated | 725V | Switchers | - | ||
![]() INN3275C-H213-TL Power Integrations | 2000 |
| - | Surface Mount | InSOP-24D | - | - | InSOP-24D | - | - | - | - | 2000 | 5.15 V | 4.65 V | + 105 C | Power Integrations | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 80 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | - | - | Off - Line CV/CC QR Flyback | - | 30 W | - | - | - | - | - | - | - | 1 Output | 1.265 V | - | 790 uA | - | - | 25 W | EN, Soft Start | Flyback | 80kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | Isolated | 725V | Switchers | - | ||
![]() INN3276C-H214-TL Power Integrations | 5888 |
| - | Surface Mount | InSOP-24D | - | - | InSOP-24D | - | - | - | - | 2000 | 5.15 V | 4.65 V | + 105 C | Power Integrations | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 75 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | - | - | Off - Line CV/CC QR Flyback | - | 40 W | - | - | - | - | - | - | - | 1 Output | 1.265 V | - | 1.02 mA | - | - | 35 W | EN, Soft Start | Flyback | 75kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | Isolated | 725V | Switchers | - | ||
![]() INN4474F-H341-TL Power Integrations | 8 |
| - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | - | - | InSOP-T28D | - | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | 170 W | - | - | - | - | - | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | ||
![]() INN4476F-H341-TL Power Integrations | In Stock | - | - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | - | - | InSOP-T28D | - | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | ||
![]() INN4177C-H187-TL Power Integrations | 28 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4177 | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | 220 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | ||
![]() INN4475F-H341-TL Power Integrations | 20 |
| - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | - | - | InSOP-T28D | - | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | 180 W | - | - | - | - | - | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | ||
![]() INN4174C-H191-TL Power Integrations | 27 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4174 | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | 170 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | ||
![]() INN4576F-H342-TL Power Integrations | In Stock | - | - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | - | - | InSOP-T28D | - | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | 125 W | - | - | - | - | - | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | ||
![]() INN4072C-H184-TL Power Integrations | 27 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4072 | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | ||
![]() INN4374F-H341-TL Power Integrations | 7 |
| - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | - | - | InSOP-T28D | - | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | 90 W | - | - | - | - | - | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | ||
![]() INN4072C-H186-TL Power Integrations | 5 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4072 | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - | ||
![]() INN3870C-H170-TL Power Integrations | 31 |
| - | - | InSOP-24C | - | - | - | - | - | - | - | - | 5.15 V | 4.65 V | + 105 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | 25 kHz | - | - | - | Innoswitch3-PD | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | 1.95 mA | 14 A | - | 65 W | - | Flyback | - | - | - | - | - | - | - | - | - | - | ||
![]() INN3268C-H205-TL Power Integrations | 5888 | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | Gold | Copper Alloy | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | Metal | Active | - | - | - | - | -65°C ~ 175°C | - | 806 | Solder | Receptacle, Female Sockets | - | Silver | - | Threaded | - | F | Electroless Nickel | - | 33-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | ||
![]() INN3074M-TL Power Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INN3278C-H232-TL Power Integrations | 1377 |
| - | Surface Mount | InSOP-24D | - | - | InSOP-24D | - | - | - | - | 2000 | - | - | - | Power Integrations | - | Yes | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | InSOP-24D | - | PowiGan | -40 to 105 °C | Reel | InnoSwitch3-CP | - | - | - | - | 75 W | - | 65 W | - | - | 17 | - | Off-Line CV/CC QR Flyback Switcher IC with Integrated Primary Switch | 1 | 5/9/15 V | 5 Vac | - | - | - | - | EN, Soft Start | Flyback | 70kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Extended Industrial | - | - | Isolated | 750V | - | - | ||
![]() INN4175C-H189-TL Power Integrations | 24 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4175 | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | 180 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | Isolated | 750V | - | - |