- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | SwitchingFrequency | Tradename | Operating Temperature | Packaging | Series | Type | Power (Watts) | Number of Outputs | Output Voltage | Operating Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Isolation | Duty Cycle | Output Isolation | Voltage - Breakdown | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INN3162C-H113-TL Power Integrations | 31 |
| - | Surface Mount | InSOP-24D | InSOP-24D | - | - | 2000 | 5.15 V | 4.65 V | + 105 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 85 kHz to 90 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CE | Off - Line CV/CC QR Flyback | 12 W | 1 Output | 1.265 V | 390 uA | - | - | 10 W | Frequency Control, Soft Start | Flyback | 100kHz | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 650V | Switchers | ||
![]() INN3265C-H216-TL Power Integrations | 31 |
| - | Surface Mount | InSOP-24D | InSOP-24D | - | - | 2000 | 5.15 V | 4.65 V | + 105 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 80 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | Off - Line CV/CC QR Flyback | 30 W | 1 Output | 1.265 V | 650 uA | - | - | 25 W | EN, Soft Start | Flyback | 80kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 650V | Switchers | ||
![]() INN3268C-H215-TL Power Integrations | 20000 |
| - | Surface Mount | InSOP-24D | InSOP-24D | - | - | 2000 | 5.15 V | 4.65 V | + 105 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 25 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | Off - Line CV/CC QR Flyback | 65 W | 1 Output | 1.265 V | 1.2 mA | - | - | 55 W | EN, Soft Start | Flyback | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 650V | Switchers | ||
![]() INN3267C-H214-TL Power Integrations | 35028 |
| - | Surface Mount | InSOP-24D | InSOP-24D | - | - | 2000 | 5.15 V | 4.65 V | + 105 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 65 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | Off - Line CV/CC QR Flyback | 50 W | 1 Output | 1.265 V | 1.03 mA | - | - | 45 W | EN, Soft Start | Flyback | 65kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 650V | Switchers | ||
![]() INN3675C-H605-TL Power Integrations | 21 |
| - | Surface Mount | InSOP-24D | InSOP-24D | - | - | 2000 | 5.15 V | 4.65 V | + 150 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 80 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-EP | Off - Line CV/CC QR Flyback | 30 W | 1 Output | 1.265 V | 790 uA | - | - | 30 W | Frequency Control, Soft Start | Flyback | 80kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 725V | Switchers | ||
![]() INN3164C-H114-TL Power Integrations | 28 |
| - | Surface Mount | InSOP-24D | InSOP-24D | - | - | 2000 | 5.15 V | 4.65 V | + 105 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 80 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CE | Off - Line CV/CC QR Flyback | 25 W | 1 Output | 1.265 V | 500 uA | - | - | 20 W | Frequency Control, Soft Start | Flyback | 100kHz | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 650V | Switchers | ||
![]() INN3676C-H605-TL Power Integrations | 21 |
| - | Surface Mount | InSOP-24D | InSOP-24D | - | - | 2000 | 5.15 V | 4.65 V | + 150 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 75 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-EP | Off - Line CV/CC QR Flyback | 40 W | 1 Output | 1.265 V | 770 uA | - | - | 40 W | Frequency Control, Soft Start | Flyback | 75kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 725V | Switchers | ||
![]() INN3878C-H804-TL Power Integrations | 2389 |
| - | Surface Mount | SOP-24 | InSOP-24D | - | - | 2000 | 3.78 V | 3.42 V | - | Power Integrations | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 25 kHz | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-PD | - | 75 W | - | - | - | - | - | 55 W | Frequency Control, Soft Start | Flyback | 70kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 750V | Flyback Switchers | ||
![]() LNK3209P Power Integrations | 1154 |
| - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-PDIP-C | LNK3209 | 73 % | 50 | 265 VAC | 85 VAC | + 150 C | Power Integrations | - 40 C | - | Through Hole | Tube | Active | Details | 66 kHz | LinkSwitch | -40°C ~ 150°C (TJ) | Tube | LNK320 | Off Line Converter | - | 1 Output | 50 V | 300 uA | 1 A | 85V ~ 265V | - | Frequency Control, Soft Start | Buck, Buck-Boost, Flyback | 66kHz | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | Non-Isolated | 69% | Non-Isolated | 725V | AC/DC Converters | ||
![]() INN4177C-H188-TL Power Integrations | 15 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4177 | - | - | - | - | - | Power Integrations | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | 220 W | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | Isolated | 750V | - | ||
![]() INN4175C-H190-TL Power Integrations | 45 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4175 | - | - | - | - | - | Power Integrations | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | 180 W | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | Isolated | 750V | - | ||
![]() INN4072C-H185-TL Power Integrations | 8 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4072 | - | - | - | - | - | Power Integrations | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | 50 W | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | Isolated | 750V | - | ||
![]() INN4077C-H184-TL Power Integrations | 8 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4077 | - | - | - | - | - | Power Integrations | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | 135 W | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | Isolated | 750V | - | ||
![]() INN4174C-H189-TL Power Integrations | 15 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4174 | - | - | - | - | - | Power Integrations | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | 170 W | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | Isolated | 750V | - | ||
![]() INN4174C-H187-TL Power Integrations | 8 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4174 | - | - | - | - | - | Power Integrations | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | 170 W | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | Isolated | 750V | - | ||
![]() INN3266C-H219-TL Power Integrations | 31 |
| - | Surface Mount | InSOP-24D | InSOP-24D | - | - | 2000 | 5.15 V | 4.65 V | + 105 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 75 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | Off - Line CV/CC QR Flyback | 40 W | 1 Output | 1.265 V | 860 uA | - | - | 35 W | EN, Soft Start | Flyback | 75kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 650V | Switchers | ||
![]() INN3675C-H606-TL Power Integrations | 4000 |
| - | Surface Mount | InSOP-24D | InSOP-24D | - | - | 2000 | 5.15 V | 4.65 V | + 150 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 80 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-EP | Off - Line CV/CC QR Flyback | 30 W | 1 Output | 1.265 V | 790 uA | - | - | 30 W | Frequency Control, Soft Start | Flyback | 80kHz | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 725V | Switchers | ||
![]() INN3465C-H401-TL Power Integrations | In Stock | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | - | - | 2000 | 265 VAC | 85 VAC | + 150 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | Details | 132 kHz | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-MX | - | 22 W | - | 25 V | 1.05 mA | 1.84 A | - | 22 W | Frequency Control | Flyback | 25kHz ~ 132kHz | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | 650V | - | ||
![]() INN3164C-H111-TL Power Integrations | 31 |
| - | Surface Mount | InSOP-24D | InSOP-24D | - | - | 2000 | 5.15 V | 4.65 V | + 105 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 80 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CE | Off - Line CV/CC QR Flyback | 25 W | 1 Output | 1.265 V | 500 uA | - | - | 20 W | Frequency Control, Soft Start | Flyback | 100kHz | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 650V | Switchers | ||
![]() INN3675C-H604-TL Power Integrations | 31 |
| - | Surface Mount | InSOP-24D | InSOP-24D | - | - | 2000 | 5.15 V | 4.65 V | + 150 C | Power Integrations | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 80 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-EP | Off - Line CV/CC QR Flyback | 30 W | 1 Output | 1.265 V | 790 uA | - | - | 30 W | Frequency Control, Soft Start | Flyback | 80kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 725V | Switchers |