- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Product Status | RoHS | Supplier Package | SwitchingFrequency | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Supply Voltage (AC) | Product | Output Voltage Range | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INN3162C-H114-TL Power Integrations | 31 |
| - | - | Surface Mount | InSOP-24D | - | - | InSOP-24D | - | 2000 | 5.15 V | 4.65 V | + 105 C | Power Integrations | - 40 C | Yes | - | SMD/SMT | - | Active | Details | - | 85 kHz to 90 kHz | InnoSwitch | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CE | - | - | - | - | - | - | Off - Line CV/CC QR Flyback | - | - | - | 12 W | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1.265 V | - | 390 uA | - | - | - | 10 W | Frequency Control, Soft Start | - | Flyback | - | - | 100kHz | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | Isolated | 650V | - | - | Switchers | - | - | - | - | ||
![]() INN4676F-H342-TL Power Integrations | 36 |
| - | - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | - | - | InSOP-T28D | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | ||
![]() INN4376F-H341-TL Power Integrations | In Stock | - | - | - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | - | - | InSOP-T28D | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | - | - | - | - | - | - | 125 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | ||
![]() INN4076C-H183-TL Power Integrations | 20 |
| - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4076 | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | - | - | - | - | - | - | 115 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | 50kHz ~ 140kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | ||
![]() INN4577F-H342-TL Power Integrations | 22 |
| - | - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | - | - | InSOP-T28D | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | - | - | - | - | - | - | 145 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | ||
![]() INN4176C-H191-TL Power Integrations | 24 |
| - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4176 | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | 50kHz ~ 140kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | ||
![]() INN3279C-H217-TL Power Integrations | 30 |
| - | - | Surface Mount | InSOP-24D | - | - | InSOP-24D | - | 2000 | 265 VAC | 85 VAC | + 150 C | Power Integrations | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 132 kHz | PowiGaN | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | - | - | - | - | - | - | Off Line Converter | - | - | - | 85 W | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 5 V to 24 V | - | 1.95 mA | - | - | - | 65 W, 85 W | EN, Soft Start | - | Flyback | - | - | 65kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | Isolated | 750V | - | - | AC/DC Converters | - | - | - | - | ||
![]() INN3368C-H302-TL Power Integrations | 5888 |
| - | - | Surface Mount | InSOP-24D | - | - | InSOP-24D | - | 2000 | 265 VAC | 85 VAC | + 150 C | Power Integrations | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 132 kHz | PowiGaN | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-Pro | - | - | - | - | - | - | Off Line Converter | - | - | - | 65 W | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 3 V to 24 V | - | 1.2 mA | - | - | 3.42V ~ 3.78V | 50 W, 65 W | Frequency Control, Soft Start | - | Flyback | - | - | 65kHz | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | Isolated | 725V | 5 V | - | AC/DC Converters | - | - | - | - | ||
![]() INN4177C-H191-TL Power Integrations | 39 |
| - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4177 | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | - | - | - | - | - | - | 220 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | 50kHz ~ 140kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | ||
![]() INN4176C-H190-TL Power Integrations | 19 |
| - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4176 | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | 50kHz ~ 140kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | ||
![]() LCS7262C-TL Power Integrations | In Stock | - | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24C | - | - | - | - | + 105 C | Power Integrations | - 40 C | - | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | Converters | - | - | - | 120 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8 A | 10.8V ~ 385V | - | Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | 90kHz, 120kHz, 180kHz, 240kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 600V | 13.2 V | - | - | 5.17 V | - | - | - | ||
![]() INN4176C-H187-TL Power Integrations | 46 |
| - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4176 | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | 50kHz ~ 140kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | ||
![]() INN4072C-H183-TL Power Integrations | 1813 |
| - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4072 | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | 50kHz ~ 140kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | ||
![]() TNY276PN0152 Power Integrations | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | Compliant | PDIP-C | - | - | -40 to 150 °C | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TNY280PN0152 Power Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | PDIP-C | - | - | -40 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INN4377F-H341-TL Power Integrations | In Stock | - | - | - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | - | - | InSOP-T28D | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | - | - | - | - | - | - | 145 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | 60kHz ~ 80kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | ||
![]() INN4174C-H190-TL Power Integrations | 8 |
| - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | InSOP-24D | INN4174 | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | - | - | - | - | - | - | 170 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | - | Flyback, Secondary Side SR | - | - | 50kHz ~ 140kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | ||
![]() TOP201YAI Power Integrations | 1303 | - | Datasheet | - | Through Hole | TO-220-3 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | 50W | - | 8542.39.00.01 | 22W | SINGLE | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | 36V | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | - | 100kHz | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Either | 700V | - | 85V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP244P Power Integrations | 20 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Bulk | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | 28W | DUAL | - | 1 | 2.54mm | - | 8 | - | - | - | 700V | SWITCHING REGULATOR | - | - | 400A | - | - | Frequency Control | - | Flyback | VOLTAGE-MODE | - | 66kHz~132kHz | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 66.5% | Isolated | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() TOP243Y Power Integrations | 50 | - | Datasheet | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Bulk | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | 45W | ZIG-ZAG | NOT SPECIFIED | 1 | 1.27mm | NOT SPECIFIED | 3 | R-PZFM-T6 | - | Not Qualified | - | SWITCHING REGULATOR | - | - | - | - | - | Frequency Control | - | Flyback | VOLTAGE-MODE | 1.44A | 66kHz~132kHz | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 66.5% | Isolated | 700V | - | - | - | - | - | Non-RoHS Compliant | - |