- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Input Voltage-Nom | Analog IC - Other Type | Nominal Supply Current | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INN3265C-H202-TL Power Integrations | 563 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 22W | - | 8542.39.00.01 | 25W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP209GN-TL Power Integrations | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TOPSwitch® | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | 5.8V | - | - | 1.2mA | - | - | Flyback | - | - | - | 70kHz | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Non-Isolated | 700V | 85V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() INN3164C-H102-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 15W | - | 8542.39.00.01 | 20W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3266C-H203-TL Power Integrations | 1790 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 27W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY376GN Power Integrations | 200 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-PK | e3 | - | Obsolete | 4 (72 Hours) | 7 | EAR99 | MATTE TIN | - | - | 19W | - | 8542.39.00.01 | - | 22W | DUAL | - | - | 1 | 2.54mm | - | 8/7 | - | - | - | 2.2V | SWITCHING REGULATOR | - | EN | 1.8V | Flyback | - | - | 0.496A | 132kHz~264kHz | 2.6V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | 3.68mm | - | 6.35mm | No | RoHS Compliant | - | ||
![]() TOP104YAI Power Integrations | 8 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 110W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | 5.8V | - | SWITCHING REGULATOR | 1.2mA | - | 36V | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature | 70 % | 110V | 67% | Isolated | 350V | 100V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() INN3265C-H201-TL Power Integrations | 7750 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 22W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP234P Power Integrations | 4 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-FX | - | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | - | - | 30W | - | 8542.39.00.01 | - | 30W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8 | R-PDIP-T7 | Not Qualified | 12V | - | SWITCHING REGULATOR | 1.5mA | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 2.4A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | 265V | - | Isolated | 700V | 85V | - | 3.73mm | 9.655mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK501G Power Integrations | 640 | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Bulk | - | LinkSwitch® | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 5.5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8 | R-PDSO-G7 | Not Qualified | - | 5.75V | SWITCHING REGULATOR | - | - | 5.5V | Flyback | - | - | 0.4A | 30kHz~42kHz | 6V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 77% | Isolated | 700V | - | - | 3.65mm | 9.655mm | 6.3mm | - | Non-RoHS Compliant | - | ||
![]() LNK520P Power Integrations | 161 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Bulk | 2004 | LinkSwitch® | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | - | 5.5W | REQUIRES AN AC SUPPLY OF 85 TO 265V | 8542.39.00.01 | - | 4W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | - | 5.75V | SWITCHING REGULATOR | - | - | 5.5V | Flyback | - | - | 0.28A | 30kHz~42kHz | 6V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 77% | Isolated | 700V | - | - | - | 9.575mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() TNY379PN Power Integrations | 250 | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-PK | e3 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | MATTE TIN | - | - | 32W | - | 8542.39.00.01 | - | 39W | DUAL | - | - | 1 | 2.54mm | - | 8 | - | - | - | 2.2V | SWITCHING REGULATOR | - | EN | 1.8V | Flyback | - | - | 0.904A | 132kHz~264kHz | 2.6V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TOP233P Power Integrations | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-FX | - | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | - | - | 25W | - | 8542.39.00.01 | - | 25W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8 | R-PDIP-T7 | Not Qualified | 12V | - | SWITCHING REGULATOR | 1.5mA | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 1.6A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | 265V | - | Isolated | 700V | 85V | - | 3.73mm | 9.655mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK6765K-TL Power Integrations | 6422 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 42W | DUAL | GULL WING | 260 | 1 | 1.78mm | 40 | - | R-PDSO-G11 | - | - | - | ANALOG CIRCUIT | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | 2.49mm | 10.16mm | 8.89mm | - | RoHS Compliant | - | ||
![]() TOP202YAI Power Integrations | 4 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | 3 | - | -40°C~150°C TJ | Tube | - | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 75W | - | - | - | 30W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 3 | - | Not Qualified | 5.8V | - | SWITCHING REGULATOR | 1.2mA | - | - | Boost, Buck, Flyback, Forward | 4.5V | VOLTAGE-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Either | 700V | 85V | 9.15mm | - | 10.4mm | 4.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP255PG Power Integrations | 1000 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | DIP-8C | -40°C~150°C TJ | Tube | 2012 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | 30W | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TNY377GN-TL Power Integrations | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TinySwitch®-PK | e3 | - | Obsolete | 4 (72 Hours) | 7 | EAR99 | MATTE TIN | - | - | 23.5W | - | 8542.39.00.01 | - | 28W | DUAL | - | - | 1 | 2.54mm | - | 8/7 | - | - | - | 2.2V | SWITCHING REGULATOR | - | EN | 1.8V | Flyback | - | - | 0.638A | 132kHz~264kHz | 2.6V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | 3.68mm | - | 6.35mm | No | RoHS Compliant | - | ||
![]() LNK3204G-TL Power Integrations | 7 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-TN2 | - | yes | Active | 4 (72 Hours) | 7 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDSO-G7 | - | - | - | SWITCHING REGULATOR | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 69% | Non-Isolated | 725V | - | - | 3.98mm | 9.44mm | 6.35mm | - | RoHS Compliant | - | ||
![]() TNY256PN Power Integrations | 23585 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | -40°C~150°C TJ | Tube | 2001 | TinySwitch® Plus | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | 10W | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 5.8V | - | - | 255μA | EN | - | Flyback | - | - | - | 130kHz | - | - | - | Yes | Current Limiting, Over Temperature | 69 % | 265V | 66% | Isolated | 700V | 85V | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() LNK306G Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Bulk | - | LinkSwitch®-TN | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | 8542.39.00.01 | - | 12mW | DUAL | - | 225 | 1 | 2.54mm | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | SWITCHING REGULATOR | - | - | - | Buck, Buck-Boost, Flyback | - | - | 1.4A | 66kHz | - | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 69% | Non-Isolated | 700V | - | - | 3.68mm | 9.575mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() TOP102YAI Power Integrations | 12500 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 70W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | 5.8V | - | SWITCHING REGULATOR | 1.2mA | - | 36V | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature | 70 % | 110V | 67% | Isolated | 350V | 100V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |