- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Output Power | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INN3162C-H101-TL Power Integrations | 5888 | - | Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | 8542.39.00.01 | 10W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDSO-G20 | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | RESONANT CONTROL | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | 1.6mm | 10.8mm | 9.4mm | - | RoHS Compliant | - | ||
![]() PKS604FN Power Integrations | In Stock | - | Datasheet | - | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | - | - | -40°C~150°C TJ | Tube | 2006 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | - | - | 56W | 8542.39.00.01 | 35W | 56W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | 3 | R-PZFM-T7 | - | - | 15V | - | - | SWITCHING CONTROLLER | - | 725μA | - | - | EN | - | Flyback | - | 1.55A | 277kHz | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | - | Isolated | 700V | 85V | - | 4.17mm | 10.29mm | 8.4mm | No | RoHS Compliant | Lead Free | ||
![]() PKS607YN Power Integrations | 23 | - | Datasheet | - | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | TO-220-7C | -40°C~150°C TJ | Tube | 2007 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | 126W | - | 126W | 126W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.43mA | - | - | EN | - | Flyback | - | - | 277kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature | 68 % | 265V | 65% | Isolated | 700V | 85V | - | - | 10.67mm | 4.7mm | No | RoHS Compliant | Lead Free | ||
![]() LNK501P Power Integrations | 46 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Bulk | 2004 | LinkSwitch® | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | 5.5W | 8542.39.00.01 | - | 4W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T7 | - | Not Qualified | - | - | 5.75V | SWITCHING REGULATOR | - | - | - | - | - | 5.5V | Flyback | - | 0.4A | 30kHz~42kHz | 6V | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 77% | Isolated | 700V | - | - | 3.73mm | 9.655mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() TOP203YN Power Integrations | 8 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 100W | 8542.39.00.01 | - | 35W | SINGLE | - | - | 1 | - | - | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | - | - | SWITCHING REGULATOR | - | 1.4mA | - | - | - | 36V | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Either | 700V | 85V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TOP226Y Power Integrations | 7000 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | 125W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 3 | R-PSFM-T3 | - | Not Qualified | 5.7V | - | - | SWITCHING REGULATOR | - | 1.4mA | - | - | - | - | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | 2.75A | 100kHz | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | 85V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LYT4217L Power Integrations | In Stock | - | Datasheet | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | - | - | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 50W | - | - | 50W | - | - | - | - | - | 140kHz | - | - | - | 1 | - | - | 132V | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | 2.06mm | - | 10.24mm | 8.25mm | No | RoHS Compliant | - | ||
![]() INN3167C-H101-TL Power Integrations | 10000 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | 8542.39.00.01 | 40W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK6408K Power Integrations | 510 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | -40°C~150°C TJ | Tube | 2016 | LinkSwitch™-3 | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | 10W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | ANALOG CIRCUIT | 700mA | - | 1A | 10W | - | - | Flyback | - | - | Up to 85kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | 264V | 55% | Isolated | 725V | 90V | - | 2.49mm | - | 8.89mm | - | RoHS Compliant | - | ||
![]() TOP232P Power Integrations | 90 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-FX | - | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | - | - | 15W | 8542.39.00.01 | - | 15W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T7 | - | Not Qualified | 12V | - | - | SWITCHING REGULATOR | - | 1.5mA | - | - | Frequency Control | - | Flyback | VOLTAGE-MODE | 0.8A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | 265V | - | Isolated | 700V | 85V | - | 3.73mm | 9.655mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() INN3268C-H202-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP253PG Power Integrations | 13 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | DIP-8C | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | 25W | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() INN3165C-H105-TL Power Integrations | 13 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 22W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP252PG Power Integrations | 15 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TNY274GN-TL Power Integrations | 58000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | TinySwitch®-III | e3 | - | Active | 4 (72 Hours) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | - | 5W | 11W | DUAL | - | - | 1 | 2.54mm | - | - | 8/7 | R-PDSO-G7 | 1 | - | 12V | - | 2.2V | SWITCHING REGULATOR | - | 275μA | - | 11W | EN | - | Flyback | - | 0.273A | 132kHz | 2.6V | PULSE WIDTH MODULATION | 0.36mA | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 265V | - | Isolated | 700V | 85V | - | - | 9.575mm | 6.35mm | No | RoHS Compliant | Lead Free | ||
![]() TNY375DG-TL Power Integrations | 8000 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | TinySwitch®-PK | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | 15W | 8542.39.00.01 | - | 16.5W | DUAL | GULL WING | - | 1 | - | - | - | 8 | R-PDSO-G8 | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | EN | - | Flyback | - | - | 132kHz~264kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | - | ||
![]() INN3165C-H104-TL Power Integrations | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 22W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3165C-H103-TL Power Integrations | 1000 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 22W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3166C-H110-TL Power Integrations | 22 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 27W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK6425D Power Integrations | 13 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-3 | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 5.1W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | SWITCHING REGULATOR | - | 500μA | - | - | - | - | Flyback | - | - | Up to 85kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | RoHS Compliant | - |