- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Analog IC - Other Type | Nominal Supply Current | Output Current | Output Power | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP253MG Power Integrations | 13 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm), 9 Leads | - | 9 | SDIP-10C | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | 25W | - | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 66kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() INN3163C-H101-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 12W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY277GN-TL Power Integrations | 121 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | TinySwitch®-III | e3 | - | Active | 4 (72 Hours) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 23.5W | DUAL | - | 250 | 1 | 2.54mm | 40 | 8/7 | R-PDSO-G7 | 1 | - | 12V | 2.2V | SWITCHING REGULATOR | 365μA | - | 23.5W | EN | - | Flyback | - | - | 132kHz | 2.6V | PULSE WIDTH MODULATION | 0.46mA | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 265V | - | Isolated | 700V | 85V | - | 3.98mm | 9.575mm | 6.35mm | No | RoHS Compliant | Lead Free | ||
![]() LNK6668K Power Integrations | 13 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 68W | DUAL | GULL WING | 260 | 1 | 1.78mm | 40 | - | R-PDSO-G11 | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | Flyback | - | - | 120kHz~136kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | 2.49mm | 10.16mm | 8.89mm | - | RoHS Compliant | - | ||
![]() PKS603PN Power Integrations | 200 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Tube | 2006 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 32W | - | 8542.39.00.01 | 13W | 32W | DUAL | - | - | 1 | 2.54mm | - | 8 | R-PDIP-T8 | - | - | 15V | - | SWITCHING CONTROLLER | 570μA | - | - | EN | - | Flyback | - | 0.87A | 277kHz | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | - | Isolated | 700V | 85V | - | - | 9.575mm | 7.62mm | No | RoHS Compliant | Lead Free | ||
![]() PKS604YN Power Integrations | 400 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2006 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 56W | 56W | ZIG-ZAG | - | - | 1 | - | - | 3 | R-PZFM-T7 | - | - | 15V | - | SWITCHING CONTROLLER | 725μA | - | - | EN | - | Flyback | - | 1.55A | 277kHz | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | - | Isolated | 700V | 85V | - | - | 10.67mm | 4.7mm | No | RoHS Compliant | Lead Free | ||
![]() PKS605PN Power Integrations | 20 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2006 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 60W | 60W | DUAL | - | - | 1 | 2.54mm | - | 8 | R-PDIP-T8 | - | - | 12V | - | SWITCHING CONTROLLER | 25μA | - | - | EN | - | Flyback | - | 1.55A | 277kHz | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | - | Isolated | 700V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | RoHS Compliant | Lead Free | ||
![]() TOP101YAI Power Integrations | 268 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 50W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | - | SWITCHING REGULATOR | 1.2mA | - | - | - | 36V | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Over Temperature | 70 % | 110V | 67% | Isolated | 350V | 100V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNY263P Power Integrations | 155 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Bulk | 2009 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 7.5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8 | R-PDIP-T7 | - | Not Qualified | - | - | SWITCHING REGULATOR | - | - | - | EN | - | Flyback | - | 0.4A | 132kHz | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 65% | Isolated | 700V | - | - | - | 9.575mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() INN3268C-H207-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 50W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3168C-H107-TL Power Integrations | 1000 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 50W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY377GN Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | - | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-PK | e3 | - | Obsolete | 4 (72 Hours) | 7 | EAR99 | MATTE TIN | - | - | 23.5W | - | 8542.39.00.01 | - | 28W | DUAL | - | - | 1 | 2.54mm | - | 8/7 | - | - | - | - | 2.2V | SWITCHING REGULATOR | - | - | - | EN | 1.8V | Flyback | - | 0.638A | 132kHz~264kHz | 2.6V | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | 3.68mm | - | 6.35mm | No | RoHS Compliant | - | ||
![]() TOP245F Power Integrations | 35000 | - | Datasheet | - | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | - | - | -40°C~150°C TJ | Bulk | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V; SEATED HGT-NOM | 8542.39.00.01 | - | 85W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | NOT SPECIFIED | 3 | R-PZIP-T6 | - | Not Qualified | - | - | SWITCHING REGULATOR | - | - | - | Frequency Control | - | Flyback | VOLTAGE-MODE | 2.88A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.5% | Isolated | 700V | - | - | 15.1mm | 10.29mm | 4.435mm | - | Non-RoHS Compliant | - | ||
![]() TOP100YAI Power Integrations | 24951 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 30W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | - | SWITCHING REGULATOR | 1.2mA | - | - | - | 36V | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Over Temperature | 70 % | 110V | 67% | Isolated | 350V | 100V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP202YN Power Integrations | 2 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 75W | - | 8542.39.00.01 | - | 30W | SINGLE | - | - | 1 | - | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | - | SWITCHING REGULATOR | 1.2mA | - | - | - | 36V | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Either | 700V | 85V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TNY256YN Power Integrations | 1257 | - | Datasheet | - | - | Through Hole | TO-220-7 (Formed Leads), 5 Leads | - | - | - | -40°C~150°C TJ | Tube | 2001 | TinySwitch® Plus | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 11W | - | - | - | - | - | - | - | - | 1 | - | 5.8V | - | - | 255μA | 550mA | 11W | EN | - | Flyback | - | - | 130kHz | - | - | - | - | Yes | Current Limiting, Over Temperature | 69 % | 265V | 66% | Isolated | 700V | 85V | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TNY256P Power Integrations | 228 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | YES | 8 | - | -40°C~150°C TJ | Tube | 2001 | TinySwitch® Plus | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 10W | DUAL | - | 225 | 1 | 2.54mm | NOT SPECIFIED | 8 | - | - | Not Qualified | 5.8V | - | SWITCHING CONTROLLER | 255μA | - | - | EN | - | Flyback | - | - | 130kHz | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Over Temperature | 69 % | 265V | 66% | Isolated | 700V | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP209PN Power Integrations | 15000 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 2W | DUAL | - | - | 1 | 2.54mm | - | 8 | - | - | - | 5.8V | - | SWITCHING REGULATOR | 1.2mA | - | - | - | - | Flyback | VOLTAGE-MODE | 0.1A | 70kHz | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Non-Isolated | 700V | 85V | - | 4.45mm | 9.59mm | 7.62mm | No | RoHS Compliant | Lead Free | ||
![]() LNK302G Power Integrations | 67 | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Bulk | 2012 | LinkSwitch®-TN | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | 8542.39.00.01 | - | 12mW | DUAL | - | 225 | 1 | 2.54mm | 30 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | SWITCHING REGULATOR | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | 0.2A | 66kHz | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 69% | Non-Isolated | 700V | - | - | 3.68mm | 9.575mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() INN3165C-H109-TL Power Integrations | 22 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 22W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | RoHS Compliant | - |