- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Output Power | Control Features | Max Output Voltage | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Max Input Voltage | Control Technique | Nominal Input Voltage | Switcher Configuration | Continuous Drain Current (ID) | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK625DG-TL Power Integrations | 12832 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-CV | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Matte Tin (Sn) | 13.5W | - | - | - | 13.5W | DUAL | GULL WING | - | 1 | 230V | - | - | - | 8/7 | - | 3 | - | - | - | 265V | 85V | - | - | - | ANALOG CIRCUIT | - | - | - | - | 8W | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | - | - | - | Isolated | 725V | - | - | - | - | - | 4.9mm | - | No | - | RoHS Compliant | - | ||
![]() TOP242PN Power Integrations | 10 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | PURE MATTE TIN | - | - | - | 15W | 15W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | 8 | R-PDIP-T7 | 1 | 700V | Adjustable | 720mA | - | - | 12V | - | - | SWITCHING REGULATOR | - | 1.6mA | - | 720mA | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz~132kHz | 265V | PULSE WIDTH MODULATION | 265V | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 15.6Ohm | 66.5% | Isolated | - | 85V | 265V | 85V | 3.35mm | - | 9.78mm | 6.48mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK606DG-TL Power Integrations | 2000 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | 6.1W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 55% | Isolated | 700V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() LNK564DG Power Integrations | 3900 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-LP | e3 | yes | Discontinued | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | 3W | 3W | DUAL | GULL WING | - | 1 | - | - | - | - | 8/7 | - | 1 | - | - | - | - | - | - | 650V | 90V | SWITCHING REGULATOR | - | - | - | - | 3W | - | - | Flyback | 85V | - | 0.2A | 100kHz | 265V | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | - | - | - | Isolated | 700V | 85V | 265V | - | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() TNY264GN-TL Power Integrations | 1247 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 9W | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | 8/7 | R-PDSO-G7 | 1 | 5.8V | - | - | - | - | - | - | - | SWITCHING REGULATOR | 225μA | - | - | 267mA | 6W | EN | - | Flyback | - | - | - | 132kHz | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | 265V | - | 65% | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK632DG-TL Power Integrations | 400 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | 3.1W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 105kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 55% | Isolated | 700V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() TOP252GN Power Integrations | 480 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 4 (72 Hours) | 8 | SMD/SMT | - | PURE MATTE TIN | 15W | - | - | 21W | 21W | DUAL | - | 250 | 1 | - | 2.54mm | 66kHz | 40 | - | - | 1 | 700V | - | 460mA | - | - | - | - | - | ANALOG CIRCUIT | - | - | 6W | 680mA | - | - | 700V | Flyback | - | VOLTAGE-MODE | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | 265V | - | 78% | Isolated | - | - | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK624DG Power Integrations | 570 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 8 | - | -40°C~150°C TJ | Tube | 2009 | LinkSwitch®-CV | e3 | yes | Discontinued | 4 (72 Hours) | 7 | SMD/SMT | - | Matte Tin (Sn) | - | - | - | - | 11W | DUAL | GULL WING | - | 1 | 230V | 1.27mm | 100kHz | - | 8/7 | R-PDSO-G7 | 3 | 6V | - | 268mA | - | - | - | - | - | ANALOG CIRCUIT | 440μA | - | - | 268mA | 6.5W | - | 700V | Flyback | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | 265V | - | 54% | Isolated | 725V | - | 265V | 85V | - | 1.75mm | 4.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP255YN Power Integrations | 100 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 81W | SINGLE | - | - | 1 | - | 1.27mm | - | - | - | - | - | 700V | - | - | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | 2.72A | 81W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | Isolated | 700V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TNY288PG Power Integrations | 60000 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | - | MATTE TIN | 16W | SEATED_HT CALCULATED | - | 21.5W | 28W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 1 | 265V | - | - | - | - | - | 265V | 85V | ANALOG CIRCUIT | 650μA | - | - | - | 28W | EN | - | Flyback | 85V | - | - | 124kHz~140kHz | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | Isolated | 725V | - | - | - | - | 4.06mm | 9.44mm | 6.35mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK302DN-TL Power Integrations | 557 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-TN | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | - | 12mW | DUAL | GULL WING | - | 1 | - | - | - | - | 8 | R-PDSO-G8 | 1 | 12V | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 260μA | - | 63mA | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | - | 69% | Non-Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK364PN Power Integrations | 200 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2007 | LinkSwitch®-XT | e3 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | PURE MATTE TIN | - | - | - | 9W | 9W | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | - | 1 | 5.8V | Adjustable | - | - | - | 85V | - | - | SWITCHING REGULATOR | - | 250μA | - | 750mA | - | - | - | Flyback | - | - | - | 132kHz | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | - | - | Isolated | 700V | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() TNY286KG-TL Power Integrations | 21000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 3 (168 Hours) | 11 | - | - | MATTE TIN | 10W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 19W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | 40 | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | EN | - | Flyback | - | - | - | 124kHz~140kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | - | 67% | Isolated | 725V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | No | - | RoHS Compliant | - | ||
![]() LNK302PN Power Integrations | 9000 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 2.26799g | -40°C~150°C TJ | Tube | 2011 | LinkSwitch®-TN | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | - | 12mW | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | R-PDIP-T8 | 1 | 12V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | - | 80mA | - | - | - | Buck, Buck-Boost, Flyback | 85V | - | - | 66kHz | 265V | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | - | 69% | Non-Isolated | 700V | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK362DG Power Integrations | 680 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-XT | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8542.39.00.01 | 2.6W | 2.8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | Flyback | 85V | - | - | 132kHz | 265V | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 60% | Isolated | 700V | 85V | 265V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP264KG Power Integrations | 300 |
| Datasheet | 4 Weeks | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 12 | - | -40°C~150°C TJ | Tube | 2010 | TOPSwitch®-JX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 49W | 30W | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 2.08A | 30W | Frequency Control | - | Flyback | 85V | - | - | 66kHz 132kHz | 265V | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | 265V | - | 78% | Isolated | 725V | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK562GN Power Integrations | 22 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | -40°C~150°C TJ | Tube | - | LinkSwitch®-LP | e3 | yes | Active | 4 (72 Hours) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.9W | 1.9W | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | - | 1 | 5.8V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | 220μA | - | - | 148mA | 1.9W | - | - | Flyback | 85V | - | - | 66kHz | 265V | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | 265V | - | - | Isolated | 700V | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP243YN Power Integrations | 4768 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2004 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | EAR99 | PURE MATTE TIN | - | - | - | - | 45W | ZIG-ZAG | - | - | 1 | - | - | 132kHz | - | 3 | - | 1 | 700V | Adjustable | 400μA | - | - | - | - | 36V | SWITCHING REGULATOR | - | 1.6mA | - | 1.44A | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | - | 66kHz~132kHz | - | PULSE WIDTH MODULATION | - | SINGLE | 100mA | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | - | 66.5% | Isolated | - | - | 265V | 85V | - | - | 10.54mm | 4.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK3205D-TL Power Integrations | 20000 | - | Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-TN2 | - | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G7 | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 69% | Non-Isolated | 725V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() TOP271EG Power Integrations | 50000 | - | Datasheet | 4 Weeks | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2016 | TOPSwitch®-JX | e3 | - | Active | 1 (Unlimited) | - | - | - | MATTE TIN | - | - | - | 244W | 177W | - | - | - | 1 | - | - | - | - | - | - | 1 | 19V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 2.1mA | - | - | - | 177W | Frequency Control | - | Flyback | 85V | - | - | 66kHz 132kHz | 265V | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 78 % | 265V | - | - | Isolated | 725V | 85V | 265V | 85V | - | 8.25mm | - | - | No | No SVHC | RoHS Compliant | - |