- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Analog IC - Other Type | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TNY379GN-TL Power Integrations | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TinySwitch®-PK | e3 | - | Obsolete | 4 (72 Hours) | 7 | EAR99 | MATTE TIN | - | - | 32W | - | 8542.39.00.01 | 39W | DUAL | - | 1 | 2.54mm | - | - | - | 8/7 | - | - | - | - | 2.2V | SWITCHING REGULATOR | - | - | - | EN | 1.8V | Flyback | - | 0.921A | 132kHz~264kHz | 2.6V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | 3.68mm | - | 6.35mm | No | RoHS Compliant | - | ||
![]() TOP209G Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch® | - | - | Obsolete | 4 (72 Hours) | 8 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 2W | DUAL | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Not Qualified | 5.8V | - | SWITCHING REGULATOR | 1.2mA | - | - | - | - | Flyback | VOLTAGE-MODE | 0.1A | 70kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Non-Isolated | 700V | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP249F Power Integrations | In Stock | - | Datasheet | - | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | - | - | -40°C~150°C TJ | Bulk | - | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | 250W | ZIG-ZAG | NOT SPECIFIED | 1 | 1.27mm | - | - | NOT SPECIFIED | 3 | R-PZIP-T6 | - | Not Qualified | - | - | SWITCHING REGULATOR | - | - | - | Frequency Control | - | Flyback | VOLTAGE-MODE | 8.64A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.8% | Isolated | 700V | - | - | - | - | 10.29mm | 4.435mm | - | Non-RoHS Compliant | - | ||
![]() TOP242G-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 7 | - | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | - | 15W | DUAL | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | 8/7 | R-PDSO-G7 | - | Not Qualified | - | - | SWITCHING REGULATOR | - | - | - | Frequency Control | - | Flyback | VOLTAGE-MODE | 0.72A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.5% | Isolated | 700V | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP244G-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | 28W | DUAL | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | 8/7 | R-PDSO-G7 | - | Not Qualified | - | - | SWITCHING REGULATOR | - | - | - | Frequency Control | - | Flyback | VOLTAGE-MODE | 2.16A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.5% | Isolated | 700V | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() LYT2001D-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LYTSwitch™-2 | - | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | 6W | - | - | - | - | - | - | - | unknown | 330Hz | - | - | - | 1 | - | - | - | - | - | 250mA | - | - | - | Flyback | - | - | 85kHz | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 55% | Isolated | 725V | - | - | 1.65mm | - | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() LNK4302S-TL Power Integrations | 6 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 5W | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 5V~16.5V | - | - | Flyback | - | - | 65kHz | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY266G-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | 15W | DUAL | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | 8/7 | R-PDSO-G7 | - | Not Qualified | - | - | SWITCHING REGULATOR | - | - | - | EN | - | Flyback | - | 0.56A | 132kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 65% | Isolated | 700V | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() TNY376DN Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | SO-8C | -40°C~150°C TJ | Tube | 2012 | TinySwitch®-PK | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | 19W | - | - | 22W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | 132kHz~264kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK4322S-TL Power Integrations | 61000 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 5W | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 5V~16.5V | - | - | Flyback | - | - | 65kHz | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY375DN-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | SO-8C | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TinySwitch®-PK | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | 15W | - | - | 16.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | 132kHz~264kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY376DN-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | SO-8C | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TinySwitch®-PK | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | 19W | - | - | 22W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | 132kHz~264kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK4323D-TL Power Integrations | 13 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 10W | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 5V~16.5V | - | - | Flyback | - | - | 65kHz | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY375DN Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | SO-8C | -40°C~150°C TJ | Tube | 2012 | TinySwitch®-PK | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | 15W | - | - | 16.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | 132kHz~264kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY268G-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | 23W | - | 8542.39.00.01 | - | DUAL | 225 | 1 | 2.54mm | - | - | 30 | 8/7 | R-PDSO-G7 | - | Not Qualified | - | - | SWITCHING REGULATOR | - | - | - | EN | - | Flyback | - | 0.88A | 132kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 65% | Isolated | 700V | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() INN3379C-H302-TL Power Integrations | 745 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-Pro | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 85W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 3.42V~3.78V | Soft Start, Sync | - | Flyback, Secondary Side SR | - | - | 65kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | 750V | 5V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3679C-H606-TL Power Integrations | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 85W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | Soft Start, Sync | - | Flyback, Secondary Side SR | - | - | 65kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3270C-H114-TL Power Integrations | 10000 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | Soft Start, Sync | - | Flyback, Secondary Side SR | - | - | 60kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 750V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK585GG-TL Power Integrations | 22 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LinkZero™-AX | e3 | - | Active | 4 (72 Hours) | - | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | 5W | - | 250 | - | - | - | - | 40 | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | Flyback | - | - | 100kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | 63% | Either | 700V | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() LNK6424D-TL Power Integrations | 10 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 4.1W | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | SWITCHING REGULATOR | 480μA | - | - | - | - | Flyback | - | - | Up to 85kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | RoHS Compliant | - |