- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Output Power | Control Features | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Max Input Voltage | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Junction Temperature (Tj) | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK500PN Power Integrations | 58 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tube | 2004 | LinkSwitch® | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) | 5.5W | - | - | 5.5W | 4W | DUAL | - | - | 1 | - | 2.54mm | 42kHz | - | 8 | R-PDIP-T7 | 1 | - | 700V | - | 5.75V | - | - | - | - | - | SWITCHING REGULATOR | - | 1.06mA | - | 400mA | 3W | - | Flyback | 85V | - | - | 30kHz~42kHz | 265V | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 80 % | - | 265V | - | 77% | Isolated | - | - | - | 85V | - | - | 9.575mm | 7.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP253PN Power Integrations | 4953 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 7 | - | - | PURE MATTE TIN | - | SEATED_HT CALCULATED | - | 25W | 38W | DUAL | - | - | 1 | - | 2.54mm | 66kHz | - | - | R-PDIP-T7 | 1 | - | 700V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | 9W | 1.37A | 38W | - | Flyback | 85V | VOLTAGE-MODE | - | - | 265V | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | - | - | 78% | Isolated | - | 85V | 265V | - | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK305DN Power Integrations | 12617 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch®-TN | - | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | Pure Matte Tin (Sn) | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | 80mW | 12mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | 8 | R-PDSO-G8 | 1 | - | 12V | - | - | - | - | - | - | - | SWITCHING REGULATOR | 220μA | - | - | 280mA | - | - | Buck, Buck-Boost, Flyback | 85V | - | - | 66kHz | 265V | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | - | 69% | Non-Isolated | 700V | 85V | 265V | 85V | 1.65mm | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK562DN Power Integrations | 3000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | 506.605978mg | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-LP | e3 | yes | Discontinued | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | 1.9W | 1.9W | DUAL | GULL WING | - | 1 | - | - | - | - | 8/7 | - | 1 | - | 5.8V | - | - | - | - | - | - | - | SWITCHING REGULATOR | 160μA | - | - | 148mA | 1.9W | - | Flyback | - | - | - | 66kHz | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | - | 265V | - | - | Isolated | 700V | - | - | 85V | 1.65mm | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() TOP222YN Power Integrations | 1000 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | 2.299997g | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e3 | - | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 25W | SINGLE | - | - | 1 | - | - | - | - | 3 | R-PSFM-T3 | 1 | Not Qualified | 5.7V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | 1.2mA | 1.2mA | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 0.55A | 100kHz | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | - | 67% | Isolated | 700V | - | - | 85V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TNY276PN Power Integrations | 19 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2006 | TinySwitch®-III | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | 15W | 19W | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | - | 1 | - | 12V | Adjustable | 2.2V | - | - | - | - | - | SWITCHING REGULATOR | - | 310μA | - | - | 15W | EN | Flyback | 85V | - | - | 132kHz | 265V | PULSE WIDTH MODULATION | 0.43mA | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | 265V | - | - | Isolated | 700V | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TNY288DG Power Integrations | 8479 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Discontinued | 1 (Unlimited) | 7 | - | - | MATTE TIN | - | SEATED_HT CALCULATED | - | 19.5W | 14.5W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | - | 1 | - | - | - | - | - | - | 725V | -300mV | - | ANALOG CIRCUIT | 615μA | - | - | - | 26W | EN | Flyback | 85V | - | - | 124kHz~140kHz | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | - | Isolated | 725V | 85V | 265V | - | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK624DG-TL Power Integrations | 50000 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-CV | e3 | yes | Active | 4 (72 Hours) | 7 | - | - | Matte Tin (Sn) | 11W | - | - | 5.5W | 11W | DUAL | GULL WING | - | 1 | 230V | - | - | - | 8/7 | - | 3 | - | - | - | - | 265V | 85V | - | - | - | ANALOG CIRCUIT | - | - | - | - | 6.5W | - | Flyback | - | - | - | 100kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | - | - | - | - | Isolated | 725V | - | - | - | - | - | 4.9mm | - | No | - | RoHS Compliant | - | ||
![]() TOP267KG-TL Power Integrations | 477 |
| Datasheet | 4 Weeks | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TOPSwitch®-JX | e3 | - | Active | 3 (168 Hours) | - | - | - | MATTE TIN | 65W | - | 8542.39.00.01 | 45W | 45W | - | - | 260 | 1 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | Frequency Control | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 78% | Isolated | 725V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | No | - | RoHS Compliant | - | ||
![]() TNY286PG Power Integrations | 20000 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | - | MATTE TIN | 13W | SEATED_HT CALCULATED | - | 15W | 19W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 1 | - | 265V | - | - | - | - | 265V | 85V | - | ANALOG CIRCUIT | 470μA | - | - | - | 19W | EN | Flyback | 85V | - | - | 124kHz~140kHz | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | - | Isolated | 725V | 85V | 265V | - | - | 4.06mm | 9.44mm | 6.35mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP257YN Power Integrations | 1123 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2008 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | PURE MATTE TIN | - | - | 8542.39.00.01 | - | 157W | SINGLE | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | 700V | - | - | - | - | 9V | -300mV | - | ANALOG CIRCUIT | - | - | - | 5.44A | 157W | - | Flyback | - | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | - | Isolated | 700V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() INN2025K Power Integrations | 13 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | -40°C~85°C TA | Tube | 2014 | InnoSwitch™-CH | - | - | Active | 3 (168 Hours) | - | EAR99 | Integrated Circuit (IC) | - | - | - | 8542.39.00.01 | 20W | 20W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 265V | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | 60% | Isolated | 650V | 85V | 265V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() INN2005K-TL Power Integrations | 3000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | InnoSwitch™-CH | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | 20W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 2.2A | - | - | 1.4A | 20W | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 60 % | - | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP258PN Power Integrations | 50 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | 77W | 77W | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | - | - | - | 700V | - | - | - | - | 9V | -300mV | - | ANALOG CIRCUIT | - | - | - | 6.88A | 48W | - | Flyback | - | VOLTAGE-MODE | - | 66kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | - | Isolated | 700V | - | - | - | 3.68mm | - | 9.83mm | 6.6mm | No | - | RoHS Compliant | - | ||
![]() TOP244GN-TL Power Integrations | 20000 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 28W | DUAL | - | - | 1 | - | 2.54mm | - | - | 8/7 | R-PDSO-G7 | - | - | 12V | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.6mA | - | - | - | Frequency Control | Flyback | - | VOLTAGE-MODE | 2.16A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | - | 66.5% | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK605DG Power Integrations | 500 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | -40°C~150°C TJ | Tube | 2010 | LinkSwitch®-II | e3 | - | Discontinued | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | 5.1W | 5.1W | DUAL | GULL WING | 260 | 1 | - | - | 66kHz | 40 | 8 | - | 1 | - | 5V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 480μA | - | 555mA | 5.1W | - | Flyback | 85V | - | - | Up to 85kHz | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | 265V | - | - | Isolated | 700V | 85V | 265V | 85V | 1.65mm | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() TNY266GN Power Integrations | 1500 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 15W | DUAL | - | 260 | 1 | - | 2.54mm | 132kHz | 40 | 8/7 | R-PDSO-G7 | 1 | - | 700V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | - | 265μA | - | 560mA | 9.5W | EN | Flyback | - | - | - | - | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | 14Ohm | 65% | Isolated | - | - | - | 85V | - | - | 9.575mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP265EG Power Integrations | 6178 |
| Datasheet | 4 Weeks | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-JX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 81W | 57W | - | - | - | 1 | - | - | - | - | - | - | 1 | - | 19V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 1.4mA | - | - | 57W | Frequency Control | Flyback | 85V | - | - | 66kHz 132kHz | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 78 % | - | 265V | - | - | Isolated | 725V | 85V | 265V | 85V | - | 8.25mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TNY284PG Power Integrations | 30484 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | - | MATTE TIN | - | SEATED_HT CALCULATED | - | 8.5W | 6W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 1 | - | 265V | - | - | - | - | 750V | 50V | - | ANALOG CIRCUIT | - | 360μA | - | - | 11W | EN | Flyback | 85V | - | - | 124kHz~140kHz | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | 150°C | - | - | - | Isolated | 725V | 85V | 265V | - | 4.06mm | - | 9.44mm | 6.35mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK603DG-TL Power Integrations | 2500 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-II | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 3.3W | DUAL | GULL WING | - | 1 | - | - | - | - | 8 | R-PDSO-G8 | 1 | - | 6V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 440μA | - | 214mA | 3.3W | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | 265V | - | - | Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - |