- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP222PN Power Integrations | 50 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~150°C TJ | Tube | 2000 | TOPSwitch®-II | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | PURE MATTE TIN | - | - | - | 10W | 15W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 100kHz | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 700V | Adjustable | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | 50mA | - | - | - | - | Boost, Buck, Flyback, Forward | 85V | VOLTAGE-MODE | - | - | - | 265V | PULSE WIDTH MODULATION | 265V | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | - | 67% | Isolated | - | 85V | 265V | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP269EG Power Integrations | 1000 |
| Datasheet | 4 Weeks | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2002 | TOPSwitch®-JX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 162W | 120W | - | - | - | 1 | - | - | - | - | - | 1 | - | 19V | - | - | - | - | ANALOG CIRCUIT | - | 2.1mA | - | - | - | 120W | Frequency Control | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 78 % | 265V | - | - | Isolated | 725V | 85V | 265V | 85V | - | 8.25mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP258EN Power Integrations | 1500 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | PURE MATTE TIN | - | - | - | 195W | 195W | ZIG-ZAG | - | - | 1 | - | 66kHz | - | - | R-PZIP-T6 | 1 | - | 700V | - | - | - | - | ANALOG CIRCUIT | - | 1.4mA | 70W | 6.88A | - | 148W | - | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz 132kHz | - | 265V | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | - | 78% | Isolated | - | 85V | 265V | 85V | 8.25mm | - | 10.24mm | 2.06mm | No | No SVHC | RoHS Compliant | - | ||
![]() TNY286DG-TL Power Integrations | 345 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | Matte Tin (Sn) | 19W | SEATED_HT CALCULATED | - | - | 19W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | 1 | - | 5V | - | - | - | - | ANALOG CIRCUIT | - | 430μA | - | 12A | - | 15W | EN | - | Flyback | - | - | - | 124kHz~140kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | 265V | - | - | Isolated | 725V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() LNK6776K Power Integrations | 13 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | 8542.39.00.01 | 37W | 48W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 64% | Isolated | 725V | 85V | 265V | - | - | 2.49mm | 10.16mm | 8.89mm | - | No SVHC | RoHS Compliant | - | ||
![]() LNK501GN Power Integrations | 954 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | -40°C~150°C TJ | Tube | 2004 | LinkSwitch® | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | - | 5.5W | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDSO-G7 | 1 | - | 5.6V | Adjustable | 5.75V | - | - | SWITCHING REGULATOR | - | 1.06mA | - | - | - | - | - | 5.5V | Flyback | - | - | 0.4A | 30kHz~42kHz | 6V | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 80 % | 265V | - | 77% | Isolated | 700V | - | - | 85V | - | - | 9.655mm | 6.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() LNK363DN-TL Power Integrations | 4357 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | LinkSwitch®-XT | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | PURE MATTE TIN | 7.5W | - | 8542.39.00.01 | - | 7.5W | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8/7 | R-PDSO-G7 | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 200μA | - | - | - | - | - | - | Flyback | - | - | 0.4A | 132kHz | - | - | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | - | - | Isolated | 700V | - | - | 85V | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() TOP254EN Power Integrations | 115 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2002 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | PURE MATTE TIN | - | - | - | 62W | 62W | ZIG-ZAG | - | - | 1 | - | 66kHz | - | - | R-PZIP-T6 | 2 | - | 700V | - | - | - | - | ANALOG CIRCUIT | - | 1.3mA | 20W | 2.08A | - | 43W | - | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz 132kHz | - | 265V | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | - | 78% | Isolated | - | 85V | 265V | 85V | 8.25mm | - | 10.24mm | 2.06mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6664E Power Integrations | 2186 |
| Datasheet | 4 Weeks | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | 8542.39.00.01 | - | 47W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | - | 15μA | - | 30W | - | - | Flyback | - | CURRENT-MODE | - | 120kHz~136kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 64% | Isolated | 650V | - | - | - | - | - | - | 2.01mm | No | - | RoHS Compliant | - | ||
![]() TOP267VG Power Integrations | 15800 | - | Datasheet | 4 Weeks | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | 12 | - | -40°C~150°C TJ | Tube | 2010 | TOPSwitch®-JX | e3 | - | Active | 1 (Unlimited) | - | - | MATTE TIN | - | - | - | 44W | 32W | - | - | - | 1 | - | - | - | - | - | 2 | - | 12V | - | - | - | - | ANALOG CIRCUIT | - | 3.4mA | - | - | - | 32W | Frequency Control | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 265V | - | 78% | Isolated | 725V | 85V | 265V | 85V | - | - | 8.89mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK362PN Power Integrations | 500 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2016 | LinkSwitch®-XT | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | PURE MATTE TIN | - | - | - | 2.6W | 2.8W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | - | 1 | - | 6V | Adjustable | - | - | - | SWITCHING REGULATOR | - | 300μA | - | 330mA | - | 2.6W | - | - | Flyback | 85V | - | - | 132kHz | - | 265V | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | - | - | Isolated | 700V | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK4023D-TL Power Integrations | 2000 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 506.605978mg | -25°C~125°C TJ | Tape & Reel (TR) | 2015 | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5V | - | - | - | - | SWITCHING REGULATOR | 2mA | - | - | 2A | 5V~16.5V | 10W | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | 50 % | 265V | - | - | Isolated | - | - | - | 85V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK632DG Power Integrations | 68 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch®-II | e3 | - | Discontinued | 1 (Unlimited) | 8 | - | MATTE TIN | - | - | - | 3.1W | 3.1W | DUAL | GULL WING | 260 | 1 | - | - | 40 | 8 | R-PDSO-G8 | 1 | - | - | - | - | 700V | 50V | ANALOG CIRCUIT | 440μA | - | - | - | - | 3.1W | - | - | Flyback | 85V | - | - | 105kHz | - | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | - | - | Isolated | 700V | 85V | 265V | - | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP261YN Power Integrations | 1313 |
| Datasheet | 4 Weeks | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | 7 | - | -40°C~150°C TJ | Tube | 2013 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | 333W | 333W | SINGLE | - | - | 1 | - | - | - | - | R-XSFM-T6 | - | - | 700V | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | 11.1A | - | 333W | - | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz | - | 265V | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | Isolated | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP258EG Power Integrations | 3835 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2012 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | 8542.39.00.01 | - | 195W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | 2.01mm | No | - | RoHS Compliant | - | ||
![]() LNK363DG Power Integrations | 6 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-XT | - | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | 4.7W | 7.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | Flyback | 85V | - | - | 132kHz | - | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 60% | Isolated | 700V | 85V | 265V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK306DG Power Integrations | 12000 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-TN | - | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | - | 12mW | DUAL | GULL WING | - | 1 | - | - | - | 8 | R-PDSO-G8 | 1 | - | 12V | - | - | - | - | SWITCHING REGULATOR | 250μA | - | - | 360mA | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | - | 69% | Non-Isolated | 700V | - | - | 85V | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() TNY268GN Power Integrations | 55050 |
| Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | MATTE TIN | - | - | - | 23W | 23W | DUAL | - | - | 1 | 2.54mm | 132kHz | - | 8/7 | R-PDSO-G7 | 1 | - | 700V | Adjustable | - | - | - | SWITCHING REGULATOR | 380μA | - | - | 880mA | - | 15W | EN | - | Flyback | 85V | - | - | - | - | 265V | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | 265V | 5.2Ohm | 65% | Isolated | - | 85V | 265V | 85V | - | - | 9.575mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TNY275PG Power Integrations | 5000 |
| Datasheet | 4 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-III | - | - | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | 11.5W | 15W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | - | 1 | - | 12V | - | - | - | - | SWITCHING REGULATOR | - | 295μA | - | 1A | - | 11.5W | EN | - | Flyback | 85V | - | - | 132kHz | - | 265V | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 265V | - | - | Isolated | 700V | 85V | 265V | 85V | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK563GN Power Integrations | 1035 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-LP | e3 | yes | Active | 4 (72 Hours) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | 2.5W | 2.5W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | - | 1 | - | 5.8V | Adjustable | - | - | - | SWITCHING REGULATOR | - | 220μA | - | 148mA | - | 2.5W | - | - | Flyback | 85V | - | - | 83kHz | - | 265V | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | 265V | - | - | Isolated | 700V | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free |