- Analog IC - Other Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
Attribute column
Manufacturer
Power Integrations PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Output Power | Control Features | Max Output Voltage | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Max Input Voltage | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP221YN Power Integrations | 5 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | - | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | - | 12W | SINGLE | - | - | 1 | - | 100kHz | - | 3 | - | 1 | Not Qualified | 700V | - | 25mA | 36V | - | SWITCHING REGULATOR | - | 1.2mA | - | 25mA | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | - | 265V | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | - | - | 265V | 85V | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK302GN Power Integrations | 755 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | 2012 | LinkSwitch®-TN | e3 | yes | Active | 4 (72 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 12mW | DUAL | - | 260 | 1 | 2.54mm | 66kHz | 40 | 8 | - | 1 | - | 12V | Adjustable | - | - | - | SWITCHING REGULATOR | - | 200μA | - | 80mA | - | - | - | Buck, Buck-Boost, Flyback | 85V | - | - | - | 265V | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | 69% | Non-Isolated | 700V | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK616GG-TL Power Integrations | 12588 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-II | e3 | - | Active | 4 (72 Hours) | 8 | - | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 6.1W | DUAL | - | 250 | 1 | 2.54mm | - | 40 | 8 | R-PDSO-G8 | - | - | 700V | - | - | 9V | -300mV | ANALOG CIRCUIT | 520μA | - | - | 654mA | 6.1W | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | - | Isolated | 700V | - | - | - | - | 3.68mm | - | 6.35mm | No | - | RoHS Compliant | - | ||
![]() LNK3206D-TL Power Integrations | 3 | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-TN2 | - | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G7 | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 69% | Non-Isolated | 725V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() TNY287PG Power Integrations | 20000 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | - | MATTE TIN | - | - | 13W | SEATED_HT CALCULATED | - | 18W | 23.5W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 1 | - | 265V | - | - | 265V | 85V | ANALOG CIRCUIT | 550μA | - | - | - | 23.5W | EN | - | Flyback | 85V | - | - | 124kHz~140kHz | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | Isolated | 725V | 85V | 265V | - | - | 4.06mm | 9.44mm | 6.35mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK364GN Power Integrations | 330 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | 2007 | LinkSwitch®-XT | e3 | - | Active | 4 (72 Hours) | 7 | SMD/SMT | EAR99 | PURE MATTE TIN | - | - | - | - | - | 9W | 9W | DUAL | - | 250 | 1 | 2.54mm | 132kHz | 40 | 8 | R-PDSO-G7 | 1 | - | 5.8V | Adjustable | 750mA | - | 50V | SWITCHING REGULATOR | - | 250μA | - | 750mA | - | - | - | Flyback | 85V | - | - | - | 265V | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | 60% | Isolated | 700V | - | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP269KG Power Integrations | 2 |
| Datasheet | 4 Weeks | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 12 | - | - | -40°C~150°C TJ | Tube | 2011 | TOPSwitch®-JX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 81W | 55W | - | - | - | 1 | - | - | - | - | - | 1 | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 7.73A | 55W | Frequency Control | - | Flyback | 85V | - | - | 66kHz 132kHz | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | 265V | 78% | Isolated | 725V | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6774V Power Integrations | 781 |
| Datasheet | 4 Weeks | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | - | - | -40°C~150°C TJ | Tube | 2012 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | 20W | 28W | DUAL | - | - | 1 | 1.78mm | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | - | 15μA | 16W | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | 85V | 265V | - | - | 2.34mm | 10.46mm | 10.16mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP243GN Power Integrations | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | - | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | Pure Matte Tin (Sn) | - | - | - | - | - | 15W | 25W | DUAL | - | - | 1 | 2.54mm | - | - | 8/7 | - | 1 | - | 12V | Adjustable | - | - | - | SWITCHING REGULATOR | 1.6mA | - | - | - | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz~132kHz | 265V | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | 85V | 265V | 85V | - | 3.98mm | - | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TNY287KG-TL Power Integrations | 5263 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 11 | - | - | MATTE TIN | - | - | 18W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 23.5W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | 40 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | EN | - | Flyback | - | - | - | 124kHz~140kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | 67% | Isolated | 725V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | No | - | RoHS Compliant | - | ||
![]() LNK603DG Power Integrations | 3000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-II | e3 | - | Discontinued | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | - | - | 3.3W | 3.3W | DUAL | GULL WING | 260 | 1 | - | 66kHz | 40 | 8 | - | 1 | - | 700V | - | - | - | - | ANALOG CIRCUIT | - | 320mA | 2.5W | 480mA | 3.3W | - | - | Flyback | 85V | - | - | Up to 85kHz | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | 265V | - | Isolated | - | 85V | 265V | 85V | 1.65mm | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK564GN Power Integrations | 8700 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-LP | e3 | yes | Active | 4 (72 Hours) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 3W | 3W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | - | 1 | - | 5.8V | Adjustable | - | - | - | SWITCHING REGULATOR | - | 220μA | - | - | - | - | - | Flyback | 85V | - | 0.2A | 100kHz | 265V | PULSE WIDTH MODULATION | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | 265V | - | Isolated | 700V | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK574DG Power Integrations | 106 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 8 | - | - | -40°C~150°C TJ | Tube | 2012 | LinkZero™-LP | e3 | - | Discontinued | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | - | - | 3W | 3W | DUAL | GULL WING | 260 | 1 | - | - | 40 | 8 | - | 1 | - | - | - | - | - | 50V | ANALOG CIRCUIT | 250μA | - | - | 375mA | 3W | - | - | Flyback | 85V | - | - | 100kHz | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 63 % | 265V | - | Isolated | 700V | 85V | 265V | 85V | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() TOP258YN Power Integrations | 1500 |
| Datasheet | 4 Weeks | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | 6 | - | - | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | PURE MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 195W | SINGLE | - | - | 1 | 1.27mm | - | - | - | - | - | - | 700V | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | 6.88A | 195W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | Isolated | 700V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LNK6773K Power Integrations | 47 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | - | 21W | 35W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | 1 | - | 50V | - | - | - | - | ANALOG CIRCUIT | 900μA | - | - | 12.5μA | 21W | - | - | Flyback | 85V | - | - | 120kHz~136kHz | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 66 % | 265V | 64% | Isolated | 725V | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | No SVHC | RoHS Compliant | - | ||
![]() TNY255PN Power Integrations | 4190 |
| Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 2.26799g | -40°C~150°C TJ | Tube | 2003 | TinySwitch® | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 6.5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 5.8V | Adjustable | - | - | - | SWITCHING REGULATOR | 215μA | - | - | 310mA | 6.5W | EN | - | Flyback | - | - | - | 130kHz | - | - | 0.265mA | SINGLE | Yes | Current Limiting, Over Temperature | 67 % | 265V | - | Isolated | 700V | - | - | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() LNK613DG Power Integrations | 8000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-II | e3 | - | Discontinued | 1 (Unlimited) | 8 | SMD/SMT | - | MATTE TIN | - | - | - | - | - | 3.3W | 3.3W | DUAL | GULL WING | 260 | 1 | - | 65kHz | 40 | 8 | R-PDSO-G8 | 1 | - | 5V | - | 214mA | - | - | ANALOG CIRCUIT | - | 440μA | 2.5W | 555mA | 3.3W | - | 700V | Flyback | - | - | - | Up to 85kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | 265V | - | Isolated | - | - | 265V | 85V | 1.65mm | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6775K Power Integrations | 4 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | - | 31W | 42W | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | - | 1 | - | 50V | - | - | - | - | ANALOG CIRCUIT | 1.1mA | - | - | 12.5μA | 26W | - | - | Flyback | 85V | - | - | 120kHz~136kHz | 265V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 66 % | 265V | 64% | Isolated | 725V | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | No SVHC | RoHS Compliant | - | ||
![]() LNK305DG-TL Power Integrations | 648 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch®-TN | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | 8542.39.00.01 | - | 12mW | DUAL | GULL WING | 260 | 1 | - | - | 40 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 0.8A | 66kHz | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 69% | Non-Isolated | 700V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() TNY275PN Power Integrations | 6500 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | DIP-8C | - | -40°C~150°C TJ | Tube | 2006 | TinySwitch®-III | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | 15W | - | - | 15W | 15W | - | - | - | - | - | - | - | - | - | 1 | - | 12V | Adjustable | - | - | - | - | - | 295μA | - | - | 11.5W | EN | - | Flyback | - | - | - | 132kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 265V | 65% | Isolated | 700V | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | - | RoHS Compliant | Lead Free |