- Fault Protection
- Function
- Mounting Type
- Package / Case
- Part Status
- Operating Temperature
- Packaging
- Interface
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Series
- Factory Lead Time
Attribute column
Manufacturer
Power Integrations PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Operating Supply Current | Adjustable Threshold | Supply Current-Max (Isup) | Fault Protection | Battery Chemistry | Number of Cells | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHY100D Power Integrations | 1984 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~105°C TA | Tube | 2014 | ChiPhy™ | - | Discontinued | 1 (Unlimited) | 8 | - | Integrated Circuit (IC) | - | DUAL | GULL WING | NOT SPECIFIED | - | 1.27mm | NOT SPECIFIED | - | USB Charger Interface | - | 20V | 5V | - | - | USB | 6V | 500μA | - | - | Short Circuit | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() CHY100D-TL Power Integrations | 91978 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2013 | ChiPhy™ | - | Active | 1 (Unlimited) | 8 | EAR99 | Integrated Circuit (IC) | - | DUAL | GULL WING | - | 5V | 1.27mm | - | - | USB Charger Interface | Not Qualified | 20V | 5V | 5V | - | USB | 6V | 500μA | - | 0.135mA | Short Circuit | - | - | - | - | - | RoHS Compliant | ||
![]() CHY103D-TL Power Integrations | 1968 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2015 | ChiPhy™ | yes | Active | 1 (Unlimited) | 8 | EAR99 | Integrated Circuit (IC) | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | - | 1.27mm | NOT SPECIFIED | R-PDSO-G8 | USB Charger Interface | - | - | - | - | 1 | USB | 12V | - | NO | - | Over Temperature, Over Voltage, Short Circuit | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() CHY103D Power Integrations | 1372 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~105°C TA | Tube | 2015 | ChiPhy™ | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | Integrated Circuit (IC) | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | - | 1.27mm | NOT SPECIFIED | R-PDSO-G8 | USB Charger Interface | - | - | - | - | 1 | USB | 12V | - | NO | - | Over Temperature, Over Voltage, Short Circuit | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() GLF73911-AD01 GLF Integrated Power | In Stock | - | Datasheet | - | - | Surface Mount | 4-UFBGA, WLCSP | - | 4-WLCSP (0.97x0.97) | GLF73911 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | - | - | - | - | - | - | Over Voltage, Short Circuit | Lithium Ion/Polymer | 1 | - | - | - | - | ||
![]() GLF73610-CE23C GLF Integrated Power | In Stock | - | Datasheet | - | - | Surface Mount | 4-UFBGA, WLCSP | - | 4-WLCSP (0.97x0.97) | GLF73610 | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | - | - | - | - | - | - | Over Current, Over Voltage, Short Circuit | Lithium Ion/Polymer | 1 | - | - | - | - | ||
![]() CHY101D Power Integrations | 2 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~105°C TA | Tube | 2015 | ChiPhy™ | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | Integrated Circuit (IC) | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | - | 1.27mm | NOT SPECIFIED | R-PDSO-G8 | USB Charger Interface | - | - | - | - | 1 | USB | 6V | - | NO | - | Over Voltage | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() CHY101D-TL Power Integrations | 1250 |
| - | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2015 | ChiPhy™ | - | Active | 1 (Unlimited) | - | - | Integrated Circuit (IC) | - | - | - | - | - | - | - | - | USB Charger Interface | - | - | - | - | - | USB | 6V | - | - | - | Over Voltage | - | - | - | - | - | RoHS Compliant | ||
![]() CHY103DG Power Integrations | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~105°C TA | - | - | ChiPhy™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | USB Charger Interface | - | - | - | - | - | USB | - | - | - | - | Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | RoHS Compliant |