- Applications
- Fault Protection
- Features
- Interface
- Load Type
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Rds On (Typ)
Attribute column
Manufacturer
Power Integrations PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Applications | HTS Code | Power Rating | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Interface | Nominal Supply Current | Output Configuration | Output Current | Max Supply Current | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | High Side Driver | Load Type | Features | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCS702HG Power Integrations | 2440 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | 16 | - | - | -40°C~150°C TJ | Tube | 2011 | HiperLCS™ | - | Active | 1 (Unlimited) | 13 | EAR99 | - | - | General Purpose | - | - | 11.4V~15V | ZIG-ZAG | NOT SPECIFIED | 1 | 12V | 0.97mm | NOT SPECIFIED | - | 1 | Not Qualified | 10.3A | On/Off | 4.9mA | Half Bridge | 8.3A | 6.5mA | 11.4V~15V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | 740m Ω | YES | Inductive | Auto Restart, Slew Rate Controlled | - | - | No SVHC | RoHS Compliant | ||
![]() LCS701HG Power Integrations | 16 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | 16 | - | - | -40°C~150°C TJ | Tube | 2011 | HiperLCS™ | e3 | Active | 1 (Unlimited) | 13 | EAR99 | 1Ohm | MATTE TIN | General Purpose | - | - | 11.4V~15V | ZIG-ZAG | NOT SPECIFIED | 1 | 12V | 0.97mm | NOT SPECIFIED | R-PZIP-T13 | 2 | Not Qualified | 6.2A | On/Off | 4.4mA | Half Bridge | 6.2A | 5.8mA | 11.4V~15V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | 1 Ω | YES | Inductive | Auto Restart, Slew Rate Controlled | - | - | No SVHC | RoHS Compliant | ||
![]() LCS708HG Power Integrations | 135 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | 16 | - | - | -40°C~150°C TJ | Tube | 2012 | HiperLCS™ | e3 | Active | 1 (Unlimited) | 13 | EAR99 | - | MATTE TIN | General Purpose | 8542.39.00.01 | - | 11.4V~15V | ZIG-ZAG | - | 1 | 12V | 0.97mm | - | R-PZIP-T13 | - | - | 30.9A | On/Off | 8.8mA | Half Bridge | 24.9A | - | 11.4V~15V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | 260m Ω | YES | Inductive | Auto Restart, Slew Rate Controlled | 2.01mm | No | No SVHC | RoHS Compliant | ||
![]() LCS700HG Power Integrations | 79 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | 16 | - | - | -40°C~150°C TJ | Tube | 2012 | HiperLCS™ | e3 | Active | 1 (Unlimited) | 13 | EAR99 | 1.53Ohm | MATTE TIN | General Purpose | - | 110W | 11.4V~15V | ZIG-ZAG | NOT SPECIFIED | 1 | 12V | 0.97mm | NOT SPECIFIED | R-PZIP-T13 | 2 | Not Qualified | 4.2A | On/Off | 4mA | Half Bridge | 4.2A | 5.2mA | 11.4V~15V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | 1.53 Ω | YES | Inductive | Auto Restart, Slew Rate Controlled | - | - | No SVHC | RoHS Compliant | ||
![]() LCS703HG Power Integrations | 930 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | 16 | - | - | -40°C~150°C TJ | Tube | 2011 | HiperLCS™ | e3 | Active | 1 (Unlimited) | 13 | EAR99 | - | MATTE TIN | General Purpose | - | - | 11.4V~15V | ZIG-ZAG | NOT SPECIFIED | 1 | 12V | 0.97mm | NOT SPECIFIED | - | 1 | Not Qualified | 12.9A | On/Off | 5.4mA | Half Bridge | 10.4A | 7.1mA | 11.4V~15V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | 600m Ω | YES | Inductive | Auto Restart, Slew Rate Controlled | - | - | No SVHC | RoHS Compliant | ||
![]() LCS705HG Power Integrations | 70 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | 16 | - | - | -40°C~150°C TJ | Tube | 2012 | HiperLCS™ | - | Active | 1 (Unlimited) | 13 | EAR99 | - | - | General Purpose | 8542.39.00.01 | - | 11.4V~15V | ZIG-ZAG | - | 1 | 12V | 0.97mm | - | R-PZIP-T13 | - | - | 19.3A | On/Off | 6.6mA | Half Bridge | 15.6A | - | 11.4V~15V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | 400m Ω | YES | Inductive | Auto Restart, Slew Rate Controlled | 2.01mm | No | No SVHC | RoHS Compliant | ||
![]() LCS703LG Power Integrations | 2116 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | 13 | - | - | -40°C~150°C TJ | Tube | 2015 | HiperLCS™ | e3 | Active | 1 (Unlimited) | - | EAR99 | 600mOhm | MATTE TIN | General Purpose | - | - | 11.4V~15V | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | - | 12.9A | On/Off | - | Half Bridge | - | 7.1mA | 11.4V~15V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | 600m Ω | - | Inductive | Auto Restart, Slew Rate Controlled | - | - | - | RoHS Compliant | ||
![]() LCS701LG Power Integrations | 27 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | 13 | - | - | -40°C~150°C TJ | Tube | 2015 | HiperLCS™ | e3 | Active | 1 (Unlimited) | - | EAR99 | 1Ohm | MATTE TIN | General Purpose | - | - | 11.4V~15V | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | - | 7.7A | On/Off | - | Half Bridge | - | 5.8mA | 11.4V~15V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | 1 Ω | - | Inductive | Auto Restart, Slew Rate Controlled | - | - | - | RoHS Compliant | ||
![]() LCS702LG Power Integrations | 90 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | 13 | - | - | -40°C~150°C TJ | Tube | 2015 | HiperLCS™ | e3 | Active | 1 (Unlimited) | - | EAR99 | 740mOhm | MATTE TIN | General Purpose | - | - | 11.4V~15V | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | - | 10.3A | On/Off | - | Half Bridge | - | 6.5mA | 11.4V~15V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | 740m Ω | - | Inductive | Auto Restart, Slew Rate Controlled | - | - | - | RoHS Compliant | ||
![]() LCS700LG Power Integrations | 100 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | 13 | - | - | -40°C~150°C TJ | Tube | 2015 | HiperLCS™ | e3 | Active | 1 (Unlimited) | - | EAR99 | 1.53Ohm | MATTE TIN | General Purpose | - | - | 11.4V~15V | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | - | 5.2A | On/Off | - | Half Bridge | - | 5.2mA | 11.4V~15V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | 1.53 Ω | - | Inductive | Auto Restart, Slew Rate Controlled | - | - | - | RoHS Compliant | ||
![]() BRD1167C-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads | - | InSOP-24C | BRD1167 | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | BridgeSwitch | - | Active | - | - | - | - | - | DC Motors, General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic, PWM | - | Half Bridge | - | - | 600V | 11.5A | Current Limiting, Over Temperature, UVLO | 470mOhm LS + HS | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | - | ||
![]() BRD1263C-TL Power Integrations | 16300 |
| Datasheet | 12 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | BridgeSwitch | - | Active | 3 (168 Hours) | - | - | - | - | DC Motors, General Purpose | - | - | 50V | - | - | - | - | - | - | - | - | - | - | Analog, Logic, PWM | - | Half Bridge | - | - | - | - | Current Limiting, Over Temperature, Over Voltage | 1.53 Ω LS, 1.53 Ω HS | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | RoHS Compliant | ||
![]() BRD1160C-TL Power Integrations | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | BridgeSwitch | - | Active | 3 (168 Hours) | - | - | - | - | DC Motors, General Purpose | - | - | 50V | - | - | - | - | - | - | - | - | - | - | Analog, Logic, PWM | - | Half Bridge | - | - | - | - | Current Limiting, Over Temperature, Over Voltage | 6.84 Ω LS, 6.84 Ω HS | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | RoHS Compliant | ||
![]() BRD1261C-TL Power Integrations | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | BridgeSwitch | - | Active | 3 (168 Hours) | - | - | - | - | DC Motors, General Purpose | - | - | 50V | - | - | - | - | - | - | - | - | - | - | Analog, Logic, PWM | - | Half Bridge | - | - | - | - | Current Limiting, Over Temperature, Over Voltage | 2.95 Ω LS, 2.95 Ω HS | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | RoHS Compliant | ||
![]() BRD1265C-TL Power Integrations | 8600 |
| Datasheet | 12 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | BridgeSwitch | - | Active | 3 (168 Hours) | - | - | - | - | DC Motors, General Purpose | - | - | 50V | - | - | - | - | - | - | - | - | - | - | Analog, Logic, PWM | - | Half Bridge | - | - | - | - | Current Limiting, Over Temperature, Over Voltage | 830m Ω LS, 830m Ω HS | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | RoHS Compliant | ||
![]() BRD1165C-TL Power Integrations | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | BridgeSwitch | - | Active | 3 (168 Hours) | - | - | - | - | DC Motors, General Purpose | - | - | 50V | - | - | - | - | - | - | - | - | - | - | Analog, Logic, PWM | - | Half Bridge | - | - | - | - | Current Limiting, Over Temperature, Over Voltage | 830m Ω LS, 830m Ω HS | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | RoHS Compliant | ||
![]() BRD1161C-TL Power Integrations | 10000 |
| Datasheet | 12 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | BridgeSwitch | - | Active | 3 (168 Hours) | - | - | - | - | DC Motors, General Purpose | - | - | 50V | - | - | - | - | - | - | - | - | - | - | Analog, Logic, PWM | - | Half Bridge | - | - | - | - | Current Limiting, Over Temperature, Over Voltage | 2.95 Ω LS, 2.95 Ω HS | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | RoHS Compliant | ||
![]() BRD1260C-TL Power Integrations | 11275 |
| Datasheet | 12 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | BridgeSwitch | - | Active | 3 (168 Hours) | - | - | - | - | DC Motors, General Purpose | - | - | 50V | - | - | - | - | - | - | - | - | - | - | Analog, Logic, PWM | - | Half Bridge | - | - | - | - | Current Limiting, Over Temperature, Over Voltage | 6.84 Ω LS, 6.84 Ω HS | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | RoHS Compliant | ||
![]() BRD1163C-TL Power Integrations | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | BridgeSwitch | - | Active | 3 (168 Hours) | - | - | - | - | DC Motors, General Purpose | - | - | 50V | - | - | - | - | - | - | - | - | - | - | Analog, Logic, PWM | - | Half Bridge | - | - | - | - | Current Limiting, Over Temperature, Over Voltage | 1.53 Ω LS, 1.53 Ω HS | - | Capacitive and Resistive | Bootstrap Circuit | - | - | - | RoHS Compliant |