- Series
- Packaging
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Tradename
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Rise Time
- Output Power
- Input Voltage-Max
- Input Voltage-Min
Attribute column
Manufacturer
Power Integrations PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Collector- Emitter Voltage VCEO Max | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | SwitchingFrequency | Tradename | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Output Voltage | Output Current | Output Power | Rise Time | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SD536F2-CM800E2C-66H Power Integrations | In Stock | - | - | - | - | - | - | - | - | 4 | - | - | - | - | N | - | Scale-1 | - | Bulk | - | 1SD536F2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0335S2M1-FZ200R65KF2 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | - | - | N | - | Scale-2 | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SD536F2-DIM1200ESM33-F000 Power Integrations | In Stock | - | - | - | - | - | - | 3.3 kV | - | 4 | 15.5 V | 14.5 V | + 85 C | - 40 C | N | 5 kHz | Scale-1 | - | Bulk | - | 1SD536F2 | - | - | - | - | 36 A | 5 W | 15 ns | - | - | - | - | - | - | - | IGBT Drivers | - | - | - | - | ||
![]() 1SP0335V2M1-5SNA0500J650300 Power Integrations | In Stock | - | - | - | - | - | - | 6.5 kv | - | 6 | 26.5 V | 23.5 V | + 85 C | - 40 C | N | - | Scale-2 | - | Bulk | - | Plug-and-Play | - | - | - | - | 35 A | 2.5 W | 9 ns | - | - | - | - | - | - | - | IGBT Drivers | 10 mm | 190 mm | 46.5 mm | - | ||
![]() 1SP0635D2S1-FZ1200R12HP4 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | - | - | N | - | Scale-2 | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SP0115T2B0-2MBI550VN-170-50 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 12 | - | - | - | - | N | - | Scale-2 | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0335S2M1-FZ750R65KE3 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | - | - | N | - | Scale-2 | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0335S2M1-CM750HG-130R Power Integrations | In Stock | - | - | - | - | - | - | 6.5 kV | - | 6 | 26.5 V | 23.5 V | + 85 C | - 40 C | Details | 10.5 kHz | Scale-2 | - | Bulk | - | Plug-and-Play | - | - | - | - | 35 A | 2.5 W | 9 ns | - | - | - | - | - | - | - | IGBT Drivers | - | - | - | - | ||
![]() 1SP0635V2M1-YMIF1500-33 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | - | - | N | - | Scale-2 | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0340V2M0-CM1200HC-90RA Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Details | - | Scale-2 | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SD536F2-FZ1200R33KL2C Power Integrations | In Stock | - | - | - | - | - | - | - | - | 4 | - | - | - | - | N | - | Scale-1 | - | Bulk | - | 1SD536F2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635V2M1-MBN1200E33E Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | - | - | N | - | Scale-2 | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635S2M1-CM800HC-66H Power Integrations | In Stock | - | - | - | - | - | - | 3300 V | - | 6 | 15.5 V | 14.5 V | + 85 C | - 40 C | Details | 8.1 kHz | Scale-2 | - | Bulk | - | Plug-and-Play | - | - | - | - | 35 A | 3 W | 9 ns | - | - | - | - | - | - | - | IGBT Drivers | 13 mm | 197 mm | 44 mm | - | ||
![]() 1SP0335V2M1-MBN1500FH45F Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | - | - | N | - | Scale-2 | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0335D2S1-65 Power Integrations | 2611 |
| Datasheet | 16 Weeks | Surface Mount | Module | - | - | High-Side or Low-Side | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | SCALE™-2 | Active | 1 (Unlimited) | 23.5V~26.5V | - | - | - | - | 9ns 30ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | IGBT | 35A 35A | 6500V | - | - | - | - | Non-RoHS Compliant | ||
![]() 1SP0335D2S1-45 Power Integrations | 2124 |
| Datasheet | 16 Weeks | Surface Mount | Module | - | - | High-Side or Low-Side | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | SCALE™-2 | Active | 1 (Unlimited) | 23.5V~26.5V | - | - | - | - | 9ns 30ns | - | Single | 1 | IGBT | 35A 35A | 4500V | - | - | - | - | Non-RoHS Compliant | ||
![]() 2SP0320T2C0-17 Power Integrations | 2418 |
| Datasheet | 16 Weeks | Surface Mount | Module | - | - | Half-Bridge | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2016 | SCALE™-2 | Active | 1 (Unlimited) | 14.5V~15.5V | - | - | - | - | 7ns 25ns | - | Independent | 2 | IGBT | 20A 20A | 1700V | - | - | - | - | Non-RoHS Compliant | ||
![]() 2SC0108T2D0-12 Power Integrations | 2885 |
| Datasheet | 12 Weeks | Surface Mount | Module | Module | - | High-Side or Low-Side | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2016 | SCALE™-2 | Active | 1 (Unlimited) | 14.5V~15.5V | - | - | - | - | 17ns 15ns | - | Independent | 2 | IGBT | 8A 8A | 1200V | - | - | - | - | Non-RoHS Compliant | ||
![]() 2SC0435T2F1-17 Power Integrations | 2882 |
| Datasheet | 8 Weeks | Surface Mount | Module | - | - | High-Side or Low-Side | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2016 | SCALE™-2 | Active | 1 (Unlimited) | 14.5V~15.5V | - | - | - | - | 20ns 20ns | - | Independent | 2 | IGBT | 35A 35A | 1700V | - | - | - | - | Non-RoHS Compliant | ||
![]() 2SD315AI-33 Power Integrations | 300 | - | Datasheet | 8 Weeks | Through Hole | Module | - | - | Half-Bridge | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 1999 | SCALE™-1 | Active | - | 15V | - | - | - | - | - | - | - | 2 | IGBT, N-Channel, P-Channel MOSFET | 18A 18A | - | - | - | - | - | Non-RoHS Compliant |