- Series
- Packaging
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Tradename
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Rise Time
- Output Power
- Input Voltage-Max
- Input Voltage-Min
Attribute column
Manufacturer
Power Integrations PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Collector- Emitter Voltage VCEO Max | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Tradename | Packaging | Series | Number of Outputs | Output Voltage | Operating Supply Current | Output Current | Output Power | Rise Time | Number of Drivers | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SP0320T2C0-FF900R12IP4 Power Integrations | In Stock | - | - | - | 3 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | Details | - | - | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | 3 W | 7 ns | - | IGBT Drivers | - | - | - | ||
![]() 2SP0320T2B0-DP1400B1200T103714 Power Integrations | In Stock | - | - | - | 3 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | Details | - | - | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | 3 W | 7 ns | - | IGBT Drivers | - | - | - | ||
![]() 2SP0320T2B0C-FF450R12IE4 Power Integrations | In Stock | - | - | - | 3 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | Details | - | - | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | 3 W | 7 ns | - | IGBT Drivers | - | - | - | ||
![]() 2SP0320T2B0-FF450R12IE4 Power Integrations | In Stock | - | - | - | 3 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | Details | - | - | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | 3 W | 7 ns | - | IGBT Drivers | - | - | - | ||
![]() 2SP0320T2C0-FF1400R12IP4 Power Integrations | In Stock | - | - | - | 3 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | Details | - | - | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | 3 W | 7 ns | - | IGBT Drivers | - | - | - | ||
![]() 2SP0320V2A0-FF650R17IE4 Power Integrations | In Stock | - | - | 1.7 kV | 3 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | N | - | - | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | 20 A | 2 W | 7 ns | - | IGBT Drivers | 18 mm | 150 mm | 94 mm | ||
![]() 2SP0320T2A0-FF450R17IE4 Power Integrations | In Stock | - | - | 1.7 kV | 3 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | N | - | - | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | 20 A | 2 W | 7 ns | - | IGBT Drivers | 18 mm | 150 mm | 94 mm | ||
![]() 2SP0320T2A0-FF900R12IP4 Power Integrations | In Stock | - | - | 1.2 kV | 3 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | N | - | - | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | 20 A | 2 W | 7 ns | - | IGBT Drivers | 18 mm | 150 mm | 94 mm | ||
![]() 2SP0320T2B0-2MBI1400VXB-120E-50 Power Integrations | In Stock | - | - | - | 3 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | Details | - | - | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | 3 W | 7 ns | - | IGBT Drivers | - | - | - | ||
![]() 2SP0115T2A0C-FF300R17ME4 Power Integrations | In Stock | - | - | 1700 V | 12 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | Details | - | - | 21 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | 15 A | 1.2 W | 5 ns | - | IGBT Drivers | 28.5 mm | 100 mm | 62 mm | ||
![]() 2SP0115T2B0-CM450DX-24T Power Integrations | In Stock | - | - | - | 12 | 15.5 V | 14.5 V | + 85 C | - | - 20 C | - | Details | - | - | 9.5 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | 1 W | 5 ns | - | IGBT Drivers | - | - | - | ||
![]() 2SP0115T2B0-FF300R12ME3 Power Integrations | In Stock | - | - | - | 12 | 15.5 V | 14.5 V | + 85 C | - | - 20 C | - | N | - | - | 22 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | 1 W | 5 ns | - | IGBT Drivers | - | - | - | ||
![]() 1SP0335V2M1-FZ800R45KL3_B5 Power Integrations | In Stock | - | - | - | 6 | - | - | + 85 C | 185 ns | - 40 C | SMD/SMT | N | 26.5 V | 23.5 V | - | Scale-2 | Bulk | Plug-and-Play | 2 Output | - | 45 mA | - | - | 9 ns | 2 Driver | IGBT, MOSFET Gate Drivers | - | - | - | ||
![]() 1SP0335D2S1C-FZ1200R45KL3_B5 Power Integrations | In Stock | - | - | 4500 V | 6 | 26.5 V | 23.5 V | + 85 C | - | - 40 C | - | Details | - | - | 3.8 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | 35 A | 3.3 W | 9 ns | - | IGBT Drivers | 7 mm | 190 mm | 44 mm | ||
![]() 1SP0635S2M1C-MBN1200E33D Power Integrations | In Stock | - | - | 3300 V | 6 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | Details | - | - | 10 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | 35 A | 3 W | 9 ns | - | IGBT Drivers | 13 mm | 197 mm | 44 mm | ||
![]() 1SP0635S2M1-1MBI1200UE-330 Power Integrations | In Stock | - | - | 3300 V | 6 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | N | - | - | 8.1 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | 35 A | 3 W | 9 ns | - | IGBT Drivers | 13 mm | 197 mm | 44 mm | ||
![]() 2SP0115T2B0-FF300R17ME3 Power Integrations | In Stock | - | - | - | 12 | 15.5 V | 14.5 V | + 85 C | - | - 20 C | - | N | - | - | 18.5 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | 1 W | 5 ns | - | IGBT Drivers | - | - | - | ||
![]() 2SP0115T2B0-CM600DX-24T Power Integrations | In Stock | - | - | - | 12 | 15.5 V | 14.5 V | + 85 C | - | - 20 C | - | Details | - | - | 7.5 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | 1 W | 5 ns | - | IGBT Drivers | - | - | - | ||
![]() 1SP0635D2S1-CM1800HC-66X Power Integrations | In Stock | - | - | 3300 V | 6 | 15.5 V | 14.5 V | + 85 C | - | - 40 C | - | Details | - | - | 8.6 kHz | Scale-2 | Bulk | Plug-and-Play | - | - | - | 35 A | 2.6 W | 9 ns | - | IGBT Drivers | 6 mm | 137.3 mm | 44 mm | ||
![]() 1SP0635D2S1C-FZ1200R33KF2C Power Integrations | In Stock | - | - | - | 6 | - | - | - | - | - | - | Details | - | - | - | Scale-2 | Bulk | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - |