- Series
- Packaging
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Tradename
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Rise Time
- Output Power
- Input Voltage-Max
- Input Voltage-Min
Attribute column
Manufacturer
Power Integrations PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Collector- Emitter Voltage VCEO Max | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Tradename | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Number of Outputs | Operating Supply Current | Output Current | Output Power | Rise Time | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Product | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SP0320T2A0-12 Power Integrations | 2704 |
| Datasheet | 16 Weeks | Surface Mount | Module | - | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tray | 2010 | SCALE™-2 | Active | 1 (Unlimited) | 14.5V~15.5V | - | - | - | - | - | 7ns 25ns | Independent | 2 | IGBT | 20A 20A | 1200V | - | - | - | - | Non-RoHS Compliant | ||
![]() 1SC0450V2B0-65 Power Integrations | 2351 |
| Datasheet | 16 Weeks | Surface Mount | Module | - | - | High-Side or Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | SCALE™-2 | Active | 1 (Unlimited) | 14.5V~15.5V | - | - | - | - | - | 30ns 25ns | Single | 1 | IGBT | 50A 50A | 6500V | - | - | - | - | RoHS Compliant | ||
![]() 1SC0450V2B0-45 Power Integrations | 2027 |
| Datasheet | 16 Weeks | Surface Mount | Module | - | - | High-Side or Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | SCALE™-2 | Active | 1 (Unlimited) | 14.5V~15.5V | - | - | - | - | - | 30ns 25ns | Single | 1 | IGBT | 50A 50A | 4500V | - | - | - | - | RoHS Compliant | ||
![]() 1SP0635D2S1-17 Power Integrations | 2484 | - | Datasheet | 16 Weeks | Surface Mount | Module | Module | - | High-Side or Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2014 | SCALE™-2 | Active | 1 (Unlimited) | 14.5V~15.5V | - | - | - | - | - | 9ns 30ns | Single | 1 | IGBT | 35A 35A | 1700V | - | - | - | - | Non-RoHS Compliant | ||
![]() 2SP0115T2A (-20C) Power Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SC0108T2A0-17 (-20C) Power Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0335V2M1C-XXXX (2)(3)(4)(5) Power Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Integrations | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0335S2M1C-FZ1200R45KL3_B5 Power Integrations | In Stock | - | - | - | - | - | - | 4500 V | - | 6 | 26.5 V | 23.5 V | + 85 C | - | - | - 40 C | - | - | - | Details | - | - | 4.1 kHz | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | - | - | 35 A | 3.5 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 13 mm | 190 mm | 46.5 mm | - | ||
![]() 1SP0335S2M1-5SNA0600G650100 Power Integrations | In Stock | - | - | - | - | - | - | 6.5 kV | - | 6 | 26.5 V | 23.5 V | + 85 C | - | - | - 40 C | - | - | - | N | - | - | 17.5 kHz | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | - | - | 35 A | 3.5 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | - | - | - | ||
![]() 1SP0335D2S1-5SNA0650J450300 Power Integrations | In Stock | - | - | - | - | - | - | 4500 V | - | 6 | 26.5 V | 23.5 V | + 85 C | - | - | - 40 C | - | - | - | N | - | - | 12 kHz | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | 2.3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | - | - | - | ||
![]() 1SP0335D2S1-FZ1200R33KL2C_B5 Power Integrations | In Stock | - | - | - | - | - | - | 3300 V | - | 6 | 26.5 V | 23.5 V | + 85 C | - | - | - 40 C | - | - | - | Details | - | - | 3.4 kHz | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | 2.3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | - | - | - | - | ||
![]() 2SP0115T2C0-FF900R12IE4 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | Details | - | - | - | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635D2S1C-MBN1200E33D Power Integrations | In Stock | - | - | - | - | - | - | 3300 V | - | 6 | 15.5 V | 14.5 V | + 85 C | - | - | - 40 C | - | - | - | Details | - | - | 8.6 kHz | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | - | - | 35 A | 2.6 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 6 mm | 137.3 mm | 44 mm | - | ||
![]() 1SP0635S2M1C-5SNE1000E330300 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 6 | - | - | + 85 C | 185 ns | - | - 40 C | SMD/SMT | - | - | Details | 15.5 V | 14.5 V | - | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | 2 Output | 120 mA | - | - | 9 ns | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | - | - | - | ||
![]() 2SP0320V2A0C-2MBI1800XXF170-50 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 3 | - | - | + 85 C | 100 ns | - | - 40 C | SMD/SMT | - | - | Details | 15.5 V | 14.5 V | - | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | 2 Output | - | - | - | 7 ns | - | - | 2 Driver | - | - | - | IGBT, MOSFET Gate Drivers | - | - | - | - | ||
![]() 2SP0115T2C0-FF1400R17IP4 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | Details | - | - | - | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635V2M1-MBN1800F33F Power Integrations | 2956 |
| - | - | - | - | - | - | - | 6 | - | - | - | - | Power Integrations | - | - | Bulk | Active | N | - | - | - | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SP0635S2M1-5SNA0800N330100 Power Integrations | In Stock | - | - | - | - | - | - | 3300 V | - | 6 | 15.5 V | 14.5 V | + 85 C | - | - | - 40 C | - | - | - | N | - | - | 17 kHz | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | - | - | 35 A | 3 W | 9 ns | - | - | - | - | - | - | IGBT Drivers | 13 mm | 197 mm | 44 mm | - | ||
![]() 2SP0320T2C0-2MBI1400VXB-120E-50 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 3 | 15.5 V | 14.5 V | + 85 C | - | - | - 40 C | - | - | - | Details | - | - | - | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | 3 W | 7 ns | - | - | - | - | - | - | IGBT Drivers | - | - | - | - | ||
![]() 2SP0320T2C0-FF900R12IE4 Power Integrations | In Stock | - | - | - | - | - | - | - | - | 3 | 15.5 V | 14.5 V | + 85 C | - | - | - 40 C | - | - | - | Details | - | - | - | Scale-2 | - | - | Bulk | - | Plug-and-Play | - | - | - | - | - | - | 3 W | 7 ns | - | - | - | - | - | - | IGBT Drivers | - | - | - | - |