- Mounting Type
- Number of Outputs
- Package / Case
- Packaging
- Part Status
- Current - Output (Max)
- Features
- Input Type
- Interface
- Mfr
- Operating Temperature
- Output Type
Attribute column
Manufacturer
Power Integrations PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Base Product Number | Lead Free Status / RoHS Status | Mfr | Mounting | Supplier Package | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Pin Count | Number of Outputs | Output Type | Lead Spacing | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | Supply Current | Input Voltage | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GLF1123H GLF Integrated Power | In Stock | - | - | Surface Mount | 4-XFBGA, WLCSP | 4-WLCSP (0.67x0.67) | - | - | - | GLF Integrated Power | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | IQSmart? | - | - | Active | - | - | - | - | - | - | 1 | P-Channel | - | On/Off | 1A | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.1V ~ 5.5V | Current Limiting (Fixed) | 52mOhm | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() TOP250 R Power Integrations | In Stock | - | - | - | - | - | - | - | - | - | Surface Mount | TO-263-C | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TOP267EG-TL Power Integrations | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | -- | - | Through Hole | eSIP-C | 160V | -55°C ~ 105°C | Tape & Reel (TR) | MKP479 | 0.728 L x 0.276 W (18.50mm x 7.00mm) | ±5% | Active | -- | PC Pins | Switching | High Pulse, DV/DT | 0.36µF | 6 | 1 | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | Long Life | 1 mA | 195.5 to 264.5/85 to 265 V | 0.630 (16.00mm) | -- | ||
![]() GPI6508DFIC GaNPower | In Stock | - | Datasheet | Surface Mount | 8-PowerVDFN | 8-QFN (5x6) | - | GPI6508 | - | GaNPower | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | 1 | N-Channel | - | PWM | 7.5A | - | 6.5V | Non-Inverting | General Purpose | - | 650V | - | 170mOhm | - | - | - | - | - | ||
![]() GLF1110-T1G7 GLF Integrated Power | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | GLF1110 | - | GLF Integrated Power | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | 1 | P-Channel | - | On/Off | 2A | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.5V ~ 5.5V | - | 54mOhm | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() GLF1201-T1G7 GLF Integrated Power | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | GLF1201 | - | GLF Integrated Power | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | 4A | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 0.8V ~ 3.6V | - | 54mOhm | Load Discharge, Slew Rate Controlled | - | - | - | - |