- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Regulator Type
- JESD-609 Code
- Terminal Finish
- ECCN Code
- HTS Code
- Rohs Code
- Number of Terminals
- Package Body Material
- Surface Mount
Attribute column
Manufacturer
Power Integrations PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Kind of connector | Line Regulation-Max | Load Regulation-Max | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Seated Height-Max | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage Tolerance-Max | Output Current1-Max | Dropout Voltage1-Max | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Load Regulation-Max(%) | Line Regulation-Max (%/V) | Operating Temperature TJ-Min | Output Voltage1-Nom | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APL5620QBI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 10 | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE | Active | SON | Yes | - | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.39.00.01 | TR | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | 10 | S-PDSO-N10 | - | Not Qualified | 0.85 mm | - | 5.06 V | 0.8 V | ADJUSTABLE POSITIVE SINGLE OUTPUT LDO REGULATOR | - | 2 A | 0.44 V | 125 °C | - | - | - | - | -40 °C | - | - | 3 mm | 3 mm | ||
![]() APL5934DQBI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 10 | socket | 2x29 | 2.54mm | THT | ANPEC ELECTRONICS CORP | - | - | female | - | - | - | 85 °C | -40 °C | UNSPECIFIED | HVSON | , | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 2.54mm | straight | pin strips | e3 | - | EAR99 | MATTE TIN | 8542.39.00.01 | TR | DUAL | NO LEAD | - | 1 | 0.5 mm | compliant | - | - | S-XDSO-N10 | 1 | - | 0.85 mm | 0.26 V | 5.08 V | 0.8 V | ADJUSTABLE POSITIVE SINGLE OUTPUT LDO REGULATOR | - | 4 A | 0.42 V | 125 °C | - | ADJUSTABLE | 0.25% | 0.15 | -40 °C | - | beryllium copper | 3 mm | 3 mm | ||
![]() APL5101-15BI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 2 V | - | - | 0.03% | - | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, | TSOP5,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | Yes | - | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 40 | 5 | R-PDSO-G5 | - | Not Qualified | 1.45 mm | 0.5 V | 1.53 V | 1.47 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.15 A | - | 125 °C | - | - | - | - | - | 1.5 V | - | 2.9 mm | 1.6 mm | ||
![]() APL5102-30AI-TRL American Power Devices Inc | In Stock | - | Datasheet | YES | 3 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 2 V | - | 0.01% | 0.03% | - | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | Yes | - | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 3 | R-PDSO-G3 | 1 | Not Qualified | 1.45 mm | 0.5 V | 3.06 V | 2.94 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.15 A | - | 125 °C | 6.5 V | FIXED | - | - | - | 3 V | - | 2.9 mm | 1.6 mm | ||
![]() APL5301-18DC-TR American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APL5320-28S5I-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 2.5 V | - | - | 0.0168% | - | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | - | R-PDSO-G5 | - | Not Qualified | 1.1 mm | 0.3 V | 2.884 V | 2.716 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3% | 0.3 A | - | 125 °C | - | - | - | - | -40 °C | 2.8 V | - | 2.05 mm | 1.25 mm | ||
![]() APL5151-31BC-TRL American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 3.6 V | - | 0.01% | 0.006% | 1 | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | - | Yes | - | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | 1 | Not Qualified | - | 0.2 V | 3.162 V | 3.038 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.15 A | 0.3 V | 125 °C | 6 V | FIXED | - | - | - | 3.1 V | - | - | - | ||
![]() TK71735SCL Asahi Kasei Power Devices Corporation | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ASAHI KASEI POWER DEVICES CORP | 14 V | 1.8 V | - | - | - | - | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, | TSOP5,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | SOT-23 | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | - | - | 1.3 mm | - | 3.553 V | 3.447 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 1.5% | 0.28 A | 0.3 V | - | - | - | - | - | - | 3.5 V | - | 2.9 mm | 1.6 mm | ||
![]() APL5301-28BC-TR American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APL5320-28QFI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 4 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 2.5 V | - | - | 0.0168% | - | - | - | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Contact Manufacturer | - | Yes | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | DUAL | NO LEAD | 260 | 1 | 0.6 mm | compliant | 30 | - | R-PDSO-N4 | - | Not Qualified | 0.6 mm | 0.3 V | 2.884 V | 2.716 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3% | 0.3 A | - | 125 °C | - | - | - | - | -40 °C | 2.8 V | - | 1.6 mm | 1.2 mm | ||
![]() APL5316-12BI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 2.8 V | - | 0.002304% | 0.000696% | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | , | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | Yes | - | - | - | e3 | - | EAR99 | MATTE TIN | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 30 | 3 | R-PDSO-G5 | 1 | Not Qualified | 1.45 mm | 1.6 V | 1.224 V | 1.176 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.3 A | - | 125 °C | 6.5 V | FIXED | - | - | -40 °C | 1.2 V | - | 2.9 mm | 1.6 mm | ||
![]() APL5101-33DI-TRL American Power Devices Inc | In Stock | - | - | YES | 3 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 2 V | - | 0.01% | 0.03% | - | - | - | PLASTIC/EPOXY | SOF | GREEN, TO-243AA, SOT-89, 3 PIN | TO-243 | RECTANGULAR | SMALL OUTLINE | Active | SOT-89 | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | 30 | 3 | R-PSSO-F3 | 1 | Not Qualified | 1.6 mm | 0.2 V | 3.366 V | 3.234 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.15 A | 0.3 V | 125 °C | 6.5 V | FIXED | - | - | - | 3.3 V | - | 4.5 mm | 2.445 mm | ||
![]() APL5101-33BI-TRL American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 2 V | - | 0.01% | 0.03% | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 30 | 5 | R-PDSO-G5 | 1 | Not Qualified | 1.45 mm | 0.2 V | 3.366 V | 3.234 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.15 A | 0.3 V | 125 °C | 6.5 V | FIXED | - | - | - | 3.3 V | - | 2.9 mm | 1.6 mm | ||
![]() APL5501-25KC-TRL American Power Devices Inc | In Stock | - | Datasheet | YES | 8 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 2.7 V | - | 0.01% | 0.006% | 1 | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 40 | - | R-PDSO-G8 | 1 | Not Qualified | - | 0.28 V | 2.55 V | 2.45 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.5 A | 0.38 V | 125 °C | 6.5 V | FIXED | - | - | - | 2.5 V | - | - | - | ||
![]() APL5501-14BC-TRL American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 2.7 V | - | 0.01% | 0.006% | 1 | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 40 | - | R-PDSO-G5 | 1 | Not Qualified | - | 1.1 V | 1.428 V | 1.372 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.5 A | 1.3 V | 125 °C | 6.5 V | FIXED | - | - | - | 1.4 V | - | - | - | ||
![]() APL5601-30AI-TRL American Power Devices Inc | In Stock | - | Datasheet | YES | 3 | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOT-23 | Yes | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | - | compliant | 30 | 3 | R-PDSO-G3 | - | Not Qualified | - | - | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APL78L05DC-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 3 | - | - | - | - | ANPEC ELECTRONICS CORP | 20 V | 7 V | - | - | 0.06% | - | - | - | PLASTIC/EPOXY | SOF | GREEN, TO-243AA, SOT-89, 3 PIN | TO-243 | RECTANGULAR | SMALL OUTLINE | Active | SOT-89 | Yes | - | - | - | e3 | - | EAR99 | MATTE TIN | 8542.39.00.01 | TR | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | 30 | 3 | R-PSSO-F3 | - | Not Qualified | 3.8 mm | 1.9 V | 5.25 V | 4.75 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5% | 0.1 A | - | 125 °C | - | - | - | - | - | 5 V | - | 4.5 mm | 2.445 mm | ||
![]() APL5101-18AI-TRL American Power Devices Inc | In Stock | - | Datasheet | YES | 3 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 2 V | - | 0.01% | 0.03% | - | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | Yes | - | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 3 | R-PDSO-G3 | 1 | Not Qualified | 1.45 mm | 0.6 V | 1.836 V | 1.764 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.15 A | 0.9 V | 125 °C | 6.5 V | FIXED | - | - | - | 1.8 V | - | 2.9 mm | 1.6 mm | ||
![]() APL5151-22BC-TRL American Power Devices Inc | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANPEC ELECTRONICS CORP | 6 V | 2.7 V | - | 0.01% | 0.006% | 1 | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | - | Yes | - | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | 1 | Not Qualified | - | 0.7 V | 2.244 V | 2.156 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.15 A | 0.8 V | 125 °C | 6 V | FIXED | - | - | - | 2.2 V | - | - | - | ||
![]() TK71727SCL Asahi Kasei Power Devices Corporation | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ASAHI KASEI POWER DEVICES CORP | 14 V | 1.8 V | - | - | - | - | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, | TSOP5,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | SOT-23 | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | - | - | 1.3 mm | - | 2.75 V | 2.65 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 1.9% | 0.28 A | 0.3 V | - | - | - | - | - | - | 2.7 V | - | 2.9 mm | 1.6 mm |