- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Package Description
- Terminal Position
- Terminal Pitch
- Temperature Grade
- Terminal Form
- Length
- Width
- Number of Functions
Attribute column
Manufacturer
Power Integrations Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Current-Input | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Max Supply Voltage | Analog IC - Other Type | Protections | Clamping Voltage | Control Mode | Output Current-Max | Seated Height-Max | Total Power Output-Max | Switching Frequency-Max | Output Voltage-Max | Output Voltage-Min | Input Current | Voltage - Clamping | Ripple Voltage (Main Out) | Efficiency (Main Output) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAP014DG-TL Power Integrations | 2058 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() CAP009DG-TL Power Integrations | 1939 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | - | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | - | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() CAP017DG-TL Power Integrations | 12585 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() CAP002DG-TL Power Integrations | 18000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() CAP016DG-TL Power Integrations | 42 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | CAPZero™ | e3 | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() CAP006DG-TL Power Integrations | 12236 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() CAP002DG Power Integrations | 5000 |
| - | - | Surface Mount | - | SOIC | - | 8 | 540.001716mg | - | 21.7μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | - | - | - | e3 | - | 1 (Unlimited) | 8 | - | Integrated Circuit (IC) | MATTE TIN | 105°C | -10°C | - | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | 825V | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | ||
![]() CAP019DG-TL Power Integrations | 18 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() CAP003DG Power Integrations | 50000 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | Tube | - | CAPZero™ | e3 | Discontinued | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | -10°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | 230V | - | - | 825V | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | ||
![]() CAP003DG-TL Power Integrations | 2058 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() CAP012DG-TL Power Integrations | 22 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() CAP018DG-TL Power Integrations | 22 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() CAP007DG-TL Power Integrations | 449 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() CAP013DG-TL Power Integrations | 290 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CAPZero™ | e3 | Active | 1 (Unlimited) | 8 | - | Capacitor Discharge | MATTE TIN | 105°C | 0°C | Converter, ACDC | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7μA | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | ||
![]() MBU101 Total Power International Inc | In Stock | - | Datasheet | - | - | - | - | NO | - | - | 4 | - | TOTAL POWER INTERNATIONAL INC | 5.5 V | 4.5 V | 1.5% | 11% | 85 °C | -40 °C | 5 V | PLASTIC/EPOXY | SMA | , SIP4,.07 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PSMA-T4 | 1 | Not Qualified | 5 V | - | INDUSTRIAL | - | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | 0.2 A | 10.45 mm | 1 W | 110 kHz | 5.15 V | 4.85 V | - | - | 0.03535 Vrms | 69% | - | 11.5 mm | 6.1 mm | - | - | - | ||
![]() LC010BK4 GE Power Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | 6 | - | GE POWER ELECTRONICS INC | 36 V | 18 V | - | - | - | - | 12 V | PLASTIC/EPOXY | - | , MODULE,6LEAD,0.8 | MODULE,6LEAD,0.8 | - | MICROELECTRONIC ASSEMBLY | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | 0.42 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNK605GG Power Integrations | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 8 | - | POWER INTEGRATIONS INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 250 | 1 | 2.54 mm | compliant | 40 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 3.68 mm | - | - | - | - | - | - | - | - | - | 9.575 mm | 6.35 mm | - | - | - | ||
![]() APX9145EE-PBL American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APX9358EQFI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 10 | - | ANPEC ELECTRONICS CORP | - | - | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | VTDFN-10 | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 5 V | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | - | S-PDSO-N10 | - | - | - | 6 V | INDUSTRIAL | 1.8 V | - | - | BRUSH DC MOTOR CONTROLLER | - | - | - | 1 A | 0.6 mm | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | ||
![]() APX9203RI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 16 | - | ANPEC ELECTRONICS CORP | - | - | - | - | 110 °C | -40 °C | - | PLASTIC/EPOXY | HTSSOP | TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 12 V | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | - | R-PDSO-G16 | - | - | - | 15 V | INDUSTRIAL | 3 V | - | - | BRUSH DC MOTOR CONTROLLER | - | - | - | 1.2 A | 1.2 mm | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | - |