- Mfr
- Product Status
- Series
- Mounting Type
- Package / Case
- Supplier Device Package
- Control Features
- Duty Cycle
- Fault Protection
- Frequency - Switching
- Internal Switch(s)
- Operating Temperature
Attribute column
Manufacturer
Power Integrations AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Package Type | Product Status | RoHS | SwitchingFrequency | Tradename | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Pin Count | Lead Spacing | Lead Style | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Topology | Frequency - Switching | Product Type | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Controller Type | Product | Features | Product Category | Height Seated (Max) | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INN4373F-H341-TL Power Integrations | In Stock | - | - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | InSOP-T28D | - | Advanced Energy | 1 | - | - | Advanced Energy | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | 75 W | - | DC-DC Converter | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | 90kHz ~ 110kHz | Non-Isolated DC-DC Converters | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | Non-Isolated / POL | - | Non-Isolated DC/DC Converters | - | - | - | - | ||
![]() INN3670C-H615-TL Power Integrations | 2024 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | - | Power Integrations | 2000 | - | - | Power Integrations | - | Power Integrations | - | - | - | - | - | - | Active | Details | - | InnoSwitch | - | -40°C ~ 105°C (TA) | Reel | INN36 | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 60kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 750V | - | - | - | - | Power Integrations | - | - | - | - | ||
![]() INN4072C-H181-TL Power Integrations | 1556 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4072 | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | * | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | - | - | - | - | - | - | - | ||
![]() INN3870C-H805-TL Power Integrations | 1953 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | - | - | - | 3.78 V | 3.42 V | - | - | Power Integrations | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 25 kHz | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | 75 W | Frequency Control, Soft Start | Flyback | 60kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 750V | - | - | - | - | - | - | - | - | - | ||
![]() INN3878C-H801-TL Power Integrations | 515 | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | - | Power Integrations | 2000 | 265 VAC | 85 VAC | Power Integrations | + 105 C | Power Integrations | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 25 kHz | - | - | -40°C ~ 105°C (TA) | Reel | PowiGaN™, InnoSwitch™3-PD | - | - | - | - | 65 W | - | PMIC - Power Management ICs | 65W | - | - | - | 3.42V ~ 3.78V | 45 W | EN, Frequency Control, Soft Start | Flyback | 25kHz | Switching Voltage Regulators | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 750V | 5 V | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() INN3165C-H113-TL Power Integrations | 1830 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN3165 | Power Integrations | 2000 | - | - | Power Integrations | - | Power Integrations | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Non-Compliant | - | - | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch™3-CE | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | 80kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 650V | - | - | - | - | Power Integrations | - | - | - | - | ||
![]() TOP233YNAU Power Integrations | In Stock | - | - | Through Hole | TO-220-7 Formed Leads, 5 Leads | TO-220-7B | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tube | - | Last Time Buy | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | 85V ~ 265V | - | Frequency Control | Flyback | 66kHz ~ 132kHz | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78% | Isolated | 700V | - | - | - | - | - | - | - | - | - | ||
![]() INN3866C-H801-TL Power Integrations | 514 | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | - | Power Integrations | 2000 | 265 VAC | 85 VAC | Power Integrations | + 105 C | Power Integrations | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SOP | Active | Details | 25 kHz | - | - | -40°C ~ 105°C (TA) | Reel | PowiGaN™, InnoSwitch™3-PD | - | - | - | - | 36 W | - | PMIC - Power Management ICs | 36W | 24 | - | - | 3.42V ~ 3.78V | 30 W | EN, Frequency Control, Soft Start | Flyback | 25kHz | Switching Voltage Regulators | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 650V | 5 V | Flyback Controller | - | - | Switching Voltage Regulators | - | 6.2mm | - | - | ||
![]() TNY288GG-TL Power Integrations | 921 |
| - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | Power Integrations | 1000 | - | - | Power Integrations | - | Power Integrations | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | TinySwitch | - | - | Reel | TNY288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | ||
![]() INN4176C-H192-TL Power Integrations | 28 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4176 | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | Yes | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | - | - | - | - | - | - | - | ||
![]() INN4177C-H189-TL Power Integrations | 7 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4177 | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | 220 W | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | - | - | - | - | - | - | - | ||
![]() INN4077C-H182-TL Power Integrations | 1718 |
| - | Surface Mount, MLCC | 0505 (1313 Metric) | InSOP-24D | INN4077 | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | Obsolete | - | - | - | 150V | -55°C ~ 175°C | - | AQ | 0.055 L x 0.055 W (1.40mm x 1.40mm) | ±0.1pF | A | RF, Microwave, High Frequency | 135 W | 1.1 pF | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | ||
![]() INN4575F-H342-TL Power Integrations | In Stock | - | - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | InSOP-T28D | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | 100 W | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | - | - | - | - | - | - | - | ||
![]() INN4677F-H342-TL Power Integrations | In Stock | - | - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | InSOP-T28D | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | - | - | - | 220 W | - | - | - | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | - | - | - | - | - | - | - | ||
![]() INN3266C-H217-TL Power Integrations | 5594 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN3266 | Power Integrations | 2000 | - | - | Power Integrations | - | Power Integrations | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch™3-CP | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | EN, Soft Start, Sync | Flyback, Secondary Side SR | 75kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 650V | - | - | - | - | Power Integrations | - | - | - | - | ||
![]() INN3370C-H309-TL Power Integrations | 5888 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | - | Power Integrations | 2000 | - | - | Power Integrations | - | Power Integrations | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | InnoSwitch | - | -40°C ~ 105°C (TA) | Reel | INN33 | - | - | - | - | 100 W | - | - | - | - | - | - | 3.42V ~ 3.78V | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 60kHz | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 750V | 5 V | - | - | - | Power Integrations | - | - | - | - | ||
![]() INN4075C-H184-TL Power Integrations | In Stock | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | - | Power Integrations | 2000 | - | - | Power Integrations | - | Power Integrations | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | Details | - | InnoSwitch | - | -40°C ~ 105°C (TA) | Reel | INN40 | - | - | - | - | 90 W | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback | 50kHz ~ 140kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 750V | - | - | - | - | Power Integrations | - | - | - | - | ||
![]() INN3370C-H310-TL Power Integrations | 5888 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | - | Power Integrations | 2000 | - | - | Power Integrations | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | Details | - | InnoSwitch | - | -40°C ~ 105°C (TA) | Reel | * | - | - | - | - | 100 W | - | - | - | - | - | - | 3.42V ~ 3.78V | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 60kHz | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 750V | 5 V | - | - | - | Power Integrations | - | - | - | - | ||
![]() INN4072C-H182-TL Power Integrations | 1616 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4072 | - | - | - | - | - | - | Power Integrations | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Non-Compliant | - | - | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | - | - | - | - | - | - | - | ||
![]() INN4076C-H181-TL Power Integrations | 522 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4076 | Power Integrations | 2000 | - | - | Power Integrations | - | Power Integrations | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch™4-CZ | - | - | - | - | 115 W | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | - | - | Power Integrations | - | - | - | - |