Filters
  • Mfr
  • Product Status
  • Series
  • Mounting Type
  • Package / Case
  • Supplier Device Package
  • Control Features
  • Duty Cycle
  • Fault Protection
  • Frequency - Switching
  • Internal Switch(s)
  • Operating Temperature

Attribute column

Manufacturer

Power Integrations AC DC Converters

View Mode:
63 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Brand

Factory Pack QuantityFactory Pack Quantity

Manufacturer

Mfr

Package

Product Status

RoHS

Tradename

Operating Temperature

Packaging

Series

Power (Watts)

Voltage - Supply (Vcc/Vdd)

Control Features

Topology

Frequency - Switching

Internal Switch(s)

Fault Protection

Duty Cycle

Output Isolation

Voltage - Breakdown

Voltage - Start Up

Product Category

INN3370C-H313-TL
INN3370C-H313-TL

Power Integrations

5888
-

Surface Mount

24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads

InSOP-24D

-

Power Integrations

2000

Power Integrations

Power Integrations

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;

Active

Details

InnoSwitch

-40°C ~ 105°C (TA)

Reel

INN33

100 W

3.42V ~ 3.78V

Frequency Control, Soft Start

Flyback, Secondary Side SR

60kHz

Yes

Current Limiting, Over Temperature, Over Voltage, Short Circuit

-

Isolated

750V

5 V

Power Integrations

INN3875C-H801-TL
INN3875C-H801-TL

Power Integrations

1777
-

Surface Mount

24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads

InSOP-24D

INN3875

Power Integrations

2000

Power Integrations

Power Integrations

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;

Active

Details

-

-40°C ~ 105°C (TA)

Reel

PowiGaN™, InnoSwitch™3-PD

30 W

3.42V ~ 3.78V

Frequency Control, Soft Start

Flyback, Secondary Side SR

80kHz

Yes

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO

-

Isolated

725V

5 V

Power Integrations

INN4076C-H184-TL
INN4076C-H184-TL

Power Integrations

6
-

Surface Mount

24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads

InSOP-24D

INN4076

-

-

-

Power Integrations

Tape & Reel (TR)

Active

-

-

-40°C ~ 105°C (TA)

-

InnoSwitch™4-CZ

115 W

-

Frequency Control, Soft Start

Flyback, Secondary Side SR

50kHz ~ 140kHz

Yes

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO

-

Isolated

750V

-

-