- Packaging
- Part Status
- Applications
- Current - Output (Max)
- Form
- Input Type
- Region Utilized
- Voltage - Output
- Approval Agency
- Size / Dimension
- Power (Watts)
- Input Connector
Attribute column
Manufacturer
Power Integrations AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Standard Number | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77DA-12-12 Ideal Power Ltd. | 84 |
| - | - | - | 0°C ~ 40°C | Box | 77DA | 3.03" L x 1.93" W x 1.57" H (77.0mm x 49.0mm x 40.0mm) | Active | ITE (Commercial) | 12 W | CSA, UL | - | - | 1A | Fixed Blade | 12VAC | Wall Mount | North America | - | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | - | ||
![]() 77DB-7.2-12 Ideal Power Ltd. | In Stock | - | - | - | - | - | Box | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77DE-06-12 Ideal Power Ltd. | 58 |
| - | - | - | -10°C ~ 40°C | Box | - | 2.64" L x 1.91" W x 1.57" H (67.0mm x 48.5mm x 40.0mm) | Active | ITE (Commercial) | 6 W | - | - | - | 500mA | Fixed Blade | 12VAC | Wall Mount | Europe | - | - | - | - | ||
![]() 77DB-12-09 Ideal Power Ltd. | 59 |
| - | - | - | 0°C ~ 40°C | Box | 77DB | 3.23" L x 2.28" W x 2.17" H (82.0mm x 58.0mm x 55.0mm) | Active | ITE (Commercial) | 12 W | CE, GS, TUV | - | - | 1.33A | Fixed Blade | 9VAC | Wall Mount | United Kingdom | - | - | - | - | ||
![]() 77DS-12-12 Ideal Power Ltd. | 59 |
| - | - | - | 0°C ~ 40°C | Box | 77DS | 3.23" L x 2.24" W x 1.93" H (82.0mm x 57.0mm x 49.0mm) | Active | ITE (Commercial) | 12 W | CE | - | - | 1A | Fixed Blade | 12VAC | Wall Mount | Australia | - | - | - | - | ||
![]() 77DB-12-24 Ideal Power Ltd. | 28 |
| - | - | - | 0°C ~ 40°C | Box | 77DB | 3.23" L x 2.28" W x 2.17" H (82.0mm x 58.0mm x 55.0mm) | Active | ITE (Commercial) | 12 W | CE, GS, TUV | - | - | 500mA | Fixed Blade | 24VAC | Wall Mount | United Kingdom | - | - | - | - | ||
![]() 77DE-12-24 Ideal Power Ltd. | 56 |
| - | - | - | 0°C ~ 40°C | Box | 77DE | 3.23" L x 2.24" W x 1.93" H (82.0mm x 57.0mm x 49.0mm) | Active | ITE (Commercial) | 12 W | CE, GS, TUV | - | - | 500mA | Fixed Blade | 24VAC | Wall Mount | Europe | - | - | - | - | ||
![]() 77DB-12-12 Ideal Power Ltd. | 27 |
| - | - | - | 0°C ~ 40°C | Box | 77DB | 3.23" L x 2.28" W x 2.17" H (82.0mm x 58.0mm x 55.0mm) | Active | ITE (Commercial) | 12 W | CE, GS, TUV | - | - | 1A | Fixed Blade | 12VAC | Wall Mount | United Kingdom | - | - | - | - | ||
![]() 77DS-06-12 Ideal Power Ltd. | 125 |
| - | - | - | 0°C ~ 40°C | Box | 77DS | 2.76" L x 1.69" W x 2.17" H (70.0mm x 43.0mm x 55.0mm) | Active | ITE (Commercial) | 6 W | CE | - | - | 500mA | Fixed Blade | 12VAC | Wall Mount | Australia | - | - | - | - | ||
![]() 77DB-7.2-09 Ideal Power Ltd. | In Stock | - | - | - | - | - | Box | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25HK-AW-090A167-CP Ideal Power Ltd. | In Stock | - | - | 25HK-AW | 60950-1 | 0°C ~ 40°C | Box | - | 2.81" L x 1.61" W x 1.35" H (71.4mm x 41.0mm x 34.3mm) | Obsolete | ITE (Commercial) | 15 W | CB, CE, cUL, FCC, GS, RCM, TUV, UL | 84.14% | - | 1.67A | Multi-Blade (Included) | 9V | Wall Mount (Class II) | International | 72" (1.83m) | Multi-Blade (Included) | Power DIN, 2 Pin | 100mW (Max) | ||
![]() 15DYS902-240400G Ideal Power Ltd. | In Stock | - | Datasheet | 15DYS902 | 62368-1 | 0°C ~ 40°C | Box | 15DYS902 (96W) | 5.71" L x 2.42" W x 1.34" H (145.0mm x 61.5mm x 34.0mm) | Obsolete | ITE (Commercial) | 96 W | CE, cULus, RCM, TUV | Level VI | - | 4A | Cord (Sold Separately) | 24V | Desktop (Class II) | International | - | IEC 320-C8 | - | - | ||
![]() 15DYS830-050400W-3-2.5 Ideal Power Ltd. | In Stock | - | Datasheet | 15DYS830 | 62368-1 | 0°C ~ 40°C | Box | 15DYS830 (30W) | 3.02" L x 1.96" W x 1.22" H (76.8mm x 50.0mm x 31.0mm) | Active | ITE (Commercial) | 20 W | CE | Level VI | - | 4A | Fixed Blade | 5V | Wall Mount (Class I) | United Kingdom | - | BS 1363 | - | - | ||
![]() 15DYS824-090250W-K Ideal Power Ltd. | In Stock | - | - | 15DYS824 | 60950-1 | 0°C ~ 40°C | Box | - | 3.02" L x 1.87" W x 1.38" H (76.8mm x 47.5mm x 35.0mm) | Active | ITE (Commercial) | 23 W | CE, GS, SAA, UL | 85.95% | Positive Center | 2.5A | Multi-Blade (Included) | 9V | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 15DYS830-120250W-3-2.5 Ideal Power Ltd. | In Stock | - | Datasheet | 15DYS830 | 62368-1 | 0°C ~ 40°C | Box | 15DYS830 (30W) | 3.02" L x 1.96" W x 1.22" H (76.8mm x 50.0mm x 31.0mm) | Active | ITE (Commercial) | 30 W | CE | Level VI | - | 2.5A | Fixed Blade | 12V | Wall Mount (Class I) | United Kingdom | - | BS 1363 | - | - | ||
![]() 25HK-AW-120A125-CP Ideal Power Ltd. | In Stock | - | - | 25HK-AW | 60950-1 | 0°C ~ 40°C | Box | - | 2.81" L x 1.61" W x 1.35" H (71.4mm x 41.0mm x 34.3mm) | Obsolete | ITE (Commercial) | 15 W | CB, CE, cUL, FCC, GS, RCM, TUV, UL | 84.13% | - | 1.25A | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 72" (1.83m) | Multi-Blade (Included) | Power DIN, 2 Pin | 100mW (Max) | ||
![]() 15DYS830-120250W-2-2.5 Ideal Power Ltd. | In Stock | - | Datasheet | 15DYS830 | 62368-1 | 0°C ~ 40°C | Box | 15DYS830 (30W) | 3.02" L x 1.89" W x 1.22" H (76.8mm x 48.0mm x 31.0mm) | Active | ITE (Commercial) | 30 W | CE, TUV | Level VI | - | 2.5A | Fixed Blade | 12V | Wall Mount (Class II) | Europe | - | CEE 7/16 | - | - | ||
![]() 15DYS865-240270W Ideal Power Ltd. | In Stock | - | - | 15DYS865 | 60950-1 | 0°C ~ 40°C | Box | - | 4.72" L x 2.09" W x 1.26" H (120.0mm x 53.0mm x 32.0mm) | Active | ITE (Commercial) | 65 W | CB, CCC, CE, FCC, GS, PSE, RCM, TUV | 88% | Positive Center | 2.7A | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59" (1.50m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 210mW (Max) | ||
![]() 15DYS865-300216W Ideal Power Ltd. | In Stock | - | - | 15DYS865 | 60950-1 | 0°C ~ 40°C | Box | - | 4.72" L x 2.09" W x 1.26" H (120.0mm x 53.0mm x 32.0mm) | Active | ITE (Commercial) | 65 W | CB, CCC, CE, FCC, GS, PSE, RCM, TUV | 88% | Positive Center | 2.16A | Cord (Sold Separately) | 30V | Desktop (Class II) | International | 59" (1.50m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 210mW (Max) | ||
![]() 25HK-AP-240A025-CP-3A Ideal Power Ltd. | In Stock | - | - | 25HK-AP | 60950-1 | 0°C ~ 40°C | Box | - | 2.54" L x 1.50" W x 1.37" H (64.5mm x 38.0mm x 34.8mm) | Obsolete | ITE (Commercial) | 6 W | CB, CCC, CE, cUL, FCC, GS, PSE, RCM, TUV, UL | 78.88% | Positive Center | 250mA | Multi-Blade (Included) | 24V | Wall Mount (Class II) | International | 70.9" (1.80m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) |