- Packaging
- Part Status
- Applications
- Current - Output (Max)
- Form
- Input Type
- Region Utilized
- Voltage - Output
- Approval Agency
- Size / Dimension
- Power (Watts)
- Input Connector
Attribute column
Manufacturer
Power Integrations AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Standard Number | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25HK-AY-240A100-DH Ideal Power Ltd. | In Stock | - | - | - | 25HK-AY | 60950-1 | 0°C ~ 40°C | Box | 25HK-AY (24W) | 3.41" L x 1.79" W x 1.38" H (86.7mm x 45.5mm x 35.0mm) | Obsolete | ITE (Commercial) | 24 W | CB, CE, cUL, FCC, GS, RCM, TUV, UL | 86.2% | Positive Center | 1A | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59" (1.50m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 44ATM120T-P120 Ideal Power Ltd. | In Stock | - | Datasheet | 1.301 lb (590.0 g) | - | 60601-1 | - | Box | 44ATM120T-P (120W) | 6.61" L x 1.54" W x 2.60" H (168.0mm x 39.0mm x 66.0mm) | Active | Medical | - | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | - | 9A | Cord (Sold Separately) | 12V | Desktop (Class I) | North America | - | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() 15DYS812-240050S-2-2.5 Ideal Power Ltd. | In Stock | - | Datasheet | - | 15DYS812 | 62368-1 | 0°C ~ 40°C | Box | 15DYS812 (12W) | - | Active | ITE (Commercial) | 12 W | CE, cULus, RCM, TUV | Level VI | - | 500mA | Fixed Blade | 24V | Wall Mount (Class II) | Europe | - | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | ||
![]() 15DYS830-050400W-2-2.5 Ideal Power Ltd. | In Stock | - | Datasheet | - | 15DYS830 | 62368-1 | 0°C ~ 40°C | Box | 15DYS830 (30W) | 3.02" L x 1.89" W x 1.22" H (76.8mm x 48.0mm x 31.0mm) | Active | ITE (Commercial) | 20 W | CE, TUV | Level VI | - | 4A | Fixed Blade | 5V | Wall Mount (Class II) | Europe | - | CEE 7/16 | - | - | ||
![]() 44ATM090T-P240 Ideal Power Ltd. | In Stock | - | Datasheet | 1.01 lbs (460 g) | - | 60601-1 | - | Box | 44ATM090T-P (90W) | 6.29" L x 2.52" W x 1.38" H (160.0mm x 64.0mm x 35.0mm) | Active | Medical | 90 W | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | Positive Center | 3.75A | Cord (Sold Separately) | 24V | Desktop (Class I) | North America | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 210mW (Max) | ||
![]() 25HK-AB-050A400-D56-1 Ideal Power Ltd. | In Stock | - | - | - | 25HK-AB | 60950-1 | 0°C ~ 40°C | Box | 25HK-AB (30W) | 3.90" L x 2.05" W x 1.42" H (99.0mm x 52.0mm x 36.0mm) | Active | ITE (Commercial) | 20 W | CB, CE, cUL, FCC, GS, RCM, TUV, UL | 83.08% | Positive Center | 4A | Cord, Multi-Blade | 5V | Desktop (Class I) | International | 47.2" (1.20m) | IEC 320-C8, Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 15DYS818-120150W-K Ideal Power Ltd. | In Stock | - | - | - | 15DYS818 | 60950-1 | 0°C ~ 40°C | Box | - | 2.58" L x 1.71" W x 1.43" H (65.5mm x 43.5mm x 36.2mm) | Active | ITE (Commercial) | 18 W | CE, GS, SAA, UL | 85% | Positive Center | 1.5A | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 15DYS830-240125W-K Ideal Power Ltd. | In Stock | - | - | - | 15DYS830 | 60950-1 | 0°C ~ 40°C | Box | - | 3.02" L x 1.87" W x 1.38" H (76.8mm x 47.5mm x 35.0mm) | Active | ITE (Commercial) | 30 W | CE, GS, SAA, UL | 86.94% | Positive Center | 1.25A | Multi-Blade (Included) | 24V | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 25HK-AW-050A250-CP Ideal Power Ltd. | In Stock | - | - | - | 25HK-AW | 60950-1 | 0°C ~ 40°C | Box | - | 2.81" L x 1.61" W x 1.35" H (71.4mm x 41.0mm x 34.3mm) | Obsolete | ITE (Commercial) | 13 W | CB, CE, cUL, FCC, GS, RCM, TUV, UL | 81.21% | - | 2.5A | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 72" (1.83m) | Multi-Blade (Included) | Power DIN, 2 Pin | 100mW (Max) | ||
![]() 15DYS818-120150W-1 Ideal Power Ltd. | In Stock | - | Datasheet | - | 15DYS818 | 62368-1 | 0°C ~ 45°C | Box | 15DYS818 (18W) | 2.66" L x 1.79" W x 1.10" H (67.5mm x 45.5mm x 28.0mm) | Active | ITE (Commercial) | 18 W | cULus | Level VI | - | 1.5A | Fixed Blade | 12V | Wall Mount (Class II) | North America | - | NEMA 1-15P | - | - | ||
![]() 44ATM065T-P480 Ideal Power Ltd. | In Stock | - | Datasheet | 0.772 lb (350.17 g) | - | 60601-1 | - | Box | 44ATM065T-P (65W) | 4.69" L x 2.36" W x 1.42" H (119.0mm x 60.0mm x 36.0mm) | Active | Medical | 65 W | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | Positive Center | 1.36A | Cord (Sold Separately) | 48V | Desktop (Class I) | North America | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 150mW | ||
![]() 15DYS850-120420W-K Ideal Power Ltd. | In Stock | - | - | - | 15DYS850 | 60950-1 | 0°C ~ 40°C | Box | - | 3.33" L x 2.05" W x 1.38" H (84.5mm x 52.0mm x 35.0mm) | Active | ITE (Commercial) | 50 W | CE, GS, SAA, UL | 88% | Positive Center | 4.2A | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 47.2" (1.20m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 210mW (Max) | ||
![]() 77DE-12-12 Ideal Power Ltd. | 71 |
| - | - | - | - | 0°C ~ 40°C | Box | 77DE | 3.23" L x 2.24" W x 1.93" H (82.0mm x 57.0mm x 49.0mm) | Active | ITE (Commercial) | 12 W | CE, GS, TUV | - | - | 1A | Fixed Blade | 12VAC | Wall Mount | Europe | - | - | - | - | ||
![]() 77DA-06-24 Ideal Power Ltd. | In Stock | - | - | - | - | - | - | Box | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77DA-12-24 Ideal Power Ltd. | 138 |
| - | - | - | - | 0°C ~ 40°C | Box | 77DA | 3.03" L x 1.93" W x 1.57" H (77.0mm x 49.0mm x 40.0mm) | Active | ITE (Commercial) | 12 W | CSA, UL | - | - | 500mA | Fixed Blade | 24VAC | Wall Mount | North America | - | NEMA 1-15P | - | - | ||
![]() 77DS-12-09 Ideal Power Ltd. | 393 |
| - | - | - | - | 0°C ~ 40°C | Box | 77DS | 3.23" L x 2.24" W x 1.93" H (82.0mm x 57.0mm x 49.0mm) | Active | ITE (Commercial) | 12 W | CE | - | - | 1.33A | Fixed Blade | 9VAC | Wall Mount | Australia | - | - | - | - | ||
![]() 77DA-07-12 Ideal Power Ltd. | In Stock | - | - | - | - | - | - | Box | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77DS-12-24 Ideal Power Ltd. | 50 |
| - | - | - | - | 0°C ~ 40°C | Box | 77DS | 3.23" L x 2.24" W x 1.93" H (82.0mm x 57.0mm x 49.0mm) | Active | ITE (Commercial) | 12 W | CE | - | - | 500mA | Fixed Blade | 24VAC | Wall Mount | Australia | - | - | - | - | ||
![]() 77DB-06-24 Ideal Power Ltd. | 82 |
| - | - | - | - | 0°C ~ 40°C | Box | 77DB | 3.03" L x 1.93" W x 1.57" H (77.0mm x 49.0mm x 40.0mm) | Active | ITE (Commercial) | 6 W | CE, GS, TUV | - | - | 250mA | Fixed Blade | 24VAC | Wall Mount | United Kingdom | - | - | - | - | ||
![]() 77DS-06-24 Ideal Power Ltd. | In Stock | - | - | - | - | - | 0°C ~ 40°C | Box | 77DS | 2.76" L x 1.69" W x 2.17" H (70.0mm x 43.0mm x 55.0mm) | Active | ITE (Commercial) | 6 W | CE | - | - | 250mA | Fixed Blade | 24VAC | Wall Mount | Australia | - | - | - | - |