- Packaging
- Part Status
- Applications
- Current - Output (Max)
- Form
- Input Type
- Region Utilized
- Voltage - Output
- Approval Agency
- Size / Dimension
- Power (Watts)
- Input Connector
Attribute column
Manufacturer
Power Integrations AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Standard Number | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77DE-12-12 Ideal Power Ltd. | 83 |
| - | - | 0°C ~ 40°C | Box | 77DE | 3.23" L x 2.24" W x 1.93" H (82.0mm x 57.0mm x 49.0mm) | Active | ITE (Commercial) | 12 W | CE, GS, TUV | - | - | 1A | Fixed Blade | 12VAC | Wall Mount | Europe | - | - | - | - | ||
![]() 77DA-06-24 Ideal Power Ltd. | In Stock | - | - | - | - | Box | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77DA-12-24 Ideal Power Ltd. | 154 |
| - | - | 0°C ~ 40°C | Box | 77DA | 3.03" L x 1.93" W x 1.57" H (77.0mm x 49.0mm x 40.0mm) | Active | ITE (Commercial) | 12 W | CSA, UL | - | - | 500mA | Fixed Blade | 24VAC | Wall Mount | North America | - | NEMA 1-15P | - | - | ||
![]() 77DS-12-09 Ideal Power Ltd. | 512 |
| - | - | 0°C ~ 40°C | Box | 77DS | 3.23" L x 2.24" W x 1.93" H (82.0mm x 57.0mm x 49.0mm) | Active | ITE (Commercial) | 12 W | CE | - | - | 1.33A | Fixed Blade | 9VAC | Wall Mount | Australia | - | - | - | - | ||
![]() 77DA-07-12 Ideal Power Ltd. | In Stock | - | - | - | - | Box | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEAD65-18-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | 62368-1 | 0°C ~ 60°C | Bag | PEAD65 (65W) | 4.15" L x 1.83" W x 1.11" H (105.4mm x 46.5mm x 28.2mm) | Active | ITE (Commercial) | 50 W | CB, CCC, CE, cULus, PSE, UKCA | Level VI, CoC Tier 2 | Positive Center | 1.04A | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 150mW | ||
![]() PEAD65-14-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | 62368-1 | 0°C ~ 60°C | Bag | PEAD65 (65W) | 4.15" L x 1.83" W x 1.11" H (105.4mm x 46.5mm x 28.2mm) | Active | ITE (Commercial) | 50 W | CB, CCC, CE, cULus, PSE, UKCA | Level VI, CoC Tier 2 | Positive Center | 2.08A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 150mW | ||
![]() PSAD36BSF-10-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | 60601-1; 60950-1 | 0°C ~ 60°C | Box | PSAD36B (36W) | 3.86" L x 1.79" W x 1.20" H (98.1mm x 45.4mm x 30.5mm) | Active | ITE (Commercial), Medical | 20 W | CB, CE, cULus, FCC | Level VI | Positive Center | 4A | Cord (Sold Separately) | 5V | Desktop (Class II) | International | 47" (1.20m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW | ||
![]() PEAD36B-18-B2 TT Electronics/Power Partners Inc. | In Stock | - | - | 60950-1 | 0°C ~ 60°C | Bag | PEAD36B (36W) | 3.94" L x 1.77" W x 1.22" H (100.1mm x 45.0mm x 31.0mm) | Active | ITE (Commercial) | 30 W | CB, CCC, CE, cULus, FCC, LPS, TUV | Level VI | Positive Center | 625mA | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW | ||
![]() PEAMW6I-10-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMW6I (6W) | 2.20" L x 1.46" W x 1.26" H (55.9mm x 37.1mm x 32.0mm) | Active | Medical | 6 W | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 1.2A | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 70.9" (1.80m) | Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PEAD150C-13 TT Electronics/Power Partners Inc. | In Stock | - | - | 62368-1 | 0°C ~ 60°C | Bag | PEAD150C (150W) | 6.30" L x 2.52" W x 1.18" H (160.0mm x 64.0mm x 30.0mm) | Active | ITE (Commercial) | 150 W | CB, CCC, CE, cULus, PSE, UKCA | Level VI, CoC Tier 2 | - | 10A | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() PEAW20NA-12-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | 60950-1 | 0°C ~ 40°C | Bag | PEAW20NA (20W) | 2.62" L x 1.02" W x 1.79" H (66.5mm x 25.9mm x 45.5mm) | Active | ITE (Commercial) | 20 W | CB, CCC, CE, cULus, FCC, LPS, TUV | Level VI | Positive Center | 1.67A | Fixed Blade | 12V | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() 77DE-06-24 Ideal Power Ltd. | In Stock | - | Datasheet | - | 0°C ~ 40°C | Box | 77DE | 2.64" L x 1.93" W x 1.57" H (67.0mm x 49.0mm x 40.0mm) | Active | ITE (Commercial) | 6 W | CE, GS, TUV | - | - | 250mA | Fixed Blade | 24VAC | Wall Mount | Europe | - | - | - | - | ||
![]() 77DE-06-09 Ideal Power Ltd. | In Stock | - | - | - | 0°C ~ 40°C | Box | 77DE | 2.64" L x 1.93" W x 1.57" H (67.0mm x 49.0mm x 40.0mm) | Active | ITE (Commercial) | 6 W | CE, GS, NEMKO, TUV | - | - | 670mA | Fixed Blade | 9VAC | Wall Mount | Europe | - | - | - | - |