- Applications
- Current - Output (Max)
- Efficiency
- Form
- Input Type
- Packaging
- Part Status
- Region Utilized
- Standard Number
- Voltage - Output
- Approval Agency
- Input Connector
Attribute column
Manufacturer
Power Integrations AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Standard Number | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44ATM200T-P480 Ideal Power Ltd. | In Stock | - | Datasheet | 1.940 lbs (880 g) | - | 60601-1 | - | Box | 44ATM200T-P (200W) | 8.03" L x 1.67" W x 3.19" H (204.0mm x 42.5mm x 81.0mm) | Active | Medical | 200 W | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | - | 4.17A | Cord (Sold Separately) | 48V | Desktop (Class I) | North America | 47.2" (1.20m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() 15DYS830-180166W-K Ideal Power Ltd. | In Stock | - | - | - | 15DYS830 | 60950-1 | 0°C ~ 40°C | Box | - | 3.02" L x 1.87" W x 1.38" H (76.8mm x 47.5mm x 35.0mm) | Active | ITE (Commercial) | 30 W | CE, GS, SAA, UL | 86.93% | Positive Center | 1.66A | Multi-Blade (Included) | 18V | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 15DYS902-150600G Ideal Power Ltd. | In Stock | - | Datasheet | - | 15DYS902 | 62368-1 | 0°C ~ 40°C | Box | 15DYS902 (96W) | 5.71" L x 2.42" W x 1.34" H (145.0mm x 61.5mm x 34.0mm) | Active | ITE (Commercial) | 90 W | CE, cULus, RCM, TUV | Level VI | - | 6A | Cord (Sold Separately) | 15V | Desktop (Class II) | International | - | IEC 320-C8 | - | - | ||
![]() 25HK-AY-240A100-CP Ideal Power Ltd. | In Stock | - | - | - | 25HK-AY | 62368-1 | 0°C ~ 40°C | Box | 25HK-AY (24W) | 3.11" L x 1.82" W x 1.46" H (79.1mm x 46.2mm x 37.0mm) | Obsolete | ITE (Commercial) | 24 W | CB, CE, cUL, FCC, GS, RCM, TUV, UL | Level VI | - | 1A | Multi-Blade (Included) | 24V | Wall Mount (Class II) | International | - | Multi-Blade (Included) | - | - | ||
![]() 15DYS818-180100W-K Ideal Power Ltd. | In Stock | - | - | - | 15DYS818 | 60950-1 | 0°C ~ 40°C | Box | - | 2.58" L x 1.71" W x 1.43" H (65.5mm x 43.5mm x 36.2mm) | Active | ITE (Commercial) | 18 W | CE, GS, SAA, UL | 85% | Positive Center | 1A | Multi-Blade (Included) | 18V | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 15DYS812-075150S-2-2.5 Ideal Power Ltd. | In Stock | - | Datasheet | - | 15DYS812 | 62368-1 | 0°C ~ 40°C | Box | 15DYS812 (12W) | - | Active | ITE (Commercial) | 11 W | CE, cULus, RCM, TUV | Level VI | - | 1.5A | Fixed Blade | 7.5V | Wall Mount (Class II) | Europe | - | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | ||
![]() 44ATM065T-P300 Ideal Power Ltd. | In Stock | - | Datasheet | 0.772 lb (350.17 g) | - | 60601-1 | - | Box | 44ATM065T-P (65W) | 4.69" L x 2.36" W x 1.42" H (119.0mm x 60.0mm x 36.0mm) | Active | Medical | 65 W | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | Positive Center | 2.17A | Cord (Sold Separately) | 30V | Desktop (Class I) | North America | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 150mW | ||
![]() 25HK-AY-150A160-CP Ideal Power Ltd. | In Stock | - | - | - | 25HK-AY | 62368-1 | 0°C ~ 40°C | Box | 25HK-AY (24W) | 3.11" L x 1.82" W x 1.46" H (79.1mm x 46.2mm x 37.0mm) | Obsolete | ITE (Commercial) | 24 W | CB, CE, cUL, FCC, GS, RCM, TUV, UL | Level VI | - | 1.6A | Multi-Blade (Included) | 15V | Wall Mount (Class II) | International | - | Multi-Blade (Included) | - | - | ||
![]() 44ATM090T-P190 Ideal Power Ltd. | In Stock | - | Datasheet | 1.23 lbs (560 g) | - | 60601-1 | - | Box | 44ATM090T-P (90W) | 6.30" L x 1.18" W x 2.52" H (160.0mm x 64.0mm x 1.38mm) | Active | Medical | 90 W | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | Positive Center | 4.74A | Cord (Sold Separately) | 19V | Desktop (Class I) | North America | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 210mW (Max) | ||
![]() 15DYS836-050500W-2.5 Ideal Power Ltd. | In Stock | - | Datasheet | - | 15DYS836 | 62368-1 | 0°C ~ 40°C | Box | 15DYS836 (40W) | 3.84" L x 2.07" W x 1.27" H (97.5mm x 52.5mm x 32.3mm) | Active | ITE (Commercial) | 25 W | CE, cULus, RCM, TUV | Level VI | Positive Center | 5A | Cord (Sold Separately) | 5V | Desktop (Class II) | International | - | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | ||
![]() 25HK-AY-090A266-CP Ideal Power Ltd. | In Stock | - | Datasheet | - | 25HK-AY | 62368-1 | 0°C ~ 40°C | Box | 25HK-AY (24W) | 3.11" L x 1.82" W x 1.46" H (79.1mm x 46.2mm x 37.0mm) | Obsolete | ITE (Commercial) | 24 W | CB, CE, cUL, FCC, GS, RCM, TUV, UL | Level VI | - | 2.66A | Multi-Blade (Included) | 9V | Wall Mount (Class II) | International | - | Multi-Blade (Included) | - | - | ||
![]() 44ATM200T-P180 Ideal Power Ltd. | In Stock | - | Datasheet | 1.940 lbs (880 g) | - | 60601-1 | - | Box | 44ATM200T-P (200W) | 8.03" L x 1.67" W x 3.19" H (204.0mm x 42.5mm x 81.0mm) | Active | Medical | - | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | - | 11A | Cord (Sold Separately) | 18V | Desktop (Class I) | North America | - | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() 15DYS865-150400W Ideal Power Ltd. | In Stock | - | - | - | 15DYS865 | 60950-1 | 0°C ~ 40°C | Box | - | 4.72" L x 2.09" W x 1.26" H (120.0mm x 53.0mm x 32.0mm) | Active | ITE (Commercial) | 60 W | CB, CCC, CE, FCC, GS, PSE, RCM, TUV | 88% | Positive Center | 4A | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 47.2" (1.20m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 210mW (Max) | ||
![]() 15DYS824-240100W-K Ideal Power Ltd. | In Stock | - | - | - | 15DYS824 | 60950-1 | 0°C ~ 40°C | Box | - | 3.02" L x 1.87" W x 1.38" H (76.8mm x 47.5mm x 35.0mm) | Active | ITE (Commercial) | 24 W | CE, GS, SAA, UL | 86.2% | Positive Center | 1A | Multi-Blade (Included) | 24V | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 15DYS818-150120W-2 Ideal Power Ltd. | In Stock | - | Datasheet | - | 15DYS818 | 62368-1 | 0°C ~ 45°C | Box | 15DYS818 (18W) | 2.66" L x 1.79" W x 1.10" H (67.5mm x 45.5mm x 28.0mm) | Active | ITE (Commercial) | 18 W | CE, TUV | Level VI | - | 1.2A | Fixed Blade | 15V | Wall Mount (Class II) | Europe | - | CEE 7/16 | - | - | ||
![]() 15DYS812-240050S-3-2.5 Ideal Power Ltd. | In Stock | - | Datasheet | - | 15DYS812 | 62368-1 | 0°C ~ 40°C | Box | 15DYS812 (12W) | - | Active | ITE (Commercial) | 12 W | CE, cULus, RCM, TUV | Level VI | - | 500mA | Fixed Blade | 24V | Wall Mount (Class I) | United Kingdom | - | BS 1363 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | ||
![]() 44ATM120T-P240 Ideal Power Ltd. | In Stock | - | Datasheet | 1.808 lb (820 g) | - | 60601-1 | - | Box | 44ATM120T-P (120W) | 6.61" L x 2.60" W x 1.54" H (168.0mm x 66.0mm x 39.0mm) | Active | Medical | 120 W | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | - | 5A | Cord (Sold Separately) | 24V | Desktop (Class I) | North America | 47.2" (1.20m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() 15DYS824-050400W-K Ideal Power Ltd. | In Stock | - | - | - | 15DYS824 | 60950-1 | 0°C ~ 40°C | Box | - | 3.02" L x 1.87" W x 1.38" H (76.8mm x 47.5mm x 35.0mm) | Active | ITE (Commercial) | 20 W | CE, GS, SAA, UL | 83.08% | Positive Center | 4A | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 47.2" (1.20m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 15DYS818-050300W-K Ideal Power Ltd. | In Stock | - | - | - | 15DYS818 | 60950-1 | 0°C ~ 40°C | Box | - | 2.58" L x 1.71" W x 1.43" H (65.5mm x 43.5mm x 36.2mm) | Active | ITE (Commercial) | 15 W | CE, GS, SAA, UL | 81.38% | Positive Center | 3A | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW (Max) | ||
![]() 15DYS812-050210S-2-2.5 Ideal Power Ltd. | In Stock | - | Datasheet | - | 15DYS812 | 62368-1 | 0°C ~ 40°C | Box | 15DYS812 (12W) | - | Active | ITE (Commercial) | 11 W | CE, cULus, RCM, TUV | Level VI | - | 2.1A | Fixed Blade | 5V | Wall Mount (Class II) | Europe | - | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - |