- Applications
- Current - Output (Max)
- Efficiency
- Form
- Input Type
- Packaging
- Part Status
- Region Utilized
- Standard Number
- Voltage - Output
- Approval Agency
- Input Connector
Attribute column
Manufacturer
Power Integrations AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Standard Number | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44ATM250T-P120 Ideal Power Ltd. | In Stock | - | Datasheet | 2.524 lb (1.145 kg) | - | 60601-1 | - | Box | 44ATM250T-P (250W) | 8.03" L x 1.72" W x 3.70" H (204.0mm x 43.5mm x 94.0mm) | Active | Medical | - | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | - | 20A | Cord (Sold Separately) | 12V | Desktop (Class I) | North America | 47" (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 210mW (Max) | ||
![]() 15DYS830-150200W-3-2.5 Ideal Power Ltd. | In Stock | - | Datasheet | - | 15DYS830 | 62368-1 | 0°C ~ 40°C | Box | 15DYS830 (30W) | 3.02" L x 1.96" W x 1.22" H (76.8mm x 50.0mm x 31.0mm) | Active | ITE (Commercial) | 30 W | CE | Level VI | - | 2A | Fixed Blade | 15V | Wall Mount (Class I) | United Kingdom | - | BS 1363 | - | - | ||
![]() 44ATM036T-P240 Ideal Power Ltd. | In Stock | - | Datasheet | 1.808 lb (820 g) | - | 60601-1 | - | Box | 44ATM036T-P (36W) | 3.94" L x 1.97" W x 1.30" H (100.0mm x 50.0mm x 33.0mm) | Active | Medical | 36 W | CB, CE, cULus, FCC, PSE, TUV, UKCA | Level VI | Positive Center | 1.5A | Cord (Sold Separately) | 24V | Desktop (Class I) | North America | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 75mW (Max) | ||
![]() PEAD50B-12-B2 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 62368-1 | 0°C ~ 60°C | Bag | PEAD50B (50W) | 4.13" L x 1.81" W x 1.10" H (105.0mm x 46.0mm x 28.0mm) | Active | ITE (Commercial) | 50 W | CB, CCC, CE, cULus, PSE, UKCA | Level VI, CoC Tier 2 | Positive Center | 4.19A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 150mW | ||
![]() PEAMD50-18-B2 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMD50 (50W) | 4.45" L x 1.93" W x 1.38" H (113.0mm x 49.0mm x 35.0mm) | Active | Medical | 50 W | CB, CE, cURus, FCC, TUV | Level VI | - | 1.04A | Cord (Sold Separately) | 48V | Desktop (Class I), Desktop (Class II) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 210mW | ||
![]() PEAD250B-14 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60950-1 | 0°C ~ 60°C | Bag | PEAD250 (250W) | 7.20" L x 3.30" W x 1.80" H (182.9mm x 83.8mm x 45.7mm) | Active | ITE (Commercial) | 250 W | CB, CCC, CE, cULus, FCC, TUV | Level VI | - | 10.41A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 210mW | ||
![]() PEAW20NA-13-B1 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60950-1 | 0°C ~ 40°C | Bag | PEAW20NA (20W) | 2.62" L x 1.02" W x 1.79" H (66.5mm x 25.9mm x 45.5mm) | Active | ITE (Commercial) | 20 W | CB, CCC, CE, cULus, FCC, LPS, TUV | Level VI | Positive Center | 1.33A | Fixed Blade | 15V | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PEAMD250-18 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMD250 (250W) | 7.20" L x 3.30" W x 1.80" H (182.9mm x 83.8mm x 45.7mm) | Active | Medical | 250 W | CB, CE, cURus, FCC, TUV | Level VI | - | 5.2A | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 210mW | ||
![]() PEAMD36-10-B1 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMD36 (36W) | 3.94" L x 1.77" W x 1.22" H (100.1mm x 45.0mm x 31.0mm) | Active | Medical | 20 W | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 4A | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 210mW | ||
![]() PSAW6NA-12-B1 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60950-1 | 0°C ~ 60°C | Box | PSAW6NA (6W) | 2.24" L x 1.51" W x 1.05" H (56.9mm x 38.4mm x 26.7mm) | Active | ITE (Commercial) | 6 W | cULus, FCC, LPS | Level VI | - | 500mA | Fixed Blade | 12V | Wall Mount (Class II) | North America | - | NEMA 1-15P | - | 100mW | ||
![]() PEAD36B-10-B2 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60950-1 | 0°C ~ 60°C | Bag | PEAD36B (36W) | 3.94" L x 1.77" W x 1.22" H (100.1mm x 45.0mm x 31.0mm) | Active | ITE (Commercial) | 20 W | CB, CCC, CE, cULus, FCC, LPS, TUV | Level VI | Positive Center | 4A | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW | ||
![]() PMP150-14 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60601-1 | 0°C ~ 60°C | Bag | PMP150A (150W) | 6.69" L x 3.35" W x 1.67" H (170.0mm x 85.0mm x 42.5mm) | Active | Medical | 150 W | CB, CCC, CE, cURus, PSE, UKCA | Level VI | - | 6.25A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | - | 210mW | ||
![]() PSAW6I-14-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 62368-1 | 0°C ~ 60°C | Box | PSAW6I (6W) | 1.72" L x 1.61" W x 0.90" H (43.7mm x 40.9mm x 22.9mm) | Active | ITE (Commercial) | 3.75 W | CB, CCC, CE, PSE, UKCA, UL | Level VI | - | 250mA | Fixed Blade | 15V | Wall Mount (Class II) | International | - | - | - | 100mW | ||
![]() PEAMD72-14-B2 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMD72 (72W) | 4.45" L x 1.93" W x 1.37" H (113.0mm x 49.0mm x 34.8mm) | Active | Medical | 72 W | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 3A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW | ||
![]() PEAW6NA-10-USB TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60950-1 | 0°C ~ 60°C | Bag | PEAW6NA (6W) | 2.12" L x 1.61" W x 0.94" H (53.8mm x 40.9mm x 23.9mm) | Active | ITE (Commercial) | 6 W | CB, CE, cULus, FCC, LPS, TUV | Level VI | - | 1.2A | Fixed Blade | 5V | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | USB A | 100mW | ||
![]() PEAD50B-14-B2 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 62368-1 | 0°C ~ 60°C | Bag | PEAD50B (50W) | 4.13" L x 1.81" W x 1.10" H (105.0mm x 46.0mm x 28.0mm) | Active | ITE (Commercial) | 50 W | CB, CCC, CE, cULus, PSE, UKCA | Level VI, CoC Tier 2 | Positive Center | 2.08A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 150mW | ||
![]() PMP400-18-S TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | PMP400 | 60601-1 | -10°C ~ 60°C | Bag | PMP400 (400W) | 9.84" L x 4.72" W x 1.94" H (249.9mm x 119.9mm x 49.3mm) | Active | Household Appliances, ITE (Commercial) | 400 W | CB, CE, cURus | 89% | - | 8.34A | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 36" (0.91m) | IEC 320-C14 | Rectangular, 8 Position | - | ||
![]() PEAMW20I-10-B1 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMW20I (20W) | 2.25" L x 1.54" W x 1.34" H (57.2mm x 39.0mm x 34.0mm) | Active | Medical | 15 W | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 3A | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 70.9" (1.80m) | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | ||
![]() PSAW6I-12-B1 TT Electronics/Power Partners Inc. | In Stock | - | - | - | - | 62368-1 | 0°C ~ 60°C | Box | PSAW6I (6W) | 1.72" L x 1.61" W x 0.90" H (43.7mm x 40.9mm x 22.9mm) | Active | ITE (Commercial) | 6 W | CB, CCC, CE, PSE, UKCA, UL | Level VI | - | 500mA | Fixed Blade | 12V | Wall Mount (Class II) | International | - | - | - | 100mW | ||
![]() PEAMD120-13-B2 TT Electronics/Power Partners Inc. | In Stock | - | Datasheet | - | - | 60601-1 | 0°C ~ 60°C | Bag | PEAMD120 (120W) | 5.40" L x 2.30" W x 1.30" H (137.2mm x 58.4mm x 33.0mm) | Active | Medical | 120 W | CB, CE, cURus, FCC, TUV | Level VI | Positive Center | 8A | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 210mW |